-
Supplier: GENERON
Description: conditioned to meet requirements for specific engine or turbine manufacturers. The gas quality requirements specified as the MN (methane number), CAT MN, WI (Wobbe Index), WKI (Waukesha Knock Index), heating value (Btu/scf), or total inerts (CO2 + N2) requirement can be easily
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: Roscid Technologies
Description: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
-
Supplier: GENERON
Description: APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
-
Supplier: Alfa Laval Inc.
Description: and with a simple design, the Alfa Laval GCU is a compact system that safely disposes of excess boil-off gas. Available as a stand-alone unit, the Alfa Laval GCU has proven capabilities to burn gas mixture with high nitrogen content in a safe way, ensuring the disposal of all
- Combustion Fuel: Natural Gas
-
Supplier: GENERON
Description: Hydrogen Sulfide, H2S, a highly corrosive gas, commonly found in natural gas, can cause corrosion in gas engines or turbines (if used as fuel) and gas transmission lines. H2S has to be removed before the gas can be used as fuel or sent to the gas
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Description: (44,174 M3/hr) Up to 15,000 hp (11,185 kW) Over 3,000 in operation in process applications Over 800 on hydrocarbon service Over 300 gas turbine driven Onshore and offshore Built by York® for 50 years with proven long-term reliability Open-cycle gas compression and closed-cycle
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Howden
Description: availability: The moderate running speed provides increased reliability. Simplicity: No requirement for complex lubrication systems, and the smooth gas flow removes any need for expensive anti-surge systems. Precise flow control: The use of a variable speed electric drive or steam
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Macnaught USA, Inc.
Description: Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene Hazard Zone / Class FAQ Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location? A: Yes. If equipment has been approved for use in a Division 1
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 158 to 284 F
- End Fittings: Flanged, Threaded
Find Suppliers by Category Top
Featured Products Top
-
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
More Information Top
-
Progress in developing an innovative lean burn catalytic turbine technology for fugitive methane mitigation and utilization
A 1% methane turbine can use a much greater proportion of ventilation air compared with a 1.6% methane gas turbine unit.
-
CR4 - Thread: Can We Power A House Without The Power Company?
Jack - A power Engineer (we don't have nuclear plants in New Zealand but I have worked on major wind and methane gas turbine plants).
-
CR4 - Thread: Fuel from Garbage?
The equipment and on-going maintenance costs for the Methane gas turbines (converting the stream of impure methane to energy) are rather high so energy generation on some tip sites may not be economically viable.
-
CR4 - Thread: Would Appreciate References to Custom Design Miller Type DC Power Unit
Nah, it's OK but generally just an alternative to landfill + methane gas turbine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/71337/09343378-MIT.pdf?sequence=2
Gas Turbine Methane Digestor Hydroelectric .
-
Numerical and experimental investigation on the performance of lean burn catalytic combustion for gas turbine application
The development of lean burn catalytic combustion for the mitigation of fugitive methane for gas turbines application presents many design and operation chal- lenges.
-
On high suppression of NOx and CO emissions in gas-turbine plants with combined gas-and-steam cycles
COMBUSTION OF MIXTURES OF STEAM WITH METHANE IN GAS TURBINE PLANTS By firing premixed mixtures of methane with steam it is possible to achieve uniform distribution of steam ballast over the entire volume of the flame and provide uniform lowering of temperature …
-
Recovery And Use Of Coalbed Methane
At such power levels, the methane fueled gas turbine -generator can often supply much of the mine power needs.
-
Zero‐Emissions Power Plans for Chemical Energy Storage AS waving AS of Power and Heat generation
So far however only experimental investigations go Ü ber theoretical views out for Oxyfuel combustion of methane under gas turbine conditions, e.g., [24].
-
http://dspace.mit.edu/bitstream/handle/1721.1/27250/MIT-EL-86-010-17330762.pdf?sequence=1
Of these technologies, only methane - gas turbine , combined-cycle .
Indicates content that may require registration and/or purchase.