Products/Services for Methanol Water Scrubbers
-
Floor Scrubbers - (153 companies)...much of the water used to clean, leaving the floor almost dry. The vacuum system also helps to remove small objects and debris as well as draw water back up in to the scrubber. A scrubber consists of a solution tank that contains a cleaning fluid. Some...TypePower -
Scrubbers - (389 companies)...typically water) entrains particles and pollutant gases in order to effectively wash them out of the gas flow. In comparison to other air pollution control devices, scrubbers are very multidisciplinary, with the ability to remove solids, mists, and gases... -
Storage Tanks and Process Tanks - (1652 companies)Pharmaceutical processing. Plastic processing. Power generation. Energy processing. Water applications. Video Credit: Xerxes Corporation. Specifications. The most important parameters to consider when specifying storage tanks and process tanks... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Nozzles - (664 companies)...to dispense media such as: Abrasives. Adhesives. Chemicals. Coatings. Coolants. Inks. Fuels. Lubricants. Plastics. Powders. Steam. Water. Applications. Application ratings for nozzles are based on published literature. Consult suppliers for unlisted or custom... -
Water Quality Testing Instruments - (335 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
-
Water Valves - (606 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
-
Water Heaters - (410 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
-
Columns - (121 companies)PVC), a thermoplastic with outstanding resistance to water. Interior columns that are made of glass-reinforced gypsum (GRG) are also available. A high-strength composite material, GRG is relatively easy to install and maintain. Exterior columns may...
-
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
Product News
-
MSA Safety
H2S Scrubber Gas Monitoring System traced to further reduce moisture development within the system. The Odor Scrubber Monitoring System is just one example of MSA's safety solutions that are engineered to meet the demands of the water/wastewater industry. (read more)Browse Gas Instruments Datasheets for MSA Safety -
Shenzhen Jewellok Technology Co., Ltd.
Scrubber Tail Gas Treatment Systems Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ducon Environmental Systems
Key Advantages of Ducon Chemical Scrubbers for dependable performance. Handles Tough Conditions: Can be built to withstand high temperatures and pressures (ASME code designs available). Durable Materials: Constructed from materials suited to your process environment (Carbon Steel, Stainless Steel, specialized alloys like Inconel, plastics like FRP or PVC). Resource Management: Options available for recycling the scrubbing liquid to reduce water usage and operating costs. Environmentally Responsible: Helps facilities meet stringent air emission... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Get 99.9% efficiency with our wet scrubbers This Ducon industrial wet scrubber is compact with built-in wet fan and features dust collection efficiency over 99.9% in minimum space with low water requirements. Rugged construction virtually eliminates maintenance problems. Wet Scrubber UW-4. TYPE UW-4 This Ducon Patented UW-4 Wet Scrubber is used for particulate control and is a maintenance free unit, complete with integral wet fan, achieving high efficiency with medium pressure drop in applications involving heavy dust loads, and abrasive... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Wet Scrubbers - Remove Particles & Acid Gases This Ducon industrial wet scrubber is compact with built-in wet fan and features dust collection efficiency over 99.9% in minimum space with low water requirements. Rugged construction virtually eliminates maintenance problems. Wet Scrubber UW-4. TYPE UW-4 This Ducon Patented UW-4 Wet Scrubber is used for particulate control and is a maintenance free unit, complete with integral wet fan, achieving high efficiency with medium pressure drop in applications involving heavy dust loads, and abrasive... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Camfil
Camfil Dry Dust Collectors & Wet Scrubbers a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Camfil's Vortex wet scrubber provides an efficient solution for managing sticky dust, fibers and fluff. Combining centrifugal separation with a powerful water swirl, it delivers reliable air cleaning across diverse manufacturing processes. The Vortex is available in multiple airflow capacities and can be customized... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Ducon Environmental Systems
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How do wet scrubbers work? What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Control Instruments Corp.
Prevent Fires/Explosions in Scrubber Applications Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read the case study to learn more. (read more)Browse Gas Instruments Datasheets for Control Instruments Corp.
-
Membrane separation systems---A research and development needs assessment
The feed stream leaving the methanol scrubber is saturated with water and is preheated prior to entering the separator train to prevent condensation on the membranes.
-
Light olefins and transport fuels from biomass residues via synthetic methanol: performance and cost analysis
The reactor effluent is cooled down to 240 ◦C in a feed/effluent heat exchanger and then further to condens the water and unconverted methanol by a scrubber (labelled quench in the flowsheet).
-
Membrane Separation Processes
In both cases, the recovery system includes a water scrubber to recover ammonia or methanol carried over in the purge stream.
-
Methanol
S Steam is generated at 750 psig and 100 psig and conmmed at 100 pslg and 15 psig. t Recycling of process water from purification to the reactor quench and methanol scrubber supplies 65% of process water needs.
-
Evolution and removal of pollutants from the gasification of a subbituminous coal in a fluidized bed reactor
A cyclone, a cold water quench scrubber , and a refrigerated methanol absorber have been used to clean the make gas from the steam-oxygen gasification of a New Mexico subbituminous coal in a pilot-scale fluidized bed reactor.
-
Methanol from Natural Gas with Entrained Catalyst System
Before the expanded gaseous stream is transferred to the reformer furnace as fuel, further methanol is recovered from it in a water scrubber .
-
Kinetic models of the molecular mass distribution of the products of the Fischer-Tropsch synthesis at cobalt catalysts
After separation from the liquid products the gas was purified in scrubbers from residues of methanol and CO2 with water and KOH solution and then from oxygen at a copper catalyst and were directed to a gas holder of the wet type…
-
Higher Alcohols from Syngas, Technology Survey
Additional improvements include recycling of the scrubbing solution, multi-step processing of the liquid effluent from the scrubber , and methods of processing the methanol - water effluent of the flash column that is interposed between the DME reactor and the scrubber.
-
The use of electrically conducting glass in cloud-chamber construction
It has been the authors' practice to put the mercury through three scrubbers in turn containing cleaning solution, water and methanol respectively; the cleaning solution was made up of 200 ml. commercial nitric A similar effect can more easily be achieved by…
-
Fluorinated Polymers
In each of the systems, a stripper Is used to purify the methanol for recycle to the absorber, and a water scrubber is used to remove the small amount of methanol in the TFE and CDFM recycle streams.
Indicates content that may require registration and/or purchase.