Products/Services for Metric Bolt Catalog
-
Bolts - (1302 companies)Collier / CC BY-SA 4.0. Bolt Dimensions. The dimensions of a bolt can be expressed in metric or imperial units, both of which are better explained in the Bolt Standards section of this selection guide. Image credit: UC Davis Engineering. Pitch...Bolt TypeInchMetric -
Eyebolts - (236 companies)Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed... -
Shoulder Screws - (100 companies)Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation... -
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Screws - (1401 companies)...a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones. A screw is a type of hardware fastener that attributes its mechanical capabilities to the helical... -
ISO Roller Chain Sprockets - (191 companies)BY-SA 4.0. International Standards. ISO standard 606 dictates sprocket uniformity for most European and African nations. The ISO sprockets have large pitches that are measured in sixteenths of an inch, but are expressed in metric units. British...
-
Nuts - (1362 companies)...in both imperial and metric units, and due to their explicit correspondence with bolts and studs, the units cannot be mixed. Furthermore, nuts are produced with fine or coarse threads which is a designation of the nut's thread pitch--not the quality...
-
Anchors - (503 companies)...bolts are also available. Description. Anchors are mechanical fasteners that attach an object to a support structure. Types of Anchors. Some common types of anchors include: Concrete anchors - Concrete anchors or anchor bolts are screw-bolt...
-
Weights - (105 companies)Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure...
-
Shackles - (211 companies)Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism. Types of Schackles. There are three basic types of shackles. All meet or exceed U.S.
Product News
-
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
MAIN Manufacturing Products, Inc.
SAE Four-Bolt Hydraulic Flanges SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518... (read more)Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
High Performance Alloys, Inc.
Custom Bolts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. See more here (read more) -
KHK USA, Inc.
Metric Gears for Industrial Automation KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings... (read more)Browse Gears Datasheets for KHK USA, Inc. -
KHK USA, Inc.
What is a Metric Gear? Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of . For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The module is set to be the unit to indicate the pitch of the gear teeth by ISO, but there are other units such as DP... (read more)Browse Metric Gears Datasheets for KHK USA, Inc. -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Piezo-Metrics
Piezo-Metrics Professional Gaging Services Piezo-Metrics, Inc. Professional Gaging Service. Piezo-Metrics delivers world-class gaging services for engineers who need rock-solid, low-noise data from demanding sensor designs. Combining five decades of wafer-to-sensor know-how with technicians who each bring ten to fifty years of hands-on gage installation experience, Piezo-Metrics excels at complex transducers, load cells, torque sensors, and pressure elements. Their expertise delivers precise gage placement, controlled adhesive bondlines... (read more) -
Piezo-Metrics
Piezo Metrics, Inc. Engineering Services Engineering Services. Piezo-Metrics offers specialized Engineering Services focused on the complex application of semiconductor strain gages to a client 's sensor design. Leveraging our deep knowledge of these highly sensitive components, we provide the expertise necessary to maximize your instrument's reliability and output. Our consulting services encompass a detailed review of key design and testing elements. We provide expert guidance by reviewing client structural analyses, including... (read more) -
Branham, W.C. Inc.
Insert-A-Shaft® Metric Series Gearboxes Designed around 45 degree helical cut gears, these gearboex operate at lower temperatures making them more efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. There is a W.C. Branham Right Angle Gear Drive model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. ----------. W.C. Branham Inc. is a leading fluid... (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Accurate Bushing Company, Inc.
Metric rollers for high load applications Metric Double Row Heavy Roller. Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out containments. Online Catalog. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc.
Conduct Research
It's important to properly convert units when dealing with torque values for metric bolts in order to ensure safety and efficiency....
-
Elements of attachment in ceramic-Goodfellow
The catalog of standard materials integrates from now on bolts at hexagonal head into alumina to metric dimensions extending from M2 at M8 with their nuts and their corresponding washers.
-
Elements of attachment in ceramic-Material
The catalog of standard materials integrates from now on bolts at hexagonal head into alumina to metric dimensions extending from M2 at M8 with their nuts and their corresponding washers.
-
CR4 - Thread: Opinions on Lock Washer Varieties
Most problems occur because the vast majority of designers specify a "torque" value as the tightening metric (some designers don't even have a clue about the necessary bolt stress; they simply refer to their bolt catalogue and pick a torque value from …
-
Stone Cladding Engineering
Catalogue [11] As for stainless steel, aluminium bolts and nuts are available in all common met- ric and imperial sizes, although aluminium bolts and nuts have a slight shortcoming in terms of strength when compared to stainless steel bolts; however compensating advantages include resistance …
-
Modified Steels for Cold-Forming U-Bolts Used In Leaf Springs Systems
J.M. Ventura, Development of Steel for cold forming of U- Bolts for Leaf Springs, Escola de … ASME B1.13M Metric Screw Threads: M Profile, ASME International 2005, http:// catalog .asme.org/Codes/PDF/B113M_2001_Metric_Screw. cfm 6.
-
Maskit combinations of Poincare-Einstein metrics
Hn+1 /Γ, but also including the hyperbolic analogue of the Schwarzschild metric and, when dim M = 4, the Taub- BOLT metrics on disk bundles over Riemann surfaces. Many of these are catalogued in [3].
-
Inertial Confinement Fusion Annual Report 1997
For each cluster, the concrete shear walls are 113 metric tons (m.t.), the steel superstructure is 34 m.t., and the cassettes with optics are 6 m.t. The structure is designed using standard catalog structural steel shapes and 61-cm … … welded module size will consist of one-half of the superstructure, to minimize bolted joints and on …
Indicates content that may require registration and/or purchase.