-
Supplier: G.L. Huyett
Description: Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel.
- Diameter / Size: 0.026 to 0.31 inch
- Length: 0.313 to 7 inch
- Features: English, Metric, Other, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
-
Supplier: Pivot Point, Inc.
Description: Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001
- Diameter / Size: 0.1875 inch
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins,
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
-
Supplier: Pivot Point, Inc.
Description: Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available.
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position.
- Diameter / Size: 0.125 to 1.25 inch
- Length: 2 to 3.75 inch
- Features: English, Other, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
Find Suppliers by Category Top
Featured Products Top
-
removed into or out of a hole. Dome handle and other quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Inch and metric measures are both offered. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
NAUTICAL HANDLE The handles are designed to prevent accidental release and are machined from 303 stainless steel. These positive locking pins will not release until the button on the handle is depressed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
SPIROL is pleased to announce the release of their new Solid Pin Design Guide. SPIROL recently overhauled their previous Solid Pin catalog to make it an informative design guide with many easy-to-read schematics and diagrams to support each key section. Rather than simply (read more)
Browse Dowel Pins Datasheets for SPIROL -
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either "T" handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. SPECIAL (read more)
Browse Industrial Pins Datasheets for Vlier -
Lock Pin Capabilities No matter the size or design, each of our locking pins operates under the same basic principle, offering quick fastening, positive locking and adjusting in repetitive connections until the button is depressed. When pushed, the button moves the center spindle forward (read more)
Browse Industrial Pins Datasheets for Vlier -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
More Information Top
-
Fasteners - Grainger Industrial Supply
Metric Socket Head Cap Screw, Material A2 Stainless Steel, Plain, Drive Type Hex Socket and Thread Direction … • Hitch Pin w/Pin, Zinc D, 7/8x6 1/2 LHitch Pin w/Pin,Zinc D,7/8x6 1/2 L • Hitch Pin, Standard, Material Steel, Finish Zinc Dichromate, Pin Dia 7/8 In, Length 7 1/2 In, Usable Length 6 1/2 In, Includes Hairpin Cotter .
-
Thermal Design: Heat Sinks Thermoelectrics Heat Pipes Compact Heat Exchangers and Solar Cells
Ground state, of atoms, 394, 403 Ground state electron configurations, 403 – 404 Hairpin exchangers, 240 Hard … … TEGs, 112, 113 Maxwell, James Clerk, 389, 390 Mean fluid velocity, 18 Mean specific volume, 306 Meshing, in Gambit, 584 – 585, 595 – 600 Metals, liquid, 551 Metric units, 610 – 612 … … model, 211 – 212 Cotter ’s model, 212 – … See also Solar cells Pin fi ns, 58 Pin pitch, 315 Pipe dimensions, 574 – 575 Planck …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing … … pimply pimple pinata pincer pineal pinged pinier pining pinion pinked pinker pinkly pinkie pinned pinons pintos pinups … … corsica cortege corvine coryzas cosigns cosines cossack cossets costing costive costars costume coterie cotters cottage cottons cottony … … haddock hafnium hafting hagfish haggles haggard haggled haggler hailing hailers hairier haircut hairdos hairpin haitian halberd halcyon …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
musket_N|9 board_of_directors_N|5 board_foot_N|3 ice_hockey_rink_N|2 upper_deck_N|6 lifeboat_N|2 pole-handled_J|1 aloft_R|5 winder_N|3 hairpin _N|2 prong_N|13 steering_mechanism_N|3 sled_N|2 couple_V|5 bocce_N|1 … … body_armor_N|3 breastplate_N|3 foundation_garment_N|2 maneuverable_J|4 escort_N|16 toiletry_N|10 synchrotron_N|1 frequency_modulation_N|1 fancy_dress_N|1 social_class_N|12 prevalent_J|2 cloth_covering_N|15 teapot_N|1 cotter _N|1 cotton_fiber_N|4 textile_mill_N|1 … … block_of_metal_N|1 coin_bank_N|1 spearhead_N|2 pikestaff_N|1 bayonet_N|3 pile_V|7 pillar-shaped_J|1 letter_box_N|2 mark_out_V|2 meteorological_balloon_N|1 preakness_N|3 diphenylbutyl_piperidine_N|1 pin _V|7 flagpole_N|1 break_with_V|1 … … sister_N|31 anarchic_J|1 sense_of_humor_N|1 geographical_region_N|12 manicure_V|1 victorian_J|4 disjoint_J|1 complex_number_N|4 convolute_V|1 iteration_N|2 url_N|1 pharmaceutical_N|7 nonnegative_J|1 metric _space_N|4 distributive_J|4 fifty_N|15 …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: core%1:06:01:: corner%1:06:01:: corona%1:06:00:: cosmetic%1:06:00:: cotter %1:06:00 … … 00:: gun_enclosure%1:06:00:: gurney%1:06:00:: gym_suit%1:06:00:: hack%1:06:01:: hairpin %1:06:00 … :: safety_ pin %1:06:00:: sailor_suit%1:06:00:: salon%1:06:02:: samisen%1:06:00:: sandbox%1:06:00 … … 00:: pood%1:23:00:: half_pound%1:23:00:: scruple%1:23:00:: gram%1:23:00:: metric _ton%1:23:00 …
-
Industrial Fasteners - Screws, Washers, Nuts & Bolts - Grainger Industrial Supply
We carry both metric and regular sizes, as well as fastener manuals and tech sheets to help … Pins Cotter Pin, Hairpin ,0.177 In,PK5 .
-
Thin Fasteners - Grainger Industrial Supply
○ Clevis and Hairpin Cotter (1 ○ Combination w/ Woodruff Keys, Spring Pins , External Retaining Rings, And E-Rings (1 ○ E-Style, Metric (1 .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 30411,'cotswold hills'),(30412,'cotswolds'),(30413,'cottage'),(30414,'cottage cheese'),(30415,'cottage dweller'),(30416,'cottage industry'),(30417,'cottage pie'),(30418,'cottage pink'),(30419,'cottage tent'),(30420,'cottage tulip'),(30421,'cottager'),(30422,'cottar'),(30423,'cotter'),(30424,' cotter pin '),(30425,'cottidae'),(30426 … … 61064,'hairlike'),(61065,'hairline'),(61066,'hairline fracture'),(61067,'hairnet'),(61068,'hairpiece'),(61069,' hairpin '),(61070,'hairpin … … 'metrazol shock therapy'),(83902,'metrazol shock treatment'),(83903,'metre'),(83904,'metrestick'),(83905,' metric '),(83906,'metric …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
KEEPER PIN Similar to a cotter pin but with one leg defonned to pass over and grip the item being secured by the pin. See also the appendix: Metric and nonmetric measurement. Hairpin : Structure in which a pile hammer is mounted to adapt it to box leads with rails …
-
Dubbel
- DIN ISO 3320: fluid technique; diameter of cylinder bores and piston rods, Metric series. The tube bundle apparatuses (smooth tubes Doppel-(Field-)rohre, hairpin tubes, and tube register) belong to the … Image 29e: Improved form of the wedge slide; two against each other movable and keilförmig arranged sealed … 1 sealing wedge 13 cylinder grooved pin image 29a-e, 2 housing, 3 heads 9, 4 spindle …
Indicates content that may require registration and/or purchase.