Products/Services for Metric Heater Hose Fittings

  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    ...of materials (most commonly brass) and are best suited for metal on metal connections. Image Credit: DIYadvice.com | Hose & Fittings, Etc. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the pipe when compressed and provides...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    ...performance, while an undersized I.D. can cause excessive pressure drops, leaks, and system damage. Hose and fitting sizes are designated using dash numbers or dash sizes. The dash number designates the size in sixteenths of an inch (i.e. -03 is 3/16...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Fittings - (97 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Sanitary Fittings - (112 companies)
    ...of different materials which vary based on the application. Types of Fittings. Every sanitary fitting can be classified based on the connection type and function it performs. Connection Type. Fittings are attached to tubes, pipes, or hoses via...
  •  
    Rubber Tubing - (218 companies)
    ...excellent heat resistance; good flexibility and tensile strength. Specifications. In addition to material selection, rubber tubing must be designed to the correct specifications for the application. Sizing. Correct sizing of tubes is important for fitting...
  •  
    Quick Couplers - (559 companies)
    ...fittings are connected using tabs on the female half which fold down to lock the receiver in place after it is inserted. These fittings allow for quick, secure connections of hoses to tanks or other hoses. They are used in many heavy-duty hose applications...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire