-
Supplier: RS Components, Ltd.
Description: Idler Pulley C/W Bearing 16mm 117mm 36mm
- Bore Diameter (if applicable): 16 mm
- Material: Steel
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 9 mm
- Bore Diameter (if applicable): 4 mm
- Length Through Bore (if applicable): 19 mm
- Pitch Type: HTD 3mm
-
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 9 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 21.4 mm
- Hub Diameter: 25.400000000000002 mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 19.1 mm
- Hub Diameter: 29.200000000000003 mm
-
Supplier: ContiTech Roulunds Rubber A/S
Description: to the idler pulley. Tension pulleys transfer the force from the belt tensioner to the belt and keep the belt tension constant. Idler pulleys are used to change the path of the belt in order to drive the accessories, or are used as dampers to control belt vibration
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: fitting When changing the timing belt, you should also change the tensioning pulley and idlers and, possibly, the water pump as a precaution. ContiTech offers complete timing belt kits for this purpose.
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Dorner Manufacturing Corp.
Description: belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index repeatability
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet mounting
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: pitch available) 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16” x 1/2” plated steel Conveyor package w/ servo motor index repeatability ± 0.02” 100 Indexes per
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
Find Suppliers by Category Top
Featured Products Top
-
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Features: High-Quality Materials: Our pulleys are made from premium aluminum alloy and carbon steel, ensuring excellent wear resistance and corrosion resistance for long-term use without deformation. Precise Machining: (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
CR4 - Thread: 12V motor running at 60 RPM
You might be interested in: Metric Gears, Idler Pulleys , Drum Pulleys .
-
Drive Components - Timing Belts, Timing Belt Pulleys, Clamps, Sprockets, Replacemnt Belts, Synchromesh, TruMotion, Ladder & Roller Chains and Shaftloc from SDP...
Inch • Metric . .... Idler Pulleys .
-
Practical 3D Printers
…265 linear bearings, 263–264 timing belts, 260–261 timing pulleys assorted, 261 belt and pulley meshing, 262 upgraded … rabbit head, 188, 189 meshes, mixing, 181–185 part-meshing ability, 177 parts, library, 177 rabbit_overlord() module, 189 Rabbit Overlord printing plate, 190 Tony’s head, 177–178 Wing part, 179–181 Metric screw dimensions, 296 Michael … washer fitting, 225fi rear idler wheels tightening, 225 axle…
-
Stock Drive Products / Sterling Instrument-Site Map
D805 Metric Master Catalog. .... D150 Feed and Idler Rollers Catalog. .... D265 Timng Belts and Pulleys Catalog .
-
CR4 - Thread: When to replace a timing chain?
…have little or no experience working on the Mazda engine and/or lack the metric tools, this task .... Two other recommendations: 1) Use Mazda factory parts (not aftermarket parts) and replace the belt, idler and water pump at the same time 2) You will need a powerful pneumatic wrench to remove the bolt that holds secures the crankshaft pulley .
-
A large-format imager for the SkyMapper Survey Telescope
The timing belts are 9mm wide polyurethane with a metric curvilinear tooth profile (HTD 5mm) for high .... A movable idler pulley at the far end of travel allows tension adjustment of the tooth belts.
-
D265 Timing Belts and Pulleys Catalog - SDP/SI
…topics covered in detail include belt configurations, belt construction, belt tensioning, drive alignment, idler usage, and belt .... Section 1 covers inch and metric timing belts which include. .... Section 2 and 3 features over 9,400 inch and metric timing belt pulleys which are stocked…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…hyssop iambic ibexes ibises icebox icicle iciest icings ideals ideate idiocy idioms idiots idlers idling idylls igloos … mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing … psycho public pucker puddle pueblo puerto puffed puffer puffin puking puling pulled pullet pulley pulped pulpit pulsed…
-
D796 CD Catalog From SDP/SI
The new D796 Inch / Metric supplement catalog contains technical information, specifications and photos sorted into the following groups: Belt & Chain Drives, Shaft Accessories, Bearings, Feed & Idler Rollers, Couplings, Vibration Mounts & Pads, Linear Motion Systems, Hardware, Right Angle Drives … CD also contains a 3-D view of the unique Conidrive® belts and pulleys which utilize a…
-
The design and testing of a biologically inspired underwater robotic mechanism
3-15 Genetic Algorithm with a modified efficiency metric and a linear SWP. . . .... 22 2-5 A schematic description of the fundamental difference in the idler pulley arrangement between the new and the old Robotuna.
Indicates content that may require registration and/or purchase.