Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Width (Overall): 0.125 inch
- Height (Overall): 0.125 inch
- Length: 12 inch
- Type: Keystock
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Width (Overall): 0.1875 inch
- Height (Overall): 0.1875 inch
- Length: 12 inch
- Type: Keystock
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Width (Overall): 0.25 inch
- Height (Overall): 0.25 inch
- Length: 12 inch
- Type: Keystock
-
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Width (Overall): 0.1875 inch
- Height (Overall): 0.1875 inch
- Length: 12 inch
- Type: Keystock
-
Supplier: Daemar Inc.
Description: DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
- Type: Keystock
-
Supplier: ASME
Description: stock, related tools, gages, etc., (2) the preferred basic sizes (first and second choices), (3) the preferred tolerance zones (first, second and third choices), (4) the preferred limits and fits for sizes (first choice only) up to and including 500 millimeters, and (5) definitions of related
-
Supplier: ASME Standards and Certification
Description: stock, related tools, gages, etc., (2) the preferred basic sizes (first and second choices), (3) the preferred tolerance zones (first, second and third choices), (4) the preferred limits and fits for sizes (first choice only) up to and including 500 millimeters, and (5) definitions of related
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large
- Length: 0.472 inch
- Screw Type: Cap Screw
- Metric: M5
- Features: Other
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large
- Length: 0.984 inch
- Screw Type: Cap Screw
- Metric: M5
- Features: Other
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large
- Length: 2 inch
- Inch: 1/2"
- Standard Drives: Hex Socket / Allen
- Features: Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang is able to fulfill your requirement, no matter you are looking for PTFE semi finished products as machining stock or directly use. PTFE Tube Key properties Excellent chemical resistance Working temperature from -180°C to +260°C FDA approved Flame resistant - UL94V0 No stick
- Outside Diameter / Size: 37.401595 inch
- Temperature Range: -292 to 500 F
- Application: Chemical, Food Processing / Beverage, High Purity, Water
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; Heavy-duty sections for higher rotational capacities. Competitive Advantage More than 3000 kinds of wave spring and spiral retaining ring standard parts in stock; Timely delivery of quality assurance; Quality
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
PTFE semi-finished products as machining stock, or direct use. Key Properties Excellent chemical resistance Working temperature from –180°C to 260°C FDA approved Flame resistant – UL94V0 Non-stick and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-jointed configurations, the universal joints can be supplied with molded or brass slide extensions in both inch and metric sizes. All models operate at temperatures up to 180°F (85°C), support maximum angular displacement of 45°, and handle torque ratings up to 60 in·lbf. (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-review teams a common technical baseline. During integration, the dielectric (X7R, -55°C to +125°C) and case size (1206 / 3216 metric) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its electrical rating, dielectric (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
a common technical baseline. During integration, the dielectric (X5R, -55°C to +85°C) and case size (1206 / 3216 metric) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its electrical rating, dielectric system, tolerance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
-review teams a common technical baseline. During integration, the dielectric (X5R, -55°C to +85°C) and case size (0805 / 2012 metric) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its electrical rating, dielectric system (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
pipeline accessories to make your job easier Key takeaways (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Driving Change in an Era of Shifting Industry Dynamics
By Bikash Chatterjee, President, Pharmatech Associates As we head into the New Year (and with INTERPHEX just around the corner), it 's time to take stock of the shifts taking place in the pharmaceutical industry. After scrambling to catch up to FDA guidance and adopt a more scientifically rigorous
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
that are thriving today manufacture their products to reflect three key points: Facilitating a device's journey from idea to market. Emphasizing the importance of build-to-order over build-to-stock. Promoting direct interaction with the consumer. How is Johnson Electric fueling innovation in the medical device
More Information Top
-
ITW BEE LEITZKE Metric Key Stock - Key Stock Assortments - 3K191|68-1020 - Grainger Industrial Supply
• Metric Key Stock .
-
Grainger.com
• Oversize Metric Key Stock , Assortment, 31 Pieces, Made From C1045 Material, Zinc Plated .
-
$200-$300 Fasteners - Grainger Industrial Supply
• Oversize Metric Key Stock , Assortment, 31 Pieces, Made From C1045 Material, Zinc Plated .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50086/458562838-MIT.pdf?sequence=2
Key metrics ( stock turnover and shortages) should be calculated for the chosen references and compared against references within the same category that were purchased under the traditional method.
-
Rapid Modelling and Quick Response
We use average inventory in the LSP stock as key metric for the evaluation of these process settings.
-
Fasteners - Grainger Industrial Supply
• Key Stock , Oversized, Metric , 18-8 Stainless Steel, Plain Finish, Length 12 In, 12 x 12mm, +0.11mm Thickness Tolerance, -0.005mm Length Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B80, Mildly Magnetic, Make Your Own Key .
-
Grainger.com
• Key Stock , Oversized, Metric , Low Carbon Steel, Zinc Plated Finish, Length 12 In, 12 x 12mm, +0.076mm Thickness Tolerance, -0.005mm Length Tolerance, Tensile Strength 64,000 PSI, Rockwell Hardness B85, Magnetic, Make Your Own Key .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68819/772126756-MIT.pdf?sequence=2
stocked out is another key metric that BigRetailer tracks to evaluate the performance of store .
-
http://usitc.gov/publications/332/ITS-08.pdf
Railway rolling stock industry: A comparison of key metrics in selected foreign markets, 2009…...............................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/35412/31451084-MIT.pdf?sequence=2
The chapter describes several different aspects of the plant including: products, the manufacturing process used to produce aluminum can stock , production scheduling, and key metrics used at Lakeside.
Indicates content that may require registration and/or purchase.