-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing
- Inside Diameter: 0.787402 inch
- Length: 0.64960665 inch
- Bushing Type: Flanged
- Bearing Surface: Lined Bearing
-
Supplier: Bowman International Ltd.
Description: Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications Developed
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 4.5275615 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications Developed
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.2369292618 inch
- Outside Diameter: 0.395275804 inch
- Length: 0.6299216 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.4731498618 inch
- Outside Diameter: 0.631890105 inch
- Length: 0.4724412 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.1975591618 inch
- Outside Diameter: 0.316535604 inch
- Length: 0.1574804 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.4731498618 inch
- Outside Diameter: 0.631890105 inch
- Length: 0.4724412 inch
- Design Units: Metric
-
Description: to protect the steel shell from corrosion. Availability Different PTFE compounds are available. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in four different steel thicknesses.
- Operating Temperature: -328 to 500 F
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted.
- Inside Diameter: 0.875 to 14.75 inch
- Outside Diameter: 2.25 to 16.25 inch
- Operating Temperature: -420 to 550 F
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 5 to 30 inch
- Outside Diameter: 6 to 34 inch
- Length: 5 to 25 inch
- Design Units: Metric
-
Supplier: Bunting Bearings, LLC
Description: with PTFE, provides a strong mechanical bond for the lining. During normal operation, a thin film from the PTFE lining is transferred to the opposing surface and maintained there throughout the working life of the bearing. Bunting’s “BU” is available, from stock, in the form of
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.17716545 to 2.1653555 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: GGB
Description: High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
- Inside Diameter: 5.905515 inch
- Outside Diameter: 6.299216 inch
- Length: 4.724412 to 7.086618 inch
- Operating Temperature: -320 to 400 F
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Inside Diameter: 0.0393701 to 1.574804 inch
- Outside Diameter: 0.1181103 to 1.7322844 inch
- Length: 0.0787402 to 2.9527575 inch
- Operating Temperature: -40 to 266 F
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.3925986372 to 0.3931891887 inch
- Outside Diameter: 0.81102406 inch
- Length: 0.64173263 inch
- Operating Temperature: -330 to 540 F
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.7073232166 to 0.7080318784 inch
- Outside Diameter: 1.0629927 inch
- Length: 0.70472479 inch
- Operating Temperature: -330 to 540 F
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 6 to 20 inch
- Outside Diameter: 8 to 23 inch
- Length: 6 to 21 inch
- Bushing Type: Flanged
-
Supplier: Daemar Inc.
Description: Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered
- Inside Diameter: 0.9842525 inch
- Outside Diameter: 1.1023628 inch
- Length: 0.787402 inch
- Operating Temperature: -319 to 536 F
-
Supplier: Bunting Bearings, LLC
Description: with PTFE, provides a strong mechanical bond for the lining. During normal operation, a thin film from the PTFE lining is transferred to the opposing surface and maintained there throughout the working life of the bearing. Bunting’s “BU” is available, from stock, in the form of
- Inside Diameter: 0.125 to 2 inch
- Outside Diameter: 0.1875 to 2.1875 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: OILES America Corporation
Description: Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a
- Inside Diameter: 1.382677912 to 1.3855125592 inch
- Outside Diameter: 1.789371045 to 1.7749615884 inch
- Length: 1.16929197 to 1.181103 inch
- Operating Temperature: -40 to 248 F
-
Supplier: Radwell International
Description: BUSHING, OIL FREE, STRAIGHT, 8 MM I.D. D, 12 MM O.D. D, PTFE. FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 222624 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.6875 inch
- Outside Diameter: 1.9989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: AVAILABLE IN METRIC OR ENGLISH • 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
Find Suppliers by Category Top
Featured Products Top
-
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
– Reduces wear on shafts and bearings 4. Customization Options Special Coatings: Zinc plating, nickel plating, or PTFE coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
YouTube LinkedIn Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
follower are typically machined from 304 or 316 stainless steel. Common high-performance bearing-grade stationary seal face options are as follows: MECO 3000, a slick polymer-filled PTFE; MECO 3120, a malleable ceramic-filled ptfe; MECO 4000, a hard, carbon fiber, graphite & ptfe-filled PEEK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
http://www.sdp-si.com/D795/79501071.pdf
… Acetal, Self-Aligning (metric) ..........................................................100 Flange-Mounted Needle Roller, Self-Aligning (metric), Nonaligning (inch & metric) .101 Pillow Block-Mounted Sintered Bronze, Self-Aligning (inch & metric).......................104 Pillow Block-Mounted PTFE Bronze, Self-Aligning (inch & metric ) ...........................106 Pillow Block-Mounted … POLYMER BEARINGS 110 General Purpose G300® Polymer Characteristics......................................................111 General Purpose Sleeve Bearings (inch) ..................................................................
-
Fluoropolymers
These PTFE resins are used primarily for molding, such as in the fabrication of bearing sleeves , valve seats, rods, sheets and tubes, and to form billets from which sheets and films may be skived for electrical uses. 2012 Thousands of Metric Tons Thousands of Metric Tons Thousands of Metric Tons Thousands of Metric Tons …
-
Roloff / Matek machine elements
… 699, 715, 718 profile displacement -, 0,5-toothing 709 -, bevel gear 749 -, helical gearing 717 profile shift factor characteristic progressive to 702, 717 profile angle 683 300 protuberance rolling cutters 684 testing of the braze 104 POLYTETRAFLUOROETHYLENE ring 669 point assessment … -, installation 663 radial labyrinth sealing 671 radial spring stay 422 radial slide bearings , calculation 553 radial force 731, 755, 768 radial bearings 476 radial game 720 frame rod, of multiple 155 knurled nut 221 Rating parameters 633 roughness factor 740 Rauigkeit of … … 630 -, calculation bases, valve 629 -, representation 641 -, expansion equalizer 638 -, flange connection 634 -, sleeve compound 637 -, tube … Saw thread, metric 219 shaft fracture rivet mandrel 190 .
-
Roloff / Matek machine elements
… 704, 720, 723 profile displacement -, 0,5-toothing 714 -, bevel gear 754 -, helical gearing 722 profile shift factor characteristic progressive to 707, 722 profile angle 687 300 protuberance rolling cutters 688 testing of the braze 104 POLYTETRAFLUOROETHYLENE ring 673 point assessment … -, installation 667 radial labyrinth sealing 675 radial spring stay 422 radial slide bearings , calculation 557 radial force 736, 760, 773 radial bearings 476 radial game 725 frame rod, of multiple 155 knurled nut 221 Rating parameters 637 roughness factor 745 Rauigkeit of … … 634 -, calculation bases, valve 633 -, representation 645 -, expansion equalizer 642 -, flange connection 638 -, sleeve compound 641 -, tube … Saw thread, metric 219, shaft fracture rivet mandrel, 190 Schäft compound 97 peeling 144 shell clutch 426 …
-
A Practical Guide to Compressor Technology 2nd Edition
INDEX PTFE (Teflon), 55, 73, 76, 265 Pulsation effects, 159, 168, 180–181 snubbers, 119 vessel, 186 Pump-to-point … … 470 Quality control, 59, 283, 285, 465 Quantitative reliability analysis, 477 Quill-shaft spacer section, 347 Radial bearings , 154, 217, 250–251 Radial … … Segmented vibration analysis, 90 signal, 91 Selection procedure, centrifugal compressors English units, 539 metric units, 540 Self … … load, 188–189 number of stages, 187 vendor classification, 189 Sketches, reliability audit, 462 Sleeve (s) bearings, 323 …
-
Plastics in the apparatus construction
… Hamburg-Stuttgart, provides the technical plastic semi-finished products of every type in storage dimensions and blanks. … KG, Rehling, the standard program of GFK chemical tubes according to DIN 16964/7E rnit PVC-, PEH- or PP lining of that the rnit of PEH lining particularly finds a wachsendenMarkt erganzt through corresponding tubes rnit of POLYTETRAFLUOROETHYLENE lining serienmaBig to NW … The CRW-Klebfitting fur these conical double sleeve -half shells consist of tubes of auBen, on that … … British requirements fur the gas supply ABS-pressure tubes and - as new, in metric MaBe products only …
-
Shopping In Bits & Accessories - Big Bruin
Model: EXEF040604 12R777 Flanged Sleeve Bearing , Inside Dia. Range (f) 10 To 220, Sae 30 Oil + Ptfe Lubrication, Powdered Metal Bronze (sae 841), Package Quantity … … High Speed Steel, Titanium Aluminum Nitride Finish, Split Point, Drill Point (Deg.) 135, Metric Size 4,3 …
-
Experimental conversion of symmetry storages
Sliding planes of lubricated POLYTETRAFLUOROETHYLENE films … threaded connections with high fine thread have themselves thereby against commercial connections with metric threads as more … … the abutment plate of exposed train rods during the actual attempt, which would generate accidental storage rotations. (a) A direct coupling of the flexural train reinforcing over sleeves on the then relatively thin sliding …
Indicates content that may require registration and/or purchase.