-
Supplier: Accuris
Description: Washer, Cup, Lock - Spanner Nut AMS 5646, Metric
-
Supplier: Accuris
Description: WASHER, CUP, LOCK - SPANNER NUT AMS 5646, METRIC
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Slotted Round Nut for Hook Spanner; ISO Metric Fine Thread
-
Supplier: Accuris
Description: Nut, Plain, Round - Spanner Wrenching, Shaft Mounted, UNS S66286, Procurement Specification for, Metric
-
Supplier: SAE International
Description: This procurement specification covers aircraft quality metric spanner nuts for retaining shaft mounted parts. Nuts are made from a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286, and
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Whittet-Higgins Company
Description: interchangeable with metric locknuts made to a 5H tolerance grade and position. Be aware, however, there are special thread metric retaining locknuts just as there have been and their will be special inch locknuts for the special engineer and special application.
- Major Thread Diameter: 2.9527575 inch
- Locking Face Diameter: 3.543309 inch
- Overall Locknut Diameter: 3.8582698 inch
- Locknut Width: 0.5118113 inch
-
Supplier: Whittet-Higgins Company
Description: interchangeable with metric locknuts made to a 5H tolerance grade and position. Be aware, however, there are special thread metric retaining locknuts just as there have been and their will be special inch locknuts for the special engineer and special application.
- Major Thread Diameter: 6.4960665 inch
- Locking Face Diameter: 7.5984293 inch
- Overall Locknut Diameter: 8.267721 inch
- Locknut Width: 1.0236226 inch
-
Supplier: Whittet-Higgins Company
Description: interchangeable with metric locknuts made to a 5H tolerance grade and position. Be aware, however, there are special thread metric retaining locknuts just as there have been and their will be special inch locknuts for the special engineer and special application.
- Major Thread Diameter: 4.9212625 inch
- Locking Face Diameter: 5.8267748 inch
- Overall Locknut Diameter: 6.299216 inch
- Locknut Width: 0.8267721 inch
-
Supplier: Whittet-Higgins Company
Description: interchangeable with metric locknuts made to a 5H tolerance grade and position. Be aware, however, there are special thread metric retaining locknuts just as there have been and their will be special inch locknuts for the special engineer and special application.
- Major Thread Diameter: 1.181103 inch
- Locking Face Diameter: 1.4960638 inch
- Overall Locknut Diameter: 1.7716545 inch
- Locknut Width: 0.2755907 inch
-
Supplier: Taper Line, Inc.
Description: All Ball Screw Nuts are thicker to handle increased thrust loads. All Locknut threads are Class 3B. All parts complete with locking screws. Left hand threads available and stainless steel locknuts available. Metric threads available. All Mating Shaft Threads to be Class 3A or better. A
- Locking Face Diameter: 1.78 to 3.829 inch
- Overall Locknut Diameter: 1.75 to 6.25 inch
- Locknut Width: 0.38 to 1.312 inch
- Assembly: Holes on Periphery for Spanner Wrench
Find Suppliers by Category Top
More Information Top
-
Care of Astronomical Telescopes and Accessories
For regular hexagonal nuts and hex-head bolts requiring wrenches ( spanners ), any stan- dard metric or SAE set will work.
Indicates content that may require registration and/or purchase.