Products/Services for Metric Spline Sleeve
-
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...Gear TypeTooth FormDirection -
Nuts - (1361 companies)...in both imperial and metric units, and due to their explicit correspondence with bolts and studs, the units cannot be mixed. Furthermore, nuts are produced with fine or coarse threads which is a designation of the nut's thread pitch--not the quality... -
Plain Bearings and Sleeve Bearings - (553 companies)Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action. Plain bearings and sleeve bearings (also... -
Spline Shafts - (36 companies)A spline shafts has grooves or tongues machined along its length for torque transmission or anti-rotation linear guide applications. Spline shafts are mechanical components that provide anti-rotation when functioning as a linear guide or otherwise...
-
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety... -
Linear Bearings - (333 companies)...with high repeatability. Linear bearings come in a variety of styles and have wide load capacities. Linear Bearing Types. Choices for linear bearing styles include air, flat ball cage, ball spline, ball bushing, needle roller cage, cam follower...
-
Bolts - (1301 companies)Collier / CC BY-SA 4.0. Bolt Dimensions. The dimensions of a bolt can be expressed in metric or imperial units, both of which are better explained in the Bolt Standards section of this selection guide. Image credit: UC Davis Engineering. Pitch...
-
Flexible Couplings - (464 companies)...are mounted on shafts. A sleeve with internal teeth fits over the gears. These couplings provide high torque and allow axial misalignment, but usually needs lubrication and good shaft alignment. Metal bellows are high speed couplings that prevent backlash...
-
Quick Couplers - (558 companies)...the domain of quick couplers. Ball and sleeve connections employ a "ball" or male end which fits into a female outer sleeve. The sleeve can be pulled back by the user for retraction in order to connect and disconnect the halves of the coupler. Cam-lock...
-
Timing Belts (metric) - (233 companies)Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Splined Sleeve Type Flexible Couplings Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications. Identified as the A 5Z21-..., and A 5Z23-... (inch) and A 5Z21M... and A 5Z23M... (metric) series, the couplings consist of a splined polyethylene connecting sleeve and two aluminum hubs with splined acetal inserts. They are unique... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA, Inc.
Metric Gears for Industrial Automation metric involute splines & bushings, and right-angle metric gearboxes. These gear products are available in a variety of materials including alloy steel, carbon steel, stainless steel, aluminum bronze, brass, cast bronze, nylon, acetal, and cast iron. Designed for use in industrial automation applications, KHK's broad selection of gears offers the most convenient selection of power transmission components in North America. (read more)Browse Gears Datasheets for KHK USA, Inc. -
NB Corporation of America
NB Ball Spline and Rotary Ball Splines Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing. Learn More (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
5 Advantages of Ball Splines NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft. High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components. Precise high... (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
Demystifying Ball Spline Specs Place a recirculating-ball bushing on a shaft and what do you get? Frictionless movement of the shaft. But, create grooves along the axial length of the shaft that correspond to the radius of the bushing 's ball elements and you 've got frictionless linear movement coupled with two important characteristics - those being anti-rotation torque transfer and higher load capabilities. Now ... that 's a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads... (read more)Browse Ball Slides Datasheets for NB Corporation of America -
Pratt & Whitney Measurement Systems, Inc.
Measuring Gears & Splines to the automotive industry. Applications. Pistons, Pins and Rings. Fuel Injectors / Fuel Apertures. Gear and Splines. Crankshafts / Camshafts. CV Joints. Wheel Drum and Brake Disks. Ball Bearings. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Connecting Rods. Gage Calibrations. Precision Parts. Processes. Manufacturing. Quality Control / Testing. Prototyping. Reverse Engineering. Tooling. Design and Engineering. Pratt & Whitney Measurement Systems. Pratt & Whitney Measurement Systems... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
KHK USA, Inc.
What is a Metric Gear? Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of . For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The module is set to be the unit to indicate the pitch of the gear teeth by ISO, but there are other units such as DP... (read more)Browse Metric Gears Datasheets for KHK USA, Inc. -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as... (read more)Browse Air Cylinders Datasheets for Compact Automation -
BRIM Electronics, Inc.
PET Monofiliment Braiding/Sleeving BRIM ELECTRONICS, INC. IS PLEASED TO ANNOUNCE THE INTRODUCTION OF A SERIES OF. PROTECTIVE SLEEVINGS: BRIM'S BMP SERIES OF PET (POLYETHYLENE TEREPHTHALATE). MONOFILIMENT BRAIDING/SLEEVING. BRIM'S BMP SERIES OF BRAIDING/SLEEVING IS. SUITABLE FOR GENERAL COMMERCIAL & INDUSRIAL APPLICATIONS WHERE CHEMICAL,. FUNGUS, HIGH FLEXIBILITY, HIGH CUT-THROUGH & ABRASION RESISTANCE ARE ESSENTIAL. THE BMP SERIES OF BRAIDS ARE CONSTRUCTED TO ALLOW INSIDE DIAMETERS TO EXPAND. 2 TO 3 TIMES THEIR ORIGINAL BRAIDED... (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
Qualtek Electronics Corp.
Automotive Heatshrink Tubing & Sleeving Automotive Heat Shrink Tubing. Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only... (read more)Browse Protective Sleeving Datasheets for Qualtek Electronics Corp.
-
Splined Sleeve Flexible Couplings From Stock Drive Products
New Hyde Park, NY -- Stock Drive Products (ISO9001 Registered) manufactures an off-the-shelf series of inch and metric size splined sleeve flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications.
-
A non-integral, axial-force measuring element
The design of the metric plate and the use of a spline shaft ensure that only negligible rolling moments are transmitted to the axial-force element. .... was similar to the one shown in Fig. 3, with a calibra- tion sleeve replacing the model.
-
Development of shift force product meter (explanation)
2 step 入 y: ballistic force resulting when the synchronous effect completes and the spline of spline of gear and sleeve み coincides with 嚙. .... Correspondence with 2. 3* metric value and sense value .
-
Bushings, Ball Nuts, Collars, Bore Reducers, Sleeves, Shafts, Tolerance Rings
Slitted, Sleeves Square Hole [inch]. .... Splines . .... [inch] [ metric ] .
-
New Products and News From SDP/SI
Square Hole Sleeves From SDP Simplify Use of Square Stock. .... Precision Ground Metric Shafts From SDP. .... Splines & Splined Bushings From SDP Provide Fastening Advantages .
-
Synchros and servo-motors
…generator of series 15, 18 or 23, on the back end of a larger servo- motor, e.g. by the provision of a 'synchro' seating and inserting the tacho splined spindle into a Neoprene or nitrile rubber sleeve in the motor-shaft .... It is found that a metric series with dimensions 2-5, 3-5, 5, 7, 10, 14…
Indicates content that may require registration and/or purchase.