Products/Services for Metric Trailer Hitch Ball
-
Industrial Pins - (744 companies)...such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. Operation. Hitch pins are designed to couple mating components--such as a vehicle and trailer--often employing a locking mechanism...Dowel PinsSpring PinsCotter Pins and Wire Clips -
Cotter Pins and Wire Clips - (75 companies)...and hitch pins. Some types are made for specific applications. A key ring is a type of circular cotter. Split cotter pins are the most well recognized type of cotter pin. They are made of semi-circular wire that is bent over its flattened side to create... -
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Wheels - (379 companies)...wheels. Applications. Industrial wheels are used in a variety of applications and industries. Products that are designed for heavy equipment such as earth movers, forklifts, trailers, moveable machinery, and motorized vehicles can support a variety...
-
Ball Screws - (239 companies)...specifies the nominal diameters and nominal leads metric series for ball screws. References. Image Credits: Joyce | Lee Controls | Thomson Industries...
-
Industrial and Commercial Trailers - (401 companies)Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. They are used to move cargo from factories to warehouses, warehouses to distributors, and distributors to retailers. Depending...
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Product News
-
Running Industry Co., Ltd
hitch tongue Agricultural machinery has liberated the hands of farmers, and with the powerful power of mechanical devices, it has brought efficient agricultural production,. Tractor flatbed trailer is a common agricultural machinery equipment widely used in fields such as agricultural operations, logistics transportation, and engineering construction. It has become an important assistant for farmers and the transportation industry with its efficient transportation capacity and good adaptability. Due... (read more) -
Budnick Converting, Inc.
Tapes for Truck & Trailer Manufacturers Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and replacing them with a high bond mounting tape improves the trailer 's aesthetics as graphics can be applied and run continuously without interruption. Replacing the rivets with tape reduces potential leak points and eliminates any chances of catalytic corrosion. The ease of using the tape reduces labor costs and keeps production lines moving... (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Novotechnik U.S., Inc.
Trailer for Oversized Loads - Wheel Positioning Data sheet RFC4800. Trailer for Oversized Loads - Wheel Positioning. RFC 4800 Series of angle sensors monitor the position of each wheel on a customizable flatbed/step-deck semi-trailer. Wheels can be positioned independently for turning while transporting very large and long loads. Sections of trailer can be added to lengths that require many dozens of wheels. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Rockford Ball Screw
Custom Ball Screw Solutions or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make fully custom ball nuts to fit your design requirements. And we can work with specialty materials, special heat treatments and different coatings (i.e. Armoloy, Nickel, Chrome, Zinc, PTFE, Phosphate, etc.) all to meet your requirements. Follow us on: Facebook. YouTube. LinkedIn. Ball Screw assembly and Bearing support repair services. RBS has Ball Screw assembly and Bearing support repair... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
KHK USA, Inc.
Metric Gears for Industrial Automation KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings... (read more)Browse Gears Datasheets for KHK USA, Inc. -
KHK USA, Inc.
What is a Metric Gear? Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of . For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The module is set to be the unit to indicate the pitch of the gear teeth by ISO, but there are other units such as DP... (read more)Browse Metric Gears Datasheets for KHK USA, Inc. -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Branham, W.C. Inc.
Insert-A-Shaft® Metric Series Gearboxes Designed around 45 degree helical cut gears, these gearboex operate at lower temperatures making them more efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. There is a W.C. Branham Right Angle Gear Drive model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. ----------. W.C. Branham Inc. is a leading fluid... (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Accurate Bushing Company, Inc.
Metric rollers for high load applications Metric Double Row Heavy Roller. Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out containments. Online Catalog. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Rockford Ball Screw
Configure Ball Screws . LinkedIn. Ball Screw assembly and Bearing support repair services. RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)Browse Ball Screws Datasheets for Rockford Ball Screw
-
Modern Methods of Construction Design
… a stand, which allows adjustment and monitoring of loading forces of the towing ball in two axes … 3D virtual model of towing hitch for FEA was created by reverse engineering using 3D scanner Atos … The paper presents results of FEA in comparison with the results of photogram- metric measurements performed on … … was tested on towing hitch WESTFALIA (2007), which is used for towing of trailer or truck at …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'house servant'),(65346,'house sitter'),(65347,'house snake'),(65348,'house sparrow'),(65349,'house trailer '),(65350,'house … … 'jumby bean'),(72555,'jumby tree'),(72556,'jument'),(72557,'jumentous'),(72558,'jump'),(72559,'jump ball '),(72560,'jump … … family'),(80364,'magnoliopsid genus'),(80365,'magnoliopsida'),(80366,'magnum'),(80367,'magnum opus'),(80368,'magnus hitch '),(80369,'magpie' … … 'metrazol shock therapy'),(83902,'metrazol shock treatment'),(83903,'metre'),(83904,'metrestick'),(83905,' metric '),(83906,'metric …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… light-tight_J|1 supply_chamber_N|1 preventive_J|3 cure_N|7 slide_projector_N|2 narrative_N|4 meticulously_R|1 surreal_J|2 dream_N|21 initially_R|9 impregnable_J|3 overrun_V|4 thermonuclear_reaction_N|3 silicate_N|44 magnetic_needle_N|3 computer_memory_N|6 magnetic_core_N|1 memory_device_N|4 magnetic_variation_N|2 magnetic_compass_N|1 magnetic_medium_N|1 debit_card_N|2 audio_N|2 work_of_art_N|10 literature_N|70 rolling_hitch_N|1 clove_ hitch _N|1 postal_J|6 letter_carrier_N|1 shoulder_bag_N|1 … … frilly_J|1 balanced_J|5 air_current_N|11 house_ trailer _N|2 park_V|7 full-scale_J|3 … … notion_N|9 electrical_conduction_N|4 motive_power_N|1 weapon_of_mass_destruction_N|2 compound_lever_N|2 strychnine_N|2 brucine_N|1 mycostatin_N|1 nystan_N|1 new_york_state_N|13 oast_N|1 pyramidal_J|11 billiard_ ball _N|3 concrete_representation_N|3 obliquely_R|9 … … sister_N|31 anarchic_J|1 sense_of_humor_N|1 geographical_region_N|12 manicure_V|1 victorian_J|4 disjoint_J|1 complex_number_N|4 convolute_V|1 iteration_N|2 url_N|1 pharmaceutical_N|7 nonnegative_J|1 metric _space_N|4 distributive_J|4 fifty_N|15 …
-
What thickness metal? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
Just don't extend the center of the new lowered ball too far, so you don't add more … Just remember when welding on hitches that if it breaks or comes loose YOU are liable for … … is rather than changing your hitch you could modify the tongue on the trailer and add some … I would also replace the attaching bolts with Grade 8 SAE or Metric 10.9 stuff.
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… house_snake_N 0,0,0,0,0 house_sparrow_N 0,0,0,0,0 house_ trailer _N 0,0 … … jumby_bean_N 0,0,0,0,0 jumby_tree_N 0,0,0,0,0 jump_ ball _N 0,0 … magnoliopsid_genus_N 0,0,0,0,0 magnum_opus_N 0,0,0,0,0 magnus_ hitch _N 0,0 … … 0 metrazol_shock_therapy_N 0,0,0,0,0 metrazol_shock_treatment_N 0,0,0,0,0 metric _capacity_unit_N 0,0 …
Indicates content that may require registration and/or purchase.