-
Description: Macropoxy® 267 is a high solids epoxy intermediate coating, featuring a high load of micaceous iron oxide (MIO) – which exhibits excellent barrier protection over zinc. The high load flake protects sharp edges, corners, and welds ensuring edge retention. Macropoxy 267 coating is
- Wet / Applied Thickness: 0.005 to 0.0075 inch
- Cure / Dry Temperature: 59 to 95 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Accuris
Description: Paint, Finishing, Micaceous Iron Oxide
-
Supplier: Accuris
Description: Epoxy Resin Micaceous Iron Oxide Paint
-
-
Supplier: Accuris
Description: Phenolic Resin Type Micaceous Iron Oxide Paint
-
Supplier: Accuris
Description: Paints for steel structures - Alkyd/micaceous iron oxide
-
Description: ISO 10601:2007 specifies the requirements and corresponding test methods for manufactured and natural micaceous iron oxide (MIO) pigments, in dry form, used primarily in protective coatings for steelwork.
-
Supplier: CSA Group
Description: ISO 10601:2007 specifies the requirements and corresponding test methods for manufactured and natural micaceous iron oxide (MIO) pigments, in dry form, used primarily in protective coatings for steelwork.
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements and methods of test for lamellar iron oxide pigments, commonly called micaceous iron oxide, used primarily in protective coatings for steel. This standard is related to ISO 10601 and Australian Standard 2855- covering
-
Description: rapid-dispersion pigments. ISO 1248:2006 does not cover micaceous iron oxide pigments, transparent iron oxide pigments, granular grey iron oxide or magnetic iron oxide pigments other than those of Colour Index Pigment black 11.
-
Supplier: CSA Group
Description: rapid-dispersion pigments. ISO 1248:2006 does not cover micaceous iron oxide pigments, transparent iron oxide pigments, granular grey iron oxide or magnetic iron oxide pigments other than those of Colour Index Pigment black 11.
-
Supplier: AENOR
Description: Micaceous iron oxide pigments for paints - Specifications and test methods (ISO 10601:2007)
-
Description: Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide provides: Improved abrasion and blister resistance Lower moisture vapor
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: iron oxide provides: Improved abrasion and blister resistance Lower moisture vapor transmission Film reinforcement Higher temperature resistance Improved edge protection RECOMMENDED USAGE Designed as part of a system to improve performance in immersion service compared to
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20°F Outstanding
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Primer loaded with zinc, aluminum and micaceous iron oxide (M.I.O.) for maximum corrosion control Can be applied and cured at temperatures below freezing (-4ºC) Exceptional penetrating and sealing properties Excellent adhesion to tightly adhering rust Excellent
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: CSA Group
Description: micaceous iron oxides, zinc flakes).
-
Description: micaceous iron oxides, zinc flakes).
Find Suppliers by Category Top
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/24672/00dissertation.pdf?sequence=1
Additions of oxidizing ingredients ( micaceous iron oxides ) to the reference flux formulation lowered the diffusible weld hydrogen content by up to 70%.
Indicates content that may require registration and/or purchase.