-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Aluminum, Compressed Air, Diaphragm Valves, Gas, Regulator (general)
-
Supplier: Clippard
Description: There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Five-phase stepping motor drive enables users slightly change the setup pressure by 1 step driving. Further, micro-step driving achieves high pressure resolution by 0.1kPa,0.01psi or less. Maintaining the pressure during electricity outage. - It keeps setup regulated
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Radwell International
Description: MICRO REGULATOR, THREADED 1/8 INCH,1/4 INCH, GAUGE PORT 1/8 INCH, MAX INLET PRESSURE: 13 BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general), Threaded
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Sierra Instruments, Inc.
Description: Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Radwell International
Description: MICRO PRESSURE REGULATOR, G1/8 PNEUMATIC CONNECTION, 0.5 TO 10 BAR PRESSURE REGULATION, SELF RELIEVING, LEFT TO RIGHT FLOW DIRECTION, BRASS, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
) INLET TYPE: FNPT, Union MAX DISCHARGE PRESSURE: 120 psi (8.27 bar) AIR SUPPLY: 50 psi (3.45 bar) minimum. (Factory-set regulator included). (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple flow ranges, these nozzles can be installed directly onto a Lee VHS micro-dispense valve for (read more)
Browse Nozzles Datasheets for Lee Co. (The)
More Information Top
-
A microfluidic device for chemical and mechanical stimulation of mesenchymal stem cells
The EMV controller integrated an air pressure regulator , a micro controller (8051 microcontroller, model AT89C51 24 PC, ATMEL, USA), and a graphical user interface developed using Visual Basic software (Visual Basic 2005, Microsoft, USA), which was used to control the pressure, pulsation…
-
Sphyga: a multiparameter open source tool for fabricating smart and tunable hydrogel microbeads
In case of the air pressure regulator , the micro controller was programmed in the Arduino IDE environment.
-
Microinjection of protein samples.
Microinjection equipment can be obtained from a number of suppliers; this protocol has been used with the Narishige IM-200 air pressure regulator and the Leitz micro manipulator.
-
Temperature rise of the post and on the root surface during ultrasonic post removal
An air /water pressure regulator ( Micro -cart; A-Dec, Newburg, OR, USA) was attached to each ultrasonic device to control the coolant.
-
Quality Verification of a Riveting Process by Statistical Analysis and Neural Network
Therefore, a systematic evaluation with a reliable control sys- tem on riveting quality is crucial to fulfill structural strength/fatigue performance requirements.3,4,11–13 A riveting control device, consisting of an air - pressure regulator , a programmable micro processor, and a timer, is…
-
An auto-teach/re-teach implementation of industrial robots for bio-product manufacturing automation
The hardware involved in the this system consists of air pressure source (e.g. air compressor), air pressure regulator , air pressure sensor, a micro -controller based electronic circuit board, mechanical mounting fixture and cylindrical Teaching Object (TO).
-
An integrated microfluidic chip for non-immunological determination of urinary albumin
The EMV controlling module is consisted of a custom-built EMV controller which integrates a pressure regulator , a micro controller, an air compressor, and a graphical user interface developed using Visual Basic software.
-
Optimization of a Pneumatic Balloon Tactile Display for Robot-Assisted Surgery Based on Human Perception
The balloon actuation patterns were generated with a con- trol system consisting of a micro controller and associated elec- tronics, pressure regulators , air source, and pneumatic tubing and fittings (see Fig. 3).
-
Holo-Haptics: Haptic interaction with a see-through 3D display
The control system to the balloon display consists of a micro controller and associated electronics, pressure regulators , an air source, and pneumatic tubing.
-
Microfluidic chip for spatially and temporally controlled biochemical gradient generation in standard cell-culture Petri dishes
The pressure in each vial, and hence the resulting fluid delivery in each micro channel, is controlled by a separate air - pressure regulator and typically set between 5 and 15 psi depending on the desired concentration profile.
Indicates content that may require registration and/or purchase.