Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Gas Sampling Sensor Micro Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors and sensor Devkits with tube caps. Install the pump behind the sensor to pull the sample gas over the sensor membrane / chamber for
-
-
Supplier: GasLab
Description: The Gas Sampling Sensor Micro Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors and sensor Devkits with tube caps. Install the pump behind the sensor to pull the sample gas over the sensor membrane / chamber for
-
Supplier: CO2Meter.com
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an
-
Supplier: GasLab
Description: These micro gas sampling pumps by Thomas are designed to provide a constant flow of air across any of our sample draw sensors or sensors with tube cap kits. This makes them perfect for bench-top testing of sensors for closed-loop sampling applications. Using a pump, an
-
Supplier: Clark Solutions
Description: The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design Engineer to new unexplored possibilities in designing even smaller and lighter equipment without
- Maximum Discharge Flow: 0.3696 GPM
- Maximum Discharge Pressure: 8.1221112 psi
- Discharge Size: 0.11023628 inch
- Power Source: DC Powered
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Thanks yo PTFE's excellent chemical resistance, PTFE Diaphragms is widely used in different pumps as a reliable separator between different media or space with different pressures. PTFE Diaphragms with Advantages: Absolute chemical resistance Good reverse bending strength Wide
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM PUMP, MICRO-DIAPHRAGM GAS PUMP, 12VDC 0.26AMP RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thomas An Ingersoll Rand Business
Description: Film Holders Portable Medical Emergency Nebulizers Aspirator Laboratory Analyzers Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Radwell International
Description: MICRO-DIAPHRAGM GAS PUMP, BRUSHLESS DC MOTOR, 12VDC 0.97AMP RATING, 8L/MIN FLOW RATE, 21.8PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MICRO DIAPHRAGM GAS PUMP, REPLACEMENT FOR UNMP830KNDC24V, PPS PUMP HEAD, EPDM DIAPHRAGM, EPDM VALVES, 3.1 L/MIN FLOW RATE AT ATM, 250 MBAR ULTIMATE VACUUM, 1.4 BAR MAX OPERATING PRESSURE, .25 AMP/24 VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
V100 version that is even smaller than their standard pumps! D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
according to customer requirements and provide the industries shortest and times. Gas Springs We manufacture gas springs of any size and any extension force according to your requirements and exactly for your needs (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Micro Pumps for NDIR Gas Sensor Modules - Highest quality and performance available. For your gas detection requirements Electro Optical Components has a solution. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Cryogenic Valve – A valve designed with an extended bonnet for extremely low temperatures, typically for liquefied gases. Diaphragm Valve – Uses a flexible diaphragm that presses against a seat to control flow (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
to chemicals including aggressive solvents, fuels, oil, ethanol, concentrated acids and alkalis (depending on formulations) Resistance to silicone oils and greases Low gas absorption Slow compression set at elevated temperatures Weather, UV and ozone (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
Controller Responds Rapidly Developed with the aid of micro-machining and thin-film technologies, "ultra-miniature " thermal flow sensor is capable of 2 millisecond response time at the chip level. Symmetrical design affords measurement of reverse flows. Digital MFC Preprogrammed for Common Gases
More Information Top
-
Analytical model of electrostatic actuators for micro gas pumps
Abstract We analytically predict the performance of electrostatic actuators for diaphragm micro gas pumps by combining energy minimization and the analytical solution for membrane deformation under uniform pressure.
-
An off-line breath sampling and analysis method suitable for large screening studies
For each breath sample taken, the inhaled room air is sampled using a Teflonized micro diaphragm gas pump (NMP 830, KNF-Verder B.V., . 506 .
-
http://www.atmos-meas-tech.net/5/2115/2012/amt-5-2115-2012.pdf
Services, Inc.) via a micro diaphragm gas pump (KNF Neu- berger, model no. UNMP830) and additional control valves.
-
Hydrogeological and Environmental Investigations in Karst Systems
Soil air was extracted using a micro - diaphragm gas pump (KNF Neuberger, Freiburg, Germany) of 3.1 l/min at atmospheric pressure.
-
Changes in the storage and sink of carbon dioxide in subsurface atmospheres controlled by climate-driven processes: the case of the Ojo Guareña karst system
Soil air was extracted using a micro - di- aphragm gas pump (KNF Neuberger, Freiburg, Germany) at 3.1 l min-1 at atmospheric pressure.
-
Combining stable isotope (δ13 C) of trace gases and aerobiological data to monitor the entry and dispersion of microorganisms in caves
Both cave and outside air bags were filled by using a hand air pump and a micro - diaphragm gas pump of 1.8 L/min at atmospheric pressure was used for soil air sampling.
-
Air sampling of its pheromone to monitor the occurrence of Osmoderma eremita , a threatened beetle inhabiting hollow trees
The charcoal filter (A) is connected to a micro diaphragm gas sampling pump (B) via an aquarium hose.
-
Embedded system used for one biomedical application
f) Temperature sensor - digital thermometer is used for temperature measuring. g) Pump - micro diaphragm gas sampling pump is connected to a gas analyzer.
-
Simulation and experimental studies on a micro diaphragm air pump actuated by PZT
Key words: Micro gas pump , Diaphragm , Bimorph, Micro fluid .
-
Simulation and experimental studies on a piezoelectrically actuated microdiaphragm air pump
Subject terms: micro gas pump ; diaphragm ; bimorph; microfluid.
Indicates content that may require registration and/or purchase.