-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 660 pressure transducers combine high performance with small size to produce an exceptional product. These transducers are designed with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing process pulsations
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: OMEGA Engineering, Inc.
Description: Ruggedized with Secondary Containment • Gage, Absolute, Compound Gage and Vacuum Ranges
- Vacuum Range: 760 to 778.6826906 torr
- Accuracy: 0.08 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Vacuum
-
Supplier: SSI Technologies, LLC
Description: The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are
- Working Pressure Range: 0 to 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: TECAT Performance Systems, LLC
Description: damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna,
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order pressure and temperature
- Measurement Type: Differential, Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
gages are being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Pratt & Whitney Aircraft, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, Safran Landing Systems, Pall Aeropower, Triumph Group, Wencor Group (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
JAMA Network | JAMA Surgery | Gut and Liver: The Organs Responsible for Increased Nitric Oxide Production After Trauma-Hemorrhage and Resuscitation
Mean arterial pressure was monitored by attaching a femoral artery catheter to a strain gauge transducer ( Micro -Med Inc, Louisville, Ky).
-
Miniaturized three-dimensional touch trigger probe using optical fibre bundle
The last one incorporates micro strain gauge transducers .
-
Three-dimensional touch probe using three fibre optic displacement sensors
The latter probing system incorporates micro strain gauge transducers .
-
Abstracts for the 8th Symposium on Gastrointestinal Motility
We used a dedicated computer software analysis package to analyse the outcome of PSBM in 28 ambulant tertiary IlIferral patients who were intubated with a nasojejunal catheter incorporating 3-5 micro strain gauge transducers .
-
Abnormalities in the contractile properties of colonic smooth muscle in idiopathic slow transit constipation
Isometric tension was recorded by means of a micro strain gauge transducer (SensoNor, Horten, Norway) linked to personal computer-based data acquisition and analysis software (Newcastle Photometric Systems, Newcastle upon Tyne, UK).
-
Rectal Motility and Bioavailability
Materials and Methods Measurement of Rectal Motility Strain gauge force transducers ( Micro -Measurements, type SA-03-090DH-350) were constructed for implantation (7) and were calibrated dx Wvtp.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/33780/1/94-0509.pdf
Miniature Semimnducmr or Ficmresistivc Strain Gages for Installation in Accclcro- xnctcrs and Pressure Transducers (Cwrtcsy Micro Gage and Endevco).
-
New Products
New APT 1000 and APT 2000 Micro Epsilon strain gauge transducers now available from Bristol Industrial and Research Associates are designed for applications at high temperatures and in corrosive media such as liquid sodium or live stream.
-
Influence of nitric oxide signalling pathways on pre‐contracted human detrusor smooth muscle in vitro
Isometric tension changes were measured using a micro strain- gauge transducer (SensorNor, Norway) linked to a computer-based data acquisition and analysis software system (NP Systems, UK).
-
On the quenching behavior of the MEMS with fringing field
These devices have been playing important roles in the development of many commercial systems, such as ac- celerometers, optical switches, microgrippers, micro force gauges , transducers , microp- umps, etc.
Indicates content that may require registration and/or purchase.