-
Supplier: Industrial Gas Springs, Inc.
Description: Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force specified
- Absorber Stroke: 3 inch
- Compressed Length: 4.79 inch
- Extended Length: 7.79 inch
- Cylinder Diameter or Maximum Width: 0.47 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICRO SERIES, NITROGEN GAS SPRING, MAX CHARGE 2560PSI, 177 BAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: By using numerous components of the gas spring manufacturer, high flexibility and short delivery times are available. Product Characteristics: Piston Diameter: 13, 16, 19 & 24mm Stroke Length: 30 – 250mm Function: Double Acting Operating Pressure: Maximum 200 bar Extension Force: Up To
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
-
Supplier: Components Corporation
Description: The unique wireform contacts are manufactured from annealed beryllium copper alloy and heat treated after forming for spring temper. The proprietary concept produces free-standing card edge contacts which exhibit superior stress relaxation characteristics, a wiping action, gas tight
- Current Rating: 1 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 4 to 50 #
- Features: Board Mount Connector, Straight
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Clippard
Description: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: NOSHOK, Inc.
Description: rubber cover to protect it from tampering or adverse environmental conditions. The 200 series mechanical switch operates using a high quality diaphragm or piston element to open or close a micro-switch. There is a built in mechanical overload stop to protect both the spring and
- Switch Point Range: 0 to 6,000 psi
- Operating Temperature: -13 to 185 F
- Switched Current: 2 amps
- Switched AC Volts: 48 volts
-
Supplier: Cole-Parmer
Description: • Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the cable
- Sensed Temperature: -250 to 450 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the cable
- Sensed Temperature: -328 to 450 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
-
Supplier: Cole-Parmer
Description: • Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles Steel Handle. • Probe handles feature a strain relief spring that protects the cable
- Sensed Temperature: 32 to 450 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Paragon Industries, L.P.
Description: block insulation. The floor is 4 ½” thick firebrick. The extra insulation not only saves energy but also cools the kiln slowly without having to turn the elements back on. This gives the micro-crystalline structure and color of the glaze sufficient time for full development. Cool slowly to
- Temperature Range: 2,350 F
- Capacity: 15.299999999999999 cubic feet
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
GAS SPRINGS Countless gas spring variants from existing components, individually according to customer requirements and within the shortest possible production times. The gas spring as you need it! (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-Store ! Watch>>>Bansbach easylift Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
GAS SPRINGS At Bansbach easylift our products are precisely adapted to your requirements in order to ensure optimal function. We are happy to support and advise you in the selection of the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
GAS TRACTION SPRINGS Bansbach easylift gas traction springs are available with your requested compression force and specified features. All features, such as end damping and length, can be customized for (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Do you need assistance in selecting your individual gas spring? With Bansbach easylift, the gas spring is precisely adapted to your requirements in order to ensure an optimal function. We would be glad to support you in (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
get an in-line actuator in a particularly slim design. The linear arrangement of motor, gearhead and spindle results in a very slim format for installation. Gas Springs We manufacture gas (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
INTEGRATED IN YOUR GAS SPRING With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Gas Spring Technical Info: Release Valves
All IGS springs, with the exception of the micro gas springs , are available with release valves (RV).
-
Gas Spring Technical Info: Release Valves
All IGS Custom Line gas springs, with the exception of the Micro gas springs , are available with release valves.
-
Sequence of metabolic, clinical, and histological events in experimental thiamine deficiency
…pressure (Roche Bio-Electronics, Kontron Scientific Ltd., Mississauga, Ont.) and rectal temper- ature (Model 73A, Yellow Springs Instruments Company, Yellow Springs, OH) and by measuring serum glucose (glu- cose analyzer Model 23A, Yellow Springs ) and blood gases ( micro blood gas analyzer, Model…
-
BEST ESTIMATED TASTE DETECTION THRESHOLD FOR CARDAMOM ( ELETTARIA CARDAMOMUM MATON ) AROMA IN DIFFERENT MEDIA
Flavor threshold for acetaldehyde in milk, chocolate milk and spring water using solid phase micro extraction gas chromatography for quantification.
-
Recent Progress with Nitrided Valve Springs for Automobile Internal Combustion Engines
Figure 1 Nitrogen contents in the surface layer by linear analysis with an X-ray micro-analyzer Figure 2 Micro Vickers hardness distributions in gas -nitrided springs .
-
List of Publications by RLE Members
Micro wave radiation from gas discharge plasmas Annual Spring Joint Computer Conference, San Francisco, California May 1-2, 1962 .
-
The induction and reversibility of cerebral acidosis in thiamine deficiency
…blood pressure (Roche Bio-Electronics-Kontron Scientific, Mississauga, Ontario) and rectal temperature (Model 73A; Yellow Springs Instruments Company, Yellow Springs, OH) and by measuring serum glucose (glucose analyzer Model 23A; Yellow Springs Instruments Company) and blood gases ( Micro blood gas analyzer, Model…
-
Robotics applied to work conditions improvement in power distribution lines maintenance
Based on the sensor information, a controller (a micro processor) turns on the motor until the gas spring reaches adequate inclination that counterbalances the load perfectly.
-
A Novel Drug Delivery Device Based on the Principle of Ultrasonic Cavitation
A drug delivery device of gastrointestinal micro capsule with a gas pressure driving way by ultrasonic springing and control.,China Patent, .
-
Coatings and surface modification technologies: a finite element bibliography (1995–2005)
…cylinders; stainless-to-Kovar packages; silane coated microcantilevers; wafers with film coating; electrodes; flip-chip packages; membranes; solder columns; protective thin layers on devices; thin film transistors; temperature sensors; micro - drop coated gas sensors; metal-coated Si springs ; metal-coated fibre Bragg…
Indicates content that may require registration and/or purchase.