-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.150000621 to 2.609056527 inch
- Tensile Strength: 4,496 to 12,611.28 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 24 (38.10mm)
- Chain Class / Application: Agricultural Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3060631574 to 2.00000108 inch
- Tensile Strength: 2,023.2 to 21,356 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 32 (50.80mm)
- Features: O-ring Chain
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3750002025 to 2.00000108 inch
- Tensile Strength: 1,775.92 to 152,953.92 lbs
- Chain Width: 0.51574831 to 7.34646066 inch
- Chain Pitch: 0.3750002025 to 2.00000108 inch
-
Roller Chain - Outboard Roller Chain Series Double Pitch Type without Brake -- C2060HSS 2L PSRE-T-CPSupplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 0.625 inch
- ANSI Pitch: 50 (5/8")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
- Non-standard Chain Pitch: 1 inch
- ANSI Pitch: 80 (1")
- Features: Attachment Chain
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 16,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 0.625 inch
- Rollers: Rollers
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 218,400 lbs
- Chain Class / Application: Oil Field Chain
- Rollers: Rollers
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: SKF/Global
Description: SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength
- Non-standard Chain Pitch: 1.00000054 to 2.50000135 inch
- Tensile Strength: 20,052.16 to 365,817.04 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Canada
Description: Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for
- Non-standard Chain Pitch: 0.5 to 1 inch
- Tensile Strength: 3,124.72 to 24,997.76 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
Find Suppliers by Category Top
Featured Products Top
-
and SWaP-C requirements. Micro-Miniature (SWaP) HTCC Micro-Synthesizers: Ultra-compact High-Temperature Co-fired Ceramic packaging (15 x 12 x 3 mm) designed for high-vibration environments. Low Power Agile Modules: Miniature wideband sources (0.1–20 GHz) in a 34 (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
of Behrman Capital, today announced that it has entered into a definitive agreement to acquire AEMtec GmbH ("AEMtec"). AEMtec is a leading provider of complex micro- and optoelectronic modules, advanced packaging, test and assembly services for high-reliability applications, headquartered in Berlin (read more)
Browse Device Programming Services Datasheets for Micross Components, Inc.
More Information Top
-
Robot Grippers
KAREL 285 Karlsruhe dextrous hand 275 keyhole surgery 241 kinematic chain 279 f kinematic coupling 286 kinematic decoupling 285 kinematic matrix 301 kinematic models 103 … … f, 94, 279 knee lever 99 knitted fabrics 231, 299, 301 knurled 88 knurled rollers 302 micro -fluid (gas) actuators 277 microgrippers 237, 246, 248 microjoints 243 micromechanical 249 micro-robotics 237 micro-surgery 430 migratory gripping point 27 miniature grippers 237 f miniaturisation 237 minimally invasion surgery 241, 311 MIT/Utah-Hand 268 modular 118, 347, 359 modular …
-
Unternehmenskritische campaigns
… of Communication Technologies (ICT): New communication channels allow effective transnational cooperations and also least scattered base groups … W. Lance Bennett diagnoses a development of the "dutyful citizen" that defines itself against a traditional background there to the "actualizing citizen" roller of which is particularly occupied by younger strata of population that in that respect "loosely networked activism to address … … are considered hereinafter with look at modified Partizipation cultures, 9 "Transnational added value chains " occur a … Through micro mediums like E-mails or Newsletter, these players can exchange quickly, ortsunabhängig and kostenneutral informations …
-
Organic semiconductors for of solution processable field effect transistors
… application fields promises that with slogans like "inexpensive mass production" (" roller-to- roller ") or "large … The separation still strict until before some years between polymers and " small molecules" is repealed today … It is at the insertion of solubilisierenden side chains particularly at it to respect that substituents disturb … While this by amorphous, glassy materials mostly no problem represents, must also crystalline compounds to homogeneous to be processable to micro or nanokristallinen layers of low Rauigkeit.
-
The kinetics of heterogeneous electron transfer reactions in polar solvents
As, a small Reitrag because of the ,,Inner-sphere"-Reorganisation hinzugefiigt becomes mu6 (about 1kJmol-I), the … … certain fluctuation of experimental values fur AG * fest.je after Long the hydrocarbon chain and abhangig of … The roller of the mono position with below Dielektnzitatskonstante by the determination of AG; seems itself therefore by the investigated Redoxsystemcn to other. As the redox pair is missing in the volume of the slogan, fur hangt the equilibrium potential the redox pair fixed to the Oberflache, of that local (Mikro)potentialen the oxidized and reduced form off, when these to differ from the average …
-
9.29.08 -- New From Quadro Engineering - ShearFX Pump Series!
Pepperl+Fuchs' Miniature ML7 Photoelectric Sensors Now Rated For Use In High-Pressure Wash-Down Applications MiniTec UK Launches New GFK90 Flexible Link Chain Conveyor System Modular Gravity Roller Conveyors Meet Changing Needs New Module For GE Fanuc VersaMax Micro Delivers Wide Range Of Capabilities For Temperature Control Or Weighing …
-
Development biology and reproduction biology of the human and important model organisms
… RNA in the amphibian eggs) W. Beermann Heinz Tiedemann, Alfred Kühn (gene operating chains by insects), M … Box 1.1: continuation The roller of the DNA as carrier of the genetic information explained for the first time mechanistisch 1953 … … of the DNA, alternating game between cytoplasmatischen factors and the DNA, the roller of the micro -RNAs as well as … It succeeded Sydney burner to establish the small roundworm Caenorhabditis elegans (section 4.4) as second model …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103761333,1,'microwave_bomb%1:06:00::'). sk(103761333,2,'e-bomb%1:06:00::'). sk(103761588,1,'microwave_diathermy_machine%1:06:00::'). sk(103761731,1,' micro wave_linear_accelerator%1:06:00::' … … sk(103769235,1,' miniature %1:06:01::' … … 00::'). sk(103876519,2,'picture%1:06:01::'). sk(103877229,1,'paint_ roller %1:06:00 … … '). sk(103886432,7,'soft-cover%1:06:00::'). sk(103886641,1,'paper_ chain %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103620318,1,'microwave_bomb',n,1,0). s(103620318,2,'E-bomb',n,1,0). s(103620573,1,'microwave_diathermy_machine',n,1,0). s(103620716,1,' micro wave_linear_accelerator',n,1,0 … … s(103628130,1,' miniature ',n,2,1 … … 1,14). s(103730240,2,'picture',n,2,24). s(103730950,1,'paint_ roller ',n,1 … … 0). s(103739752,7,'soft-cover',n,1,0). s(103739943,1,'paper_ chain ',n,1 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cold_J|84 orthodontic_treatment_N|1 facial_J|4 abnormality_N|1 topical_J|5 iodine_N|5 complete_J|27 bleach_N|3 coating_N|3 load_V|6 pickings_N|1 picking_N|2 faster_R|7 roller _N|1 careful_J|23 tinning_N|1 … allowable_J|2 barter_N|2 package_N|16 business_deal_N|2 distribution_channel_N|1 wholesaler_N|1 retailer_N|1 retail_ chain _N|1 direct_mailer_N|1 complete_V|10 banks_N|10 hard_sell_N|1 income_N|30 syndication_N|1 boost_V|4 … … vibramycin_N|1 trade_name_N|1 doxycycline_N|1 draft_N|12 dress_V|42 waitress_N|3 look_like_V|12 missionary_N|4 pair_N|9 draw_N|6 abstract_J|13 complicate_V|5 medieval_J|7 miniature _N|1 drawstring_N|1 dig_V|7 … … cardboard_N|5 jimdandy_N|2 jimmy_N|1 jemmy_N|1 left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 micro wave_N|2 landscaping_N|1 shingles_N|4 …
-
Manual of the audio technique
Nichtlinearitäten of the chain and particularly the specimen a large roller . … as gleichverteiltes noise, but partially as tips (distortion of peaks) that resemble the miniature -replications of the … As the excitation signal changes in its micro structure in every measuring passage, also the phase position …
Indicates content that may require registration and/or purchase.