-
Supplier: Hydrofarm, Inc.
Description: This custom glass-fired air diffuser creates incredibly small bubbles, which significantly increase oxygen ratios per surface area. Micro-Pore diffusers will not break down or clog like other cheaper air stones. Simply the best air stone available on
-
Supplier: Hydrofarm, Inc.
Description: This custom glass-fired air diffuser creates incredibly small bubbles, which significantly increase oxygen ratios per surface area. Micro-Pore diffusers will not break down or clog like other cheaper air stones. Simply the best air stone available on
-
Supplier: Hydrofarm, Inc.
Description: This custom glass-fired air diffuser creates incredibly small bubbles, which significantly increase oxygen ratios per surface area. Micro-Pore diffusers will not break down or clog like other cheaper air stones. Simply the best air stone available on
-
-
Supplier: Hydrofarm, Inc.
Description: This custom glass-fired air diffuser creates incredibly small bubbles, which significantly increase oxygen ratios per surface area. Micro-Pore diffusers will not break down or clog like other cheaper air stones. Simply the best air stone available on
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled pore sizes to provide more consistent particle removal, flow rates, and pressure drops for your filtration application. Expanded (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
, and optical environment of your pump head: Unglazed: Ideal for dry cavities or applications where direct, exposed micro-porous diffuse reflection is required. Fully Glazed: Creates a smooth, impervious protective layer that seals surface pores (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
pore structure, SOLESPHERE fine silica can allow a high absorption rate of CO2 and a high release rate at relatively low temperatures, reducing energy costs. The combination of particle size and porosity provides a solid base for amine treatments to absorb CO2. AGC also offers 3 different (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Can submerged macrophytes be effective for controlling waterborne phytopathogens in irrigation ponds? An experimental approach using microcosms
We oxygenated all aquaria with micro - pore diffusers connected to an air pump to prevent hypoxia and to standardise dissolved oxygen conditions.
-
Effects of hydraulic retention time and nitrobenzene concentration on the performance of sequential upflow anaerobic filter and air lift reactors in treating n...
A flow rate of 4 l h−1 compressed air was introduced via a micro - pore diffuser at the bottom of the reactor and the dissolved oxygen (DO) concentration was kept between 0.5 and 3.5 mg l−1 .
-
Material Science and Engineering Technology
The porous stone was regarded as a micro - pore diffuser , adopted the blast aeration where the compressed air was provided by air-compressor.
-
Optical Fiber Technology for Monitoring and Preventing Biomass Washout from Bioreactors: a Case Study with a Sequencing Batch Reactor (SBR)
Four ceramic diffusers with low porosity (Schott™ micro filter candles, porosity 1, average pore size 130 μm) were placed at the bottom of the reactor for mixing and aeration with atmospheric compressed air , providing a flow rate of 2.275±0.135 L …
-
Bubble-driven mixer integrated with a microfluidic bead-based ELISA for rapid bladder cancer biomarker detection
The air that passes through the wooden diffuser is dispersed into fine bubbles due to the fine pores inside the diffuser, which produce groups of bubbles of less than 0.3 mm in diameter. These micro -bubbles rise from the bottom to the top surface of the liquid due to buoyancy.
-
Modeling of the current limitations of PEFC
Then the liquid water inside the diffuser layer blocks the pores and obstructs the air supply. This phenomenon is hard to study on the microscopic level because of the inhomogeneity of the micro- structure of the carbon diffuser.
-
Long Term Field Development of a Surfactant Modified Zeolite/Vapor Phase Bioreactor System for Treatment of Produced Waters for Power Generation
The system was aerated at 10 L/min via a line air diffuser located directly beneath the bioreactor membrane. The aeration system provided sufficient oxygen to sustain the micro organisms and provided membrane scouring to minimize … A flat sheet of microfiltration membrane consisting of a 0.4 µm pore size, ultrasonically welded polyethylene …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3728/kwond04448.pdf?sequence=2
The system was aerated at 10 L/min via a line air diffuser located directly beneath the bioreactor membrane. The aeration system provided sufficient oxygen to sustain the micro organisms and provided membrane scouring to minimize … A flat sheet of microfiltration membrane consisting of a 0.4 µm pore size, ultrasonically welded polyethylene …
-
Author index with titles
… G 094006 K¨apyl¨a E, Aydogan D B, Virjula S, Vanhatupa S, Miettinen S, Hyttinen J and Kellom¨aki M: Direct laser writing and geometrical analysis of scaffolds with designed pore architecture for three-dimensional … … of fragile 3D PDMS micro structures 085009 Karlsson J … … Fabrication of a uniform microlens array over a large area using self-aligned diffuser lithography (SADL) 045002 … … Seo Y H: A noncontact intraocular pressure measurement device using a micro reflected air pressure sensor for …
-
Pilot Scale Test of a Produced Water-Treatment System for Initial Removal of Organic Compounds
The system was aerated at 10 L/min via a line air diffuser located directly beneath the bioreactor membrane. The aeration system provided sufficient oxygen to sustain the micro organisms and provided membrane scouring to minimize … … of microfiltration membrane (Enviroquip, Inc., Austin, Tx) consisting of a 0.4 μm pore size, ultrasonically welded …
Indicates content that may require registration and/or purchase.