-
Supplier: Quarktwin Technology Ltd.
Description: Transceiver Module
- Features: RoHS
-
Description: CYW20748 - RF MICRO-CONTROLLER S
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Win Source Part Number: 046184-RF2948B Packaging: Bulk Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b Power - Output: 6dBm Current - Receiving: 65mA to 110mA RF Family/Standard: WiFi Modulation: QPSK Current - Transmitting: 95mA to 115mA
- Frequency: 2,400,000,000 Hz
- Operating Temperature: -40 to 85 C
-
-
Supplier: APITech
Description: The API OPTO-FIRE™ micro-optical transceiver incorporates and improves critical data communication systems for military aircraft and commercial aerospace, land and sea vehicles, oil and gas, renewable energy and mining for reliable, improved data transfer performance. This flexible
-
Supplier: Acme Chip Technology Co., Limited
Description: XBEE XR MICRO 868MHZ, DIGIMESH
- Data Rate: 5,000 kbps
- Sensitivity: -112 dBm
- Output Power: 13 dBm
- Operating Frequency: 863 to 870 MHz
-
Supplier: DigiKey
Description: XBEE XR MICRO 900MHZ DIGIMESH RF
- Sensitivity: -113 dBm
- Output Power: 19 dBm
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: RF Gateway 2.4GHz 802.15.4, SNAP Ethernet, MicroUSB, USB, 3 Button 100Mbps
- Data Rate: 100,000 kbps
- Operating Frequency: 2,400 MHz
- Supply Voltage: 11 to 26 volts
- Communication Interface: Serial Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF TXRX WIFI Product overview: RF2948B from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Win Source Part Number: 116479-ML5805DM-T Packaging: Reel - TR Type: TxRx Only Frequency: 5.8GHz Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 2.048Mbps Current - Receiving: 69mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK
- Frequency: 5,800,000,000 Hz
- Read Rate: 2,048 kbps
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Radwell International
Description: TRANSCEIVER MICRO REPEATER 100/240VAC 50/60HZ .25A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: RF Micro Node, Transmitter 1.218GHz
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 1,218 MHz
- Supply Voltage: 11 to 18 volts
- Features: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Win Source Part Number: 042316-RF2436TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 900MHz (typ) Insertion Loss @
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.5 to 6 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G |
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The AD9371 is a highly integrated, wideband RF transceiver offering dual channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by 3G/4G
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Win Source Part Number: 232301-ML65245CS Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC TXRX 5.8GHZ FSK 44LPCC Product overview: ML6652EM from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF TXRX ISM>1GHZ 40-VFQFN / RF Transceiver FSK 3.3V 40-Pin QFN EP T/R Product overview: ML2730DM-T from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking.
- TJ: -20 to 80 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: Micro-Module Integrated Bluetooth 1.2 Baseband Controller and Radio 60-NFBGA -40 to 85
- Number of Transmitters: 0 #
- Data Rate: 1,000 kbps
- Supply Voltage: 2.5 V, 3.6V
- Technology: Bluetooth
-
Supplier: Texas Instruments
Description: LMX5453 Micro-Module Integrated Bluetooth 2.0 Baseband Controller and Radio 60-NFBGA -40 to 85
- Technology: Bluetooth
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: NuWaves Ltd.
Description: technology, this solid state power amplifier (SSPA) module boasts high DC-to-RF power efficiency of up to 30% and micro-miniature packaging, making it ideal for size, weight, and power (SWaP)-constrained broadband RF telemetry and tactical communication systems applications. The
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 37 dB
- Maximum Gain: 37 dB
- Output Power( P1dB): 37.78151250383644 dBm
-
Supplier: Infineon Technologies AG
Description: transmitter and receiver sections. It is shielded with a metal cover and absorber material to get the best RF performance. The heart of the Distance2GoL module is the highly integrated BGT24LTR11 MMIC, which is a radar transceiver operating from 24.00 to 24.25 GHz. In order to keep the
- Category: Development Board
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless transceivers High speed digital communications, including SONET speeds 3Gbps and 10Gbps To accommodate the rapidly
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
ultimately serve its plans for integrated cellular baseband processors and other chips. RF Micro Devices, BrightCom team up to deliver complete Bluetooth solution TEL AVIV, Israel -- BrightCom Technologies Ltd. and RF Micro Devices Inc. this week announced a collaboration to offer a complete
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
reorganization plan received approval from a majority of holders of senior secured notes and preferred stock. RF Micro enters optical communications chip market with SiGe analog ICs GREENSBORO, N.C.-- RF Micro Devices Inc. here has announced a family of silicon-germanium (SiGe) serial analog ICs
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
markets with other burly competitors to contend with. Economics hold industry back from plunge into 90 nm Industry experts gazing at the 90-nanometer process node don't like what they see. Sirenza Micro rolls out RF mixers devices based on SiGe process SUNNYVALE, Calif. -- Sirenza Microdevices Inc
More Information Top
-
The Cricket indoor location system
Mica Mote interface RS 232 Connector RF Transceiver Micro controller 0_ RS22DieC 418 MHz Atmega 128L0 Voltage Ultrasonic Multiplier Driver (12V) .
-
Ad-hoc Networks and Wireless
– Communication module: An omni directional RF micro transceiver for short range communication. communication (possible with no line of sight NLOS).
-
PDF - Panasonic KX-TG6521
Dialog Semiconductor SC14480A5M Baseband / RF Transceiver Micro chip SST25VF080B-80-4C-S2AE Flash - NOR, 8Mb .
-
Microchip Wireless (MiWi) Media Access Controller (.pdf)
MRF24J40 Transceiver MRF49XA Transceiver Future Micro chip RF Transceivers ...
-
Reconfiguration approaches in Wireless Sensor Network: Issues and challenges
MiApp indirectly communicates with Micro chip RF transceivers through the Microchip Wireless Media Access Controller (MiMAC) interface.
-
Wireless embedded device (PIC) based on MiWi technology for monitoring physiological parameters
One is MiMAC interface which communicate with Micro chip RF transceivers and the other is MiApp interface which interact with application layer.
-
A radio network for monitoring and diagnosing computer systems
Micro controller RF transceiver .
-
A 2.4-GHz CMOS Short-Range Wireless-Sensor-Network Interface for Automotive Applications
Module photograph showing the electronics (microchip on the left), the RF transceiver ( micro chip on the right), and a planar antenna.
-
Smart Sensors and Sensing Technology
3-pin voltage reg- ulator chips have been used to obtain 5 and 3.3 V DC voltages to power the RF transceiver , micro -controller and current sensing circuitry as shown in Fig. 3.
-
1010 datasheet : Datasheets for Electronic Components and Semiconductors
Integrated 300-1000 MHz RF Transceiver and Micro controller .
Indicates content that may require registration and/or purchase.