Products/Services for Micro Sprint Ceramic Bearings
-
Ceramic Bearings - (107 companies)Description Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact...Bearing DesignThin-sectionSelf-aligning -
Ball Bearings - (769 companies)Operating Speed (rpm). Equivalent Radial Load on Bearing in Pounds or Newtons. Materials. Special materials and plating options to consider for ball bearings include stainless steel, plastic, ceramic balls, ceramic races, and platings. Ball bearings... -
Ceramic Balls - (72 companies)...of which are used as bearings. The following list provides some examples. Ceramic aerospace bearings are used in airframes as well as gyroscopes (gyros), navigation systems, flow meters, avionic instruments, and other aerospace parts. Agitator balls have... -
Miniature Bearings and Instrument Bearings - (158 companies)...with ceramic balls. The design of miniature bearings and instrument bearings is critical for the load-carrying capability and maximum operating speed. These factors directly impact the bearing 's operating life. Various types of miniature bearings... -
Roller Bearings - (593 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement... -
Linear Bearings - (333 companies)Material. Choices of bearing materials for linear bearings include bronze, ceramic, graphite, plastic, and stainless steel. Special material features include corrosion resistance, self-lubricating, and rotary motion. Specifications. Important...
-
Angular Contact Bearings - (335 companies)...and ceramic hybrid. They may also be plated; common plating materials are cadmium and chrome. Thin-section bearings have small cross-sections with respect to their diameter. Bearings with ball screw support are specially designed for use in ball screw...
-
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride Ceramic Bearings Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed rotation,lower friction and heat generation,and improve operating stability in high speed equipment.Silicon nitride ceramic bearings are particularly suitable for high speed spindles,precision machine tools... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Bearings in Cooling Fans Ceramic bearing technology has revolutionized the cooling fan industry, especially for personal computers. As the power of computer components increases, effective cooling becomes critical, and ceramic bearing fans offer an innovative solution. These fans are designed to enhance the cooling efficiency of essential components, including CPUs and power supplies, by leveraging the unique properties of ceramic materials. Ceramic bearings are superior to traditional oil-based bearings due... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Precision Ceramic Sliding Bearings for Spindles Ceramic sliding bearings represent a breakthrough in precision and thermal stability for high-speed rotation systems. Unlike traditional oil-lubricated bearings, ceramic bearings use water as a lubricant, solving the common challenges of thermal instability in high-speed spindles. This innovation improves the overall performance and longevity of the bearings while addressing issues such as friction, wear, and corrosion. For engineers involved in precision spindle development, these bearings... (read more)Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
MOUETTE PLASTIC MOLD CO., LTD
Hybrid Ceramic Cam Follower Bearings Revolutionary Cam Follower Bearings for Demanding Applications. MOUETTE introduces a breakthrough in Cam Follower Bearings by integrating advanced materials and engineering innovations. Designed for machinery, robotics, and automotive systems, these upgraded bearings deliver superior durability and motion efficiency. High-Strength Stainless Steel: Exceptional corrosion resistance and strength for extended use in harsh environments. Hybrid Ceramic Rollers: Low-friction, wear-resistant rollers... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Piston for Micro-Dispensing um cylindricity, and 0.1 um straightness. Its smooth internal cavity, mirror-polished surfaces, and ceramic-metal hot assembly guarantee leak-free, smooth operation, ideal for electrolyte injection, micro-dispensing, precision spraying, and laboratory dosing systems. Integrating Fountyl 's premium ceramic piston enables engineers to achieve reliable micro-flow control, enhanced process precision, and long-lasting performance. Contact us to explore custom materials, dimensions, and assembly... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained cooling fans and blowers offer several advantages to today's electronic devices, including: Superior efficiency. Traditional fan and blower varieties are typically equipped with motors of silicon steel and feature radial air gaps. This design makes miniaturization inherently difficult and causes the fan to lose more power in elevated temperatures. To overcome these issues, Pelonis Technologies' Axial Air-Gap (AIR-G) series of micro fans and blowers incorporates specially grooved bearings... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Micro D Connector This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin feedthrough with 9pins, 375Volts, 1Amps per pin, Weldable Mount. Number of Conductors. Style. Micro-D. Voltage. 375 Volts. Current. 1.0 Amps. Mount Style. Weld. Conductor Diameter. 0.5mm. Conductor Material. Stn Stl. Temperature Range. -269 to 450 ?. Pressure Range. 1450 psi. Innovacera develops many kinds of Ceramic-to-Metal Sealing... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PI (Physik Instrumente) L.P.
Micro-Gripper for Automated Manufacturing P-606 Micro-Gripper for Photonics and Micro-Optic Automated Manufacturing. Compact flexure-guided gripper combines 0.5mm jaw travel and integrated force sensing. PI introduces the P-606.1P piezoelectric micro gripper, a compact, high-stiffness gripping solution designed for handling micro-optics and FAUs in photonics alignment, assembly, probing, and inspection applications. Providing up to 4N (0.9lb) of clamping force and 500 um of jaw travel with opening width up to 1.9mm, the new gripper... (read more)Browse Grippers Datasheets for PI (Physik Instrumente) L.P. -
KOFON Motion Group
Micro Planetary Gearbox for Compact Applications Micro Planetary Gearbox: Precision in a Compact Form. The Micro Planetary Gearbox from CaesarPlanetary (R) | KOFON (R) Group is engineered for high-torque density and efficiency in a compact design, making it ideal for precision motion control in applications with limited space. Leveraging advanced technology and top-tier materials, this gearbox delivers exceptional performance. Material & Build: Manufactured using alloy-forged steel and precision heat treatment, ensuring superior durability... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Waukesha Bearings
Material selection for hydrodynamic bearings Bearing materials play a significant role in fluid film bearing performance. Continuing materials development has expanded the ability of fluid film bearings to meet stringent application goals, such as increased load capacity, reduced power loss, operation in process fluids, or the ability to handle contaminants. Read the white paper for an overview of material options, including polymer, ceramic, and aluminum tin. Learn More (read more)Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…meters method methyl metier meting metric metros mettle mewing mewled mexico mezzos miasma micros micron midair middle … spotty spouse spouts sprain sprang sprats sprawl sprays sprees spread sprier sprigs spring sprint sprits sprite sprout … bazooka beached beaches beacons beading beadier beadles beagles beakers beaming beaning beanies beanbag bearing bearers bearded bearish … cellist cellars celsius cements censers censors censure centers centaur centavo centime central century ceramic cereals cerises ceriums…
-
Measured temporal and spectral PMD characteristics and their implications for network-level mitigation approaches
Pradeep Kumar Kondamuri was born in Nellore, India, on August 11, 1978. .... His research interests include optical fiber communications, digital signal processing for telecommunications, and micro wave remote sensing. .... He joined Sprint in 1998. .... State, he worked to develop processes and simulations for the production and consolidation of nanocrystalline ceramic powers.
-
Design and cold testing of a radial extraction output cavity for a frequency-doubling gyroklystron
[10] J. Calame and W. Lawson, “A modified method for producing carbon loaded vacuum compatible micro wave absorbers from a porous ce- ramic ,” IEEE Trans. .... Karthik Bharathan (S’00) was born in Bombay, India. .... He is currently an Asso- ciate RF Engineer with Sprint , Chicago, IL.
-
New Products & Processes
Nuclear Metals, Inc. ~ 26 Dilatometer: A new line of micro- processor controlled diJatometers includes four models covering the temperature range of 160°C to 1600°C. .... ~ 28 Silicon Carbide: The Superior Graphite Co. recently began production of ceramic grades of beta silicon .... ~ 30 P/M Bearing Steel: The NM-100 Bearing Steel is a uniformly wrought, highly alloyed bearing … by the ZAP II program while analysis with stand- ards is handled by the Sprint III program.
-
Advanced Engineering Materials III
Micro -alloyed non-quenched and tempered steel: components, bars and wire rods as raw materials, most need .... Metal matrix composites are mainly used in the automotive engine piston and bearing , cylinder, bearings and sliding .... Monolithic honeycomb carrier materials are being used mainly in two ways: one is ceramic material, which main .... At present, the commonly applied cylinder head gasket material mainly include Sprint plate no asbestos roller pressure…
-
International Space Station (ISS)-a star is born
…astronauts who acquired experience during these space-walks will bring that knowledge to bear as ISS orbital .... Science experiments that focus on micro -gravity can be conducted on a long-term basis only in .... telecommunications, opto-electronic and photonic devices, and even bio- ce- ramic artificial bones are likely areas that can benefit. .... The Autonomous Extravehicular Activity Robotic Camera Sprint (AERCam Sprint) is a 14-inch diameter, 35- pound sphere…
-
The Huggable : a socially assistive robot for pediatric care
The board uses an ATMega328 micro processor with a pair of Cirrus Logic SA57AHU-FH H-bridge .... Figure 3-24: The HTC Evo 3D for Sprint . .... What was important to detect is if the bear has had one of its regions touched. .... This particular sensor is a Honeywell SX SMT series ceramic pressure sensor, with SMD pads for PCB…
-
Peg legs andbionic limbs: the development of lower extremity prosthetics
…become part of the body and Barth. the next step might be the implantation of micro chips. .... 17. r. a. mann and j. l. hagy: ‘Biomechanics of walking, running and sprinting ’, American Journal .... Oliver Gut eisch was born in 1965 in Berlin, Germany. .... ( Ceramic Monographs 2.9.1.2.4).
-
Fracture Resistance of Manually and CAD/CAM Manufactured Ceramic Onlays
…p < 0.05), and Syntac Variolink was significantly higher than that of Multilink Sprint (p < 0.05). .... should satisfy functional and esthetic requirements and provide long-term stability.3 Glass- ceramic restorations are an … is a lithium disilicate (2SiO2-Li2O) ceramic (mean fracture strength: 350 MPa) that bears no resemblance to … angle and then loaded to failure in a universal testing machine (Testomet- ric Micro 500; Testometric Company…
-
Subject Index
…enforcement; cf. Crime deterrence Law enforcement information systems; computer-assisted dispatching system; New York City SPRINT system. .... Sep 863-874 (3B10) Maximum principle; cf. Pontryagin's maximum principle Medical communication systems; micro wave system for … 4D01) Memories; cf. Integrated-circuit memories Meteorological balloons; Nimbus 4/IRLS; balloon tracking techniques and balloon- borne instrumentation. .... Jul 739 (3F03) MOS memories; packaging in single and multi-die forms; fabrication of multilayer ceramic substrates.
Indicates content that may require registration and/or purchase.