-
Supplier: Interface, Inc. - AZ
Description: Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp Effect on Output) • Overload protected
- Force / Load Rating: 5 to 50 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -55 to 200 F
- Output: Analog Voltage
-
Supplier: Cambridge Polymer Group, Inc.
Description: (SEM), transmission electron microscopy (TEM) Chemical Analysis Differential scanning calorimetry (conventional and modulated), infra-red spectroscopy (conventional and micro), dynamic and static surface tension, swelling analysis Biomedical Analysis Accelerated aging protocols,
- Test / Certify To: ASTM, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Dimensional Gaging, Mechanical / Structural (Static Load / Stress), Optical Testing, Performance Testing, Physical Properties Testing
- Industry: Aerospace / Avionics, Automotive, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Food & Beverage, Industrial, Instruments / Sensors, Legal / Forensics, Medical Devices / Equipment, Paper / Plastic Packaging, Rubber Products
- Capabilities: Certification / Qualification, Comparisons, Consulting / Training, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing, Validation, Witness / Review
-
Supplier: Newport MKS
Description: optimized in order to obtain the largest possible MFD without introducing significant macro-bending losses on typical bending radii of more than 16 cm. End face image and weakly transmitted cladding modes profile of F-SM series micro-structured fiber. High Power Delivery is required Without
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 400 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 10 dB/km
-
-
Supplier: Newport MKS
Description: non-linear effects. Furthermore, they are the optimal choice for applications requiring single-mode guidance in a very broad wavelength range, e.g. in sensors, spectroscopy, interferometry or RGB displays. End face image and weakly transmitted cladding modes profile of F-SM series
- Wavelength: 600 nm
- Numerical Aperture: 0.06
- Maximum Attenuation: 10 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: non-linear effects. Furthermore, they are the optimal choice for applications requiring single-mode guidance in a very broad wavelength range, e.g. in sensors, spectroscopy, interferometry or RGB displays. End face image and weakly transmitted cladding modes profile of F-SM series
- Wavelength: 800 nm
- Numerical Aperture: 0.05
- Maximum Attenuation: 8 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: non-linear effects. Furthermore, they are the optimal choice for applications requiring single-mode guidance in a very broad wavelength range, e.g. in sensors, spectroscopy, interferometry or RGB displays. End face image and weakly transmitted cladding modes profile of F-SM series
- Wavelength: 500 nm
- Numerical Aperture: 0.07
- Maximum Attenuation: 30 dB/km
- Fiber Mode: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
The MicroLab 30 replaces the TruckCheck and is a fully automated oil analyzer that provides diagnostic analysis of engine, generator, power steering, and transmission fluids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The SO-A0 Micro Oxygen Sensor provides accurate oxygen measurements in an ultra-compact package, ideal for OEM applications where size and reliability are critical. Based on proven zirconia sensing technology, it delivers stable performance and long operational life (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
These micro-TECs are used for thermal management of the key components in various high-value and high-tech products which usually work in harsh conditions. Achieving the highest reliability of the (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Gas leak detection made easy with ABB’s MicroGuard and MobileGuard solution Leaking natural gas pipelines in urban environments can result in explosions and fires. The new ABB MicroGuard™ solution will work alongside ABB’s MobileGuard™ to pinpoint (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
The patented micro pump technology is the best because of the design features that give the pumps their accuracy, reliability and long lifetime: Analog control of flow rate with built (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
MicroLab all-in-one automated lubricant analysis system for comprehensive, on-site testing The MicroLab® combines automation and artificial intelligence in an all-in-one oil analysis tool, making on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
As major manufacturers investigate the possibilities of MicroLED technology, luminance efficiency issues come to question. The need for instruments and tools to accurately measure photometric brightness and color is a must. Konica Minolta Sensing’s (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
Introducing Allegro MicroSystems’ XtremeSenseTM TMR Technology XtremeSense TMR Technology is a cutting-edge solution offering distinct advantages over conventional magnetic sensors. Ideal for high-precision and high-current applications (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
and the controller are performing at their limits. For these special tasks, we modify the measuring systems exclusively according to your individual requirements. Micro-Epsilon can customize sensors to fit your individual needs: changing the shape of the electrode (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Computer and Computing Technologies in Agriculture VII
As a result of myocardial contractile force is very small so it needs to select the micro force measuring sensor, through the experiment choose LDWX-1 type micro tension sensor , it adopts the foil strain gauge affixed to the alloy steel sphere…
-
Mechatronics
The micro pressure sensor depicted in Abb. of 5.74b with its structure and its function exploits the fact that the specific resistance strongly depends on doped silicon of the mechanical distortion (piezoresistance effect).
-
Implementation of Lower-Limb Rehabilitation
System Using Attraction Motors with a
Treadmill
The system is composed of traction motors for each leg position, a treadmill as a walking base, tension sensors , micro controllers controlling motor functions and a main system with graphic user interface.
-
Frontiers of Manufacturing Science and Measuring Technology II
[1] Dong guohua, Peng sifu, The research based on the online tension sensor and micro computer .
-
Transition behavior in large deflection of elastically-bossed unsymmetrically layered plate under initial tension
On top of initial tension , a micro sensor or actuator may often undergo a large deflection condition.
-
Transition behavior in large deflection of elastically-bossed sensor plate under initial tension
On top of initial tension , a micro sensor or actuator may often undergo a large deflection condition.
-
http://www.sea-technology.com/features/2011/0311/fisheries_accoustic.php
A separate microcontroller keeps track of measured line as it winds and unwinds from the line reel—the same micro controller monitors the tension sensor .
-
Microwave sensor for measuring the properties of a liquid drop
Keywords: liquid drop, micro wave sensor , surface tension , absorption properties .
-
Interfacial Tension Measurement With an Optofluidic Sensor
This paper presents a micro optofluidic sensor for interfacial tension measurement.
-
Sensors for the process and factory automation
Image 4-10 micro plate capacitor as pressure sensor .
Indicates content that may require registration and/or purchase.