-
Supplier: Rego Electronics Inc.
Description: 1x1 port Micro USB 2.0 B type PCB receptacles Features & Benefits - Top mount and reverse mount types are both available Low cost, High quality, Long term supply Target Market - Industrial Computing, Handheld Device, Portable Device, Surveillance, Network Appliance
- Features: Board Mount Connector, Right Angle
- Gender: Female / Jack
- Category: USB Connector
- Connector Type: USB Type A
-
Supplier: Newark, An Avnet Company
Description: MICRO USB CONN, 2.0 TYPE AB, R/A RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Product
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors MICRO-AB USB RECEPT R/A PCB MOUNT IP67
- Current Rating: 1 amps
- Gender: Female / Jack
- Geometry: Right Angle
- Connector Type: USB Connector
-
-
Supplier: Newark, An Avnet Company
Description: USB3.0 A Type Single Prt Str,pcb Mount,15u",2.30mm / Tap/Rl
-
Supplier: Powell Electronics, Inc.
Description: USB3.0 A Type Single Prt Str,pcb Mount,1
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 940TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 13" reel Size: Micro Style: USB Type B Type: USB 2.0 Socket Micro-USB Type B Receptacle, USB 2.0, Solder Type (Surface Mount), 5pin Connector
- Product Type: Pin Receptacles
- Mounting: SMT
-
Supplier: TE Connectivity
Description: Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Panel
- Current Rating: 1.8 amps
- Number of Contacts: 5 #
- Contact Pitch: 0.6349996571001852 mm
- Connector Type: USB Connector, Wire-to-Board Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN RCPT USB2.0 MICRO AB PCB RA
- Current Rating: 0.5 to 1 amps
-
Supplier: DigiKey
Description: USB3.0 A TYPE SINGLE PRT STR,PCB
- Voltage Rating: 30 volts
- Current Rating: 0.25 to 1.8 amps
- Number of Contacts: 9 #
- Features: Board Mount Connector
-
Supplier: ACCES I/O Products, Inc.
Description: USB header connectors in parallel with all standard USB connectors USB connectors feature industrial strength and high-retention design Small (4" x 4" x 1"), low profile, steel enclosure FACTORY OPTIONS OEM (board only) version with PC/104 mounting holes and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: L-com, Inc.
Description: connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type B
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 1 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: L-com, Inc.
Description: connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in
- Cable Length: 10 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: L-com, Inc.
Description: Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a
- Cable Length: 3 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: ACCES I/O Products, Inc.
Description: key Removable screw terminal adaptor for easy wiring USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 2 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 6 ft
- Product Type: USB
-
Supplier: ACCES I/O Products, Inc.
Description: applications PC/104 module size (3.550" by 3.775") and mounting compatibility Stackable or unstackable USB/104 OEM embedded board Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type B USB connector features
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: applications PC/104 module size (3.550" by 3.775") and mounting compatibility Stackable or unstackable USB/104 OEM embedded board Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type B USB connector features
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 10 ft
- Product Type: USB
-
Supplier: Heilind Electronics, Inc.
Description: 10118192-0002LF-MICRO USB B-TY USB
- Connector Type: Board-to-Board Connector, Micro Connector and Nano Connector
-
Supplier: Newark, An Avnet Company
Description: MICRO HDMI CONN, RCPT, 19POS, R/A, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass RoHS Compliant: Yes
-
Supplier: Amphenol Communications Solutions
Description: Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Micro AB type, 5 Position, Vertical on PCB,with rear shield, Unified Thread, no Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details
- Number of Contacts: 5 #
- Connector Type: Micro Connector and Nano Connector, PC Card Connector, USB Connector
Find Suppliers by Category Top
Featured Products Top
-
Micro Locking Test Hooks for PC Board Holes The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
SD 4.0 Features & Benefits - Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors Stand-off type available for placing electronic components under the connector (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
accuracy caused by micro-vibrations Even when vibration control measures have already been implemented, the expected performance is not always achieved (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
, (Cat. No. 953) offers a hybrid mount configuration aiding SMT contact efficiency with strong, durable solder connections to PCBs with THM devices. For standard or custom USB-C cable assemblies, a Type (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
-D (MIL-DTL-83513) line. These contacts are rated at 3 amps per contact, and can withstand over 2,000 mating cycles. Hybrid connectors are available in wired or thru-hole PCB mount termination types. The wired power contact is an insert-able/removabl e type contact which can be optionally (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
jumpers are uniquely suited as alternative options where thru-hole jumper use is not feasible. As such, the new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp. -
, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board Micro SD Card Sockets Product Series - Micro SD card PCB mount socket Features & Benefits - Available for right angle (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
sealing can compromise the entire system. Platform-specific demands As applications expand, so do the mounting and integration requirements for connectors. Many small-form-factor connectors now support a range of configurations, board-to-board, panel-to-cable and even (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Techist - All Things Tech - Search Results
I have a WD Elements SE 750Gb external hdd - one of the newer ones that has a micro - usb connector that is mounted on the pcb , not an adapter to a sata drive.
-
Tattoo‐Based Wearable Electrochemical Devices: A Review
… EDR 2.4 GHz wireless module, voltage regulator, USB battery charger IC, and all associated passive components mounted on a 30 mm … … mm printed circuit board ( PCB ) and was powered by … … battery (recharged via a micro - USB connector used for flashing the …
-
D-Link Boxee Box DSM-380 Digital Media Adapter
3 Discrete Wires and 1 3-Position Pin Socket Connector & Zip Tie … … 2KB SRAM w/ Integrated USB Controller USB 2 0 … … $1.04 - Main PCB Mounting Bracket, Top - Stamped / … … Standoffs $0.97 - Micro chip - PIC24FJ64GA004-I/PT - Microcontroller …
-
https://www.duo.uio.no/bitstream/handle/10852/11228/dahl.pdf?sequence=1
The prototype chip is mounted on a printed circuit board ( PCB ). The PCB is also equipped with a connector for a micro controller module hooked up to a PC via USB .
-
Interactive force sensing feedback system for remote robotic laparoscopic surgery
measure the voltages produced by the forces being exerted on QTC sandwich sensors mounted on the surgical … The fully populated PCB has a minimal component count with only the micro controller, crystal, capacitors , resistors and USB connector .
-
Close range impulse radio beamformers
The prototype chip is mounted on a printed circuit board ( PCB ). The PCB is also equipped with a connector for a micro controller module hooked up to a PC via USB .
-
A wirelessly powered and controlled device for optical neural control of freely-behaving animals
The interface board comprises a micro controller development tool (Texas Instruments EZ430-RF2500) that we modified with a custom docking circuit board so as to interface the EZ430 USB tool to the motherboard module. The optics module, shown at bottom in figures 1(b) and (c), comprises a connector that docks to the motherboard module (14), a copper thermal sink … … cathode for LEDs (15), and a thermistor acting as temperature sensor ( mounted on bottom of the … A custom PCB milled from gold plated FR4 board stock acts as a common structural element to …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… embedded box PCs; LCD monitors-keyboard enclosures; computer boards; floppy disks; encryption keys; network interface connectors ; rocketport interface units; USB to RS-422 adapters … … scanners; bank note validators; PCB cards; timer boards; electronic … … sets; transformers; magnets; magnet mounts ; magnetic hardware trays; lithium … ; micro processors; covers; electronic CPU control units; VIM processors; CPU circuit cards; SRAM memory cards; SDRAM IC …
-
PDF - Kyocera Hydro Elite
Connector Jack - Micro USB , Right Angle, w/ Plastic Housing, & Metal Mounting Tabs 1 USB Jack PCB .
-
http://dspace.mit.edu/bitstream/handle/1721.1/95610/903904509-MIT.pdf?sequence=2
The interface board comprises a micro controller development tool (Texas Instruments EZ430-RF2500) that we modified with a custom docking circuit board so as to interface the EZ430 USB tool to the motherboard module. The optics module, shown at bottom in figures 1(b) and (c), comprises a connector that docks to the motherboard module (14), a copper thermal sink … … cathode for LEDs (15), and a thermistor acting as temperature sensor ( mounted on bottom of the … The optics module PCB schematic and layout was designed using Eagle CAD Professional, and then exported using …
Indicates content that may require registration and/or purchase.