-
Supplier: Newark, An Avnet Company
Description: TE CONNECTIVITY / MICRODOT
-
Supplier: MPF Products, INC.
Description: Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps Microdot Coaxial Connector/Cable for Vacuum
- Features: Cable Assembly
-
Supplier: MPF Products, INC.
Description: Microdot Coaxial Connector/Cable, Air-side, 500 Volts, 2 Amps Microdot Coaxial Connector/Cable, 10 feet OAL, Bakeable to 165 degrees C
- Features: Cable Assembly
-
-
Supplier: MPF Products, INC.
Description: Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 30″ Length Microdot Coaxial Connector/Cable for Vacuum
- Cable Length: 2.5 ft
- Features: Cable Assembly
-
Supplier: MPF Products, INC.
Description: Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 24″ Length Microdot Coaxial Connector/Cable for Vacuum
- Cable Length: 2 ft
- Features: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: 095-9603-2071=MCDR3-B-9PX-0.5 / TE Connectivity / Microdot
-
Supplier: Newark, An Avnet Company
Description: TE Connectivity / Microdot
-
Supplier: Newark, An Avnet Company
Description: MICRODOT SAMPLE KIT
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Female / Jack
-
Supplier: Powell Electronics, Inc.
Description: Microdot Circular
- Connector Type: D-Sub
-
Supplier: DigiKey
Description: COAX ADAPT BNC TO MICRODOT
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Richardson RFPD
Description: SMA PLUG CRIMP/SOLDER FOR RG-316/U DBR, TIME WIRE RD 179 and MICRO-DOT
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: PCB Piezotronics, Inc.
Description: Microdot right-angle connector adaptor (10-32 jack to 10-32 plug)
- Features: Cable Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Special cable, 50pin D-Sub connector with: 8x 2m cable to Microdot (10/32-UNF) connector and 8x 2m coaxial cable to BNC connector male
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series BNC Plug to Microdot Jack ST Adapter
- Frequency Range: 2 GHz
- Connector Type: BNC
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
-
Supplier: Wilcoxon Sensing Technologies
Description: Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit microdot connector, case grounded
- Acceleration: 50 g
- Frequency Range: 2 to 25,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 260C charge mode accelerometer, 25 pC/g, top exit microdot connector, case isolated
- Frequency Range: 12,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
- Features: Corrosion Resistant
-
Supplier: Wilcoxon Sensing Technologies
Description: Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded
- Acceleration: 50 g
- Frequency Range: 2 to 25,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: TE Connectivity
Description: Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.09 MM [.437 INCH ] Mechanical Attachment Detent : Without RF Connector Coupling Mechanism
- Number of Contacts: 1 #
- Gender: Female / Jack
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: Wilcoxon Sensing Technologies
Description: Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded
- Acceleration: 500 g
- Frequency Range: 0.5 to 25,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314946-094-6336-0000 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 21 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380532-094-6435-0000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Series: MCKS, MICRODOT Number of Positions: 25 Features: Reverse Layout Connector Type: Plug, Male Pins Contact Type: Signal
-
Supplier: Evident Scientific
Description: Integral angle beam transducers provide superior signal-to-noise characteristics and contain durable plastic wear. Both Right Microdot and Straight Microdot connectors are available on some styles. Integral Angle Beam Transducers Durable plastic wear surface extends transducer
- Transducer Style: Angle Beam / Wedge Transducer
-
Supplier: Evident Scientific
Description: Integral angle beam transducers provide superior signal-to-noise characteristics and contain durable plastic wear. Both Right Microdot and Straight Microdot connectors are available on some styles. Miniature potted angle beam transducers provide an excellent balance between size
- Transducer Style: Angle Beam / Wedge Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: with two BNC connectors and footprints for two user-installed Microdot connectors, permitting it to easily accommodate most transducer connections.
- Analog Input Channels: 2 #
- Input Impedance: 0.15 Mohms
- Features: Butterworth, DC Voltage Input, Instrumentation Amplifier
- Function: High Pass
-
Supplier: Cygnus Instruments Limited
Description: in a glass-fibre outer braid to protect the cable. The probe and probe cable are sold separately, enabling lower replacement costs. Frequency Crystal Ø 5.0 MHz 8 mm (0.31 in) Nominal Tip Size 12 mm (0.47 in) Nominal Range in Steel 2.5 – 50 mm (0.1 – 1.97 in) Connectors Twin Microdot
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Evident Scientific
Description: limited access areas Standard configuration is Straight and fits Microdot ® connector style
- Probe Frequency: 5,000 kHz
- Diameter / Width: 9.651994787922815 mm
- Application: Flaw / Crack Detection
- Probe Style: Immersible / Waterproof
-
Supplier: MonoDAQ
Description: V DC IEPE current: 2/20 mA Temperature range: -50 degC to 185 degC Connector: 10-32 UNF Microdot
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: MonoDAQ
Description: 2/15 mA Temperature range: -50 degC to 125 degC Connector: 10-32 UNF Microdot or TNC
- Frequency Range: 1 to 9,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Dymax
Description: The SD-200 digital liquid dispenser is well suited for a wide variety of dispensing applications from microdot deposits to large potting and filling. It is suitable for all types of fluids and includes a suck-back feature to ensure low viscosity liquids do not drip from the dispense tip. This
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Cygnus Instruments Limited
Description: Tip Size: 12 mm (0.47 in) Nominal Range in Steel: 2.5 – 50 mm (0.1 – 1.97 in) Connectors: Twin Microdot 10-32 Surface Temperature Range: 50°C to 300°C (122°F to 572°F) Say goodbye to temperature-related testing challenges, as our T5BH-Ex excels in surface temperature ranging from 50°C
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
More Information Top
-
Part 2: SMART SENSORS, DUMB ENGINEERS—HOW TO AVOID CROSSED SIGNALS IN INSTRUMENTATION
Coaxial cables with microdot connectors have historically been a traditional cable used in test instru- mentation with charge type accelerometers and older style voltage type accelerometers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50356/39171343-MIT.pdf?sequence=2
… orifice at the center of the front plate, one stainless steel disk with an orifice at the center (repeller), a stainless steel disk (collector), and a 0.2" thick stainless steel plate with two built-in microdot connectors and one mounting screw.
-
Development of a 150 GHz MMIC module prototype for large-scale
CMB radiation experiments
Microdot Connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38041/32601668-MIT.pdf?sequence=2
necessitated the purchase of a custom-made feedthrough (to allow two Microdot connectors on a single 1 1/3" Conflat Miniflange.
-
The dielectric constant in liquid and solid4 He
Inside the cryostat, connections were made with Microdot connec- tors .
-
Damping of compression and shear piezoelectric accelerometers by electromechanical feedback
The electrodes of the three actuator elements were electrically interconnected and wired to one of the two microdot connectors .
Indicates content that may require registration and/or purchase.