-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HT 225E is a durometer or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Pencil Style, Round or Block Style
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics,
- Scale Range: 0 to 150 Points
- Scale Resolution: 0.1 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Featuring a quick 2-second measurement time, this UCI hardness tester is the ideal tool for weld inspection, hardness control of metal coatings and hardness measurement of fine-grained metals, small forgings, cast materials, heat-affected zones, ion-nitrided stamping dies
- Scale Range: 20.3 to 999 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Round or Block Style
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-900 portable metal hardness tester features 9 common material presets including: - (Cast) steel - Cold work tool steel - Stainless steel - Grey cast iron - Spheroidal graphite iron - Cast aluminum alloys - Brass - Bronze - Copper
- Scale Range: 200 to 900 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Other, Round or Block Style
-
Supplier: Anton Paar
Description: 0.01 μN, noise floor ≈ 0.5 µN Perfect positional synchronization with a high-quality optical video microscope and/or an optional Atomic Force Microscope (AFM). The combination of the Ultra Nanoindentation Tester head, the optical microscope and the AFM objective provides great flexibility and
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully automatic
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The portable Brinell hardness tester makes an authentic and accurate Brinell hardness test in whatever location and on whichever plane it is used. Features: Applies the full 29 420N (3000kgf) test force on a 10mm ball - other test forces and indenters available Applies
- Test: Brinell
- Mounting: Handheld or Portable
- Test Method: Macro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC,
- Test: Dynamic Rebound
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in IRHD micro measurement device (ISO 48).
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Meet the B.O.S.S. This brinell optical scanning system includes high resolution video scanning head and imaging software that ensures a fast, accurate and consistent reading of all brinell impressions. Add to your personal computer or ours. Tolerances can be used and signified audibly or visually
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3105 combi test is a microcomputer-controlled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD, Other, Type A, Type B, Type C, Type D
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ideal for economy applications, this versatile scope features a 20X magnification, pre-focused lens and narrow nose piece. Meets ASTM E-10.
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The HiLight Series features a high intensity LED light source providing excellent contrast for measuring your brinell impressions. With a 20X lens and narrow nose piece, it is ideal for restricted spaces. The “auto-motion” feature helps maximize battery life- the LED light is turned off
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: REED-Direct
Description: Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS:
- Scale Range: 0 to 90 Points
- Scale Resolution: 0.1 Points
- Test: Durometer
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: Robust and versatile - the key characteristics of the DuraJet. Through electronic load application and a load range of 9.8 N to 2,450 N (1 kg to 250 kg), this hardness testing machine covers the complete Rockwell hardness range. But that's not all, this hardness tester
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Test Method: Macro, Micro, Superficial
- Features: Other
-
Supplier: Johnson and Allen, Ltd.
Description: The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: Johnson and Allen, Ltd.
Description: The ES3 (Equostat 3) is a hardness tester designed with thin and small test objects in mind. Hardness test results are negatively affected by thin and small volume materials unless they are compensated for. The ES3 achieves this by using Proceq's patented and pre-installed
- Test Load: 1.019501133786848 to 5.09750566893424 kg
- Mounting: Handheld or Portable
- Test: Rockwell
- Test Method: Superficial
-
Supplier: Phase II Plus
Description: Latest portable hardness tester technology. Utilizes both ultrasonic and dynamic type portable hardness testers in one unit. Can test non-destructive and handle small or thin work parts down to 2mm of thickness, as well as testing large parts. Extremely
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
- Test Method: Macro, Micro, Superficial
-
Supplier: Phase II Plus
Description: These sleek hand held hardness testers are crafted and engineered to perform at the highest level of accuracy. An ergonomic lightweight design assists in taking precise and consistent hardness measurements.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Type A, Type D
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage Pin Brinell is the de-facto standard for economical Brinell hardness measurement. This simple-to-use and inexpensive tester can be used across the entire Brinell range (HB100 to HB700). The Pin Brinell applies force to the indenter by the operator using a hammer or a
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Round or Block Style, Type A, Type B, Type C, Type D
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Proceq's EQ1000-B2 (Proceq Bambino) and EQ1000-P2 (Proceq Piccolo) portable pen type hardness testers. These instruments are ideal for quick verification of material hardness. For customers requiring hardness results from components under
- Test: Brinell, Dynamic Rebound, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
Find Suppliers by Category Top
Featured Products Top
-
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Krautkrgmer Branson conducted a similar test using their MicroDur Portable Hardness Tester fitted with a Vickers in- denter.
-
Chapter 48-Hardness
Krautkrgmer Branson conducted a similar test using their MicroDur Portable Hardness Tester fitted with a Vickers in- denter.
-
Advances in material technology for fossil power plants
Hardness testing, carried out with a Microdur portable tester , produced values broadly consistent with the manufacturing records, although deviations were noted for some items.
-
PORTABLE HARDNESS TESTING – PRINCIPLES AND APPLICATIONS
The MICRODUR instruments (Krautkramer) work according this method, the so-called UCI (Ultrasonic Contact Impedance) method. .... Another well-known principle for portable hardness testers is the rebound method.
-
Innovations in Portable Hardness Testing
MICRODUR instruments work according this method, using the so-called UCI (Ultrasonic Contact Impedance) principle (see Fig .... Another well-known principle for portable hardness testers is the rebound method.
-
NEWS
Wells Krautkramer has introduced Microdur 2,. .... portable . .... driven hardness tester with operating .
-
Creep & Fracture in High Temperature Components
At E.ON Engineering, the Krautkramer Microdur Mic10 is the currently preferred portable hardness test instrument. .... micro-hardness tests were performed by optical and electron microscopes as well as a Vickers hardness tester .
Indicates content that may require registration and/or purchase.