-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: FLOW CONTROL VALVE, 1/2 INCH NPT, KNOB WITH MICROMETER POSITION, FEMALE TO FEMALE PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator: the controlled flow rate is independent of pressure variations. They are usually supplied with a built-in check valve to allow the free flow in the opposite direction. The flow is regulated by
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator, designed to operate in oil hydraulic systems. The two-way type are available with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning a graduate
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in check valve to allow the free flow in the opposite direction.
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It includes (2)OD x P-330 Flangeless Fittings.
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Dymax
Description: The Model 455 dispensing valve is a pneumatically operated, normally closed pinch valve with a disposable fluid path. It was designed to dispense a variety of medium to high viscosity light-curable adhesives, inks, and cyanoacrylates with extreme precision. The valve’s
- Dispense Rate: 1.8011730861633808 L/min
- Material Temperature Range: 350 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is for
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is for
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated- Operating Temperature: 150 F
- Operating Pressure: 75 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: control - Combination with BF cylinders (SC series): Printing machines, paper craft machines, plastic film fabricating machines, textile machines, etc. Press control - Combination with BF cylinders: Grinding machines, friction testing machines, soil tester, cutter, etc. Volume booster
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress”
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Milton Roy
Description: designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
A high precision hydraulic moving mirror drive for use in Fourier transform spectroscopy
The speed of travel of the piston in either direction can be controlled easily and continuously in the range 3 x 10-4 to 10 mm/sec by adjusting two micrometer flow control valves , FI and F2 (Type 337A), which control the rate…
-
Mercury CEM Calibration
6.7 Flow Control Valve Micrometer needle valve for controlling the flow of gas from the mercury generation device into the measurement system.
-
Journal of Spacecraft and Rockets > Subsonic drag reduction of the Space Shuttle Orbiter
The tunnel isequipped with a pressurized six-color dye injection system having precision micrometer - controlled flow valves .
-
ADVANCED CUTTINGS TRANSPORT STUDY
…flow line, 3) a view port on the incoming flow line, 4) a view port on the exit flow line, 5) a pressurized container to receive fluids exiting the Viscometer, and 6) a downstream micrometer valve to control flow through the Viscometer.
-
Gasoline from natural gas by sulfur processing. Quarterly report No. 10, October--December 1995
To solve the CS2 delivery problem and to obtain constant flow, we changed the delivery configuration to a pressurized container with a micrometer valve to control the flow .
-
Changes During Storage of Oranges Pretreated with Nitrogen, Carbon Dioxide and Acetaldehyde in Air
Acetaldehyde vapors were introduced into the water-saturatedair stream by passing air at a low flow rate controlled by a micrometer valve into a 1L glassjar with an opening 5 cm in diameter, cooled in ice, which contained a 50 mL beaker…
-
Mercury Concentrations in Ambient Air of the Rotorua, New Zealand, Geothermal Area
Air was pumped through the trap at about 100 mL/min by an aquarium pump, with flow rate controlled by a micrometer valve .
-
Oxygen potential of uranium--plutonium oxide as determined by controlled- atmosphere thermogravimetry
The He. Hj. and H_>-He gas flows are controlled by micrometer needle valves .
-
Tunable Inverse Opal Hydrogel pH Sensors
…HEMA) and acrylic acid (AA) was se- lected as the building block for the pH-sensitive hydrogel be- cause such a system has been successfully employed to generate mechanically stable pH-sensitive flow - control valves on the micrometer scale.[38] Several different…
-
Amperometric operation of porous flow‐through electrodes at very low conversion efficiencies in flow stream detectors
Solution flow was made by gravity through the RVC electrode at a given flow rate controlled by adjusting the micrometer valve on the Gil- mont flow meter (Cole-Parmer Instrument Co., 7425 North Oak Park Ave., Chicago, IL.
Indicates content that may require registration and/or purchase.