-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Grading System: Micron Graded
- Features: Other
- Form: Paste / Cream
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different material devices and
- Grit Size: 0.5 to 50
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Union Process, Inc.
Description: to 20 microns – 10 microns. Reproducible results from batch to batch. Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any time during the grinding. Low power consumption. Low maintenance with minimum down time. Has a jacketed grinding tank
Find Suppliers by Category Top
Featured Products Top
-
The Model MXM 150 AP uses three separate mixers in a 150 liter batch size. The 3 HP reversible, axial flow high shear rotor stator mixer can exert shear rates in the 30,000 reciprocal seconds range that can produce single micron emulsions and dispersions (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
More Information Top
-
SUNBURN AND ITS PREVENTION
Meyer and SeJIz'-'^ in a simihir study obtained average values of 9 microns for creams and ointments and of 7 microns for oils such as liquid parallin.
-
The Chemical Formulary, Volume 28
Micron Natural Cream Cheese Flavor TAK·SOS60 .
-
Food Materials Science and Engineering
Some examples of components in food systems are: micron size fibres of meat, nanometer size casein micelles, micron size crystals in the icing sugar in creamed honey, micron size water and lactose crystals in ice- cream , micron size fat crystals in chocolate…
-
Enhanced Transdermal Delivery of Diazepam by Submicron Emulsion (SME) Creams
The two cream formulations, applied topically, are iden- tical in composition and differ only in their droplet size, 100 nm for SME cream and 5 microns for large droplets cream.
-
Tharp and Young On Ice Cream: An Encyclopedic Guide
In ice cream , the micron unit is usually used to express the size of very small elements of structure, such as FAT GLOBULES, ICE CRYSTALS, AIR BUBBLES, PROTEIN PARTICLES, etc .
-
Transport Phenomena in Biomedical Engineering: Artifical organ Design and Development, and Tissue Engineering > Principles of Diffusion
Assuming that the diameter of the hair is 2 microns, the velocity of air is 1 m/s, and the diffusivity is 1 E-5 m 2/s, estimate the time taken for the layer of cream of 1 micron to be replaced.
-
Building A Competitive Edge With Versatile Mixing Equipment - Charles Ross and Son Company
A sub- micron emulsion for a cream or ointment, for example, requires high-shear agitation, vacuum and usually a heat-transfer system.
-
Building A Competitive Edge With Versatile Mixing Equipment - Charles Ross and Son Company
A sub- micron emulsion for a cream or ointment, for example, requires high-shear agitation, vacuum and usually a heat-transfer system.
-
Building A Competitive Edge With Versatile Mixing Equipment - Charles Ross and Son Company
A sub- micron emulsion for a cream or ointment, for example, requires high-shear agitation, vacuum and usually a heat-transfer system.
-
Building A Competitive Edge With Versatile Mixing Equipment - Charles Ross and Son Company
A sub- micron emulsion for a cream or ointment, for example, requires high-shear agitation, vacuum and usually a heat-transfer system.
Indicates content that may require registration and/or purchase.