-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stepper motor driver with up to 16 microsteps with SPI and advanced current control Product overview: L6474PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Supply Voltage (DC): 45 volts
- Operating Temperature: -25 C
-
Supplier: Anaheim Automation, Inc.
Description: Eliminates motor wires, ideal for precise positioning
- Number of Axes / Motors: 1
- Rated Power: 40 watts
- Supply Voltage (DC): 12 to 24 volts
- Servo Feedback: Incremental Encoder
-
Supplier: Anaheim Automation, Inc.
Description: Opto isolated inputs, automatic current reduction, phase output current
- Number of Axes / Motors: 1
- Continuous Output Current: 0.2 to 1.5 amps
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 70 C
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So the
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 11-V, 1.5-A, dual H-bridge or stepper motor driver with 1/32 microstep indexer 24-HTSSOP -40 to 85 Product overview: DRV8834PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback,
- Operating Temperature: -40 C
-
Supplier: RS Components, Ltd.
Description: 256 microstep integrated Motor Driver
- Supply Voltage (DC): 48 volts
- Configuration: IC / PCB-Mounted
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stepper Motor Driver, 45V, 3A, HTSSOP, SPI, 16 Microsteps Product overview: L6474HTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems.
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 11V 1.5A Dual H-Bridge Stepper Motor Driver, 1/32 Microstep, HTSSOP Product overview: DRV8834PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
- Supply Voltage (DC): 11 volts
- Operating Temperature: -40 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A3979 offers precise and versatile microstepping control for bipolar stepper motors, featuring 1/16-step resolution, an integrated translator for simplified control, and selectable current decay modes for optimized performance. * Note: If you have issues logging into this feature
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A4975 offers precise microstepping control of bipolar stepper motors, with selectable decay modes (slow, fast, mixed), an integrated DAC for current control, and internal protection features. * Note: If you have issues logging into this feature you may need to enable 3rd party
- Configuration: IC / PCB-Mounted
- Features: Microstepping Motor
- Product: PWM Drive
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function and photocoupler input.
- Supply Voltage (DC): 24 to 36 volts
- Operating Temperature: 0 to 50 C
- Motor / System: Full Step Motor, Half Step Motor, Microstepping Motor
- Configuration: PC Board
-
Supplier: Allegro MicroSystems Inc.
Description: The A3992 provides precise and efficient microstepping control of bipolar stepper motors, with programmable current control, synchronous rectification for reduced power dissipation, and integrated protection features. * Note: If you have issues logging into this feature you may need to
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: Radwell International
Description: MICROSTEP DRIVER WITH BUILT-IN CONTROLLER, 24 VDC, 5 PHASE, 0-24V, 0-50000HZ, 0.75-A, CLASS-2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allegro MicroSystems Inc.
Description: The A4989 provides a complete solution for driving high-power stepper motors, with integrated microstepping translation, sinusoidal DAC current reference, and synchronous rectification for efficient and quiet operation. * Note: If you have issues logging into this feature you may need
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with standard rotary
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: DigiKey
Description: 40V/2A 32 MICRO-STEP STEPPING MO
- Maximum Output Voltage: 4.5 to 33 volts
- Continuous Output Current: 1.8 amps
- Supply Voltage (AC): 4.5 to 33 volts
- Supply Voltage (DC): 4.5 to 33 volts
-
Supplier: Lingto Electronic Limited
Description: 40V/2A 32 MICRO-STEP STEPPING MO
- Peak Output Current: 2 amps
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Win Source Electronics
Description: and Power Stage Interface: Step/Direction Output Configuration: Half Bridge (2) Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 4.2V ~ 33V Package / Case: 16-WFQFN Exposed Pad Supplier
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 4.2 to 33 volts
- Supply Voltage (DC): 4.2 to 33 volts
- Operating Temperature: -40 to 125 C
-
Description: 40V/2A 32 MICRO-STEP STEPPING MO
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011165-A3907ECGTR Packaging: Cut Reel Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 102mA Voltage - Load: 2.3 V to 5.5 V Motor Type - AC, DC: Voice Coil Motor Step Resolution: >256
- Continuous Output Current: 0.102 amps
- Supply Voltage (AC): 2.3 to 5.5 volts
- Supply Voltage (DC): 2.3 to 5.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 012249-BU24038GW-E2 Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 500mA Voltage - Load: 2.7 V to 5.5 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC,
- Continuous Output Current: 0.5 amps
- Supply Voltage (AC): 2.7 to 3.6 volts
- Supply Voltage (DC): 2.7 to 3.6 volts
- Operating Temperature: -20 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060397-NJU39610D2 Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Motor Type - Stepper: Bipolar Step Resolution: >256 Microsteps Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: -20 to 85 C
-
Supplier: Anaheim Automation, Inc.
Description: Compact microstep driver, detachable terminal blocks, easy to install
- Number of Axes / Motors: 1
- Continuous Output Current: 0.5 to 2.5 amps
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: The ultraflat, high torque DPM-63S10 stepper motors with a step angle of 1.8° supports designers who require maximum torque and high positional accuracy combined with minimum overall height. This product when operated in microstep can achieve positional accuracy to < 0.02° and
- Other DC Voltage: 3.8 VDC
- Current per Phase: 1 amps
- Number of Leads: 4 #
- Static / Holding Torque: 9.061946902654867 In-oz
-
Supplier: Radwell International
Description: STEPPER DRIVES- 4 AMP RMS (5.6 A PEAK), 24 TO 75 VOLT DRIVER, MICRO-STEP CAPABLE DRIVER FOR SM23 & SM34 MOTORS, NEEDS EXTERNAL POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 4 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, MICROSTEP, 24 VDC, FULL STEP (4 PHASE EXCITATION): 0.72/STEP, HALF STEP (4-5 PHASE EXCITATION): 0.36/STEP. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 24 volts
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-023 is a simple and very compact step/ direction driver for 3 stepper motors. It allows motor control via step and direction signals and automatically goes into a stand by mode. The drivers are very efficient, so that no heatsink is required if operated in
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive family. Specifications Features 2-phase bipolar hybrid stepper motor high
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the high power TRINAMIC family of motor controllers and drivers (e.g. IDX 7505 or TMCM-078). With up to 12.8Nm these motors are very powerful. Specifications Features NEMA
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are also used in the 42mm PANdrive family. Specifications Features NEMA 17 mounting configuration flange max. 42.2mm *
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stepper motor drivers Solenoid control systems Industrial automation equipment (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Vertical-angle control system in the LLMC
Z. Zhou, et al, "SIN Subdivided Stepper Motor Microstep Driver ", Micro & Special Motor, 5, pp. 2937, 1997 (in .
-
Maintaining and Troubleshooting Your 3D Printer
Here we still need the stepper motor steps per millimeter and the stepper motor driver microstep , but we also need to know the thread pitch—that is, the number of threads to turn one increment (number of millimeters, inches, etc.).
-
Single-chip microcontroller system for CCD driving scan in LLMC
Z. Zhou, et a!, "SiN Subdivided Stepper Motor Microstep Driver ", Micro & Special Motor, 5, pp. 29—37, 1997 (in .
-
Modification of the azimuth control system in the LLMC
Z. Zhou, et al, "SIN Subdivided Stepper Motor Microstep Driver ", Micro & Special Motor, 5, pp. 2937, 1997(in .
-
An education tool study on mechatronics: emulation of stepper motor driving systems by using a microcontroller based system interface
Akdogan E., Celik H.H, (2003): “A Microstep Driver For Stepper Motor By ti.sing PIC Microcontroller”, Third .
-
Effect of cyclic three-dimensional strain on cell proliferation and collagen synthesis of fibroblast-seeded chitosan-hyaluronan hybrid polymer fiber
Two high-torque stepper motors with accompanying microstep drivers were controlled by a motion-programmable controller (FX1N; Mitsubishi Electronic, Tokyo, Japan).
-
Scientific Detectors for Astronomy
A microstep driver for the stepper motors and an integrated encoder/counter allow motor control.
-
Build Your Own CNC Machine
If you’re using the motors we’ve recommended (see Chapter 6) as well as the microstep setting for the stepper motor drivers (also covered in Chapter 6), then you’ll configure the following fields for the x-, y-, and z-axis motors as follows: .
-
Molecular Ionization-Desorption Analysis Source (MIDAS) for Mass Spectrometry: Thin-Layer Chromatography
Each stepper motor has its own SCX11 Universal Stepper Motor Controller and 24 V Microstep Driver , CMD2109P, with computer con- trol provided through the Immediate Motion Creator software ver.
-
Utilization of stepping motors in the realization of a prototype of perceptive glove with feedback force for telerobotics
6) Data sheet of GS-DZOOS : Switch module bipolar stepper motor driver module GS-D2OOM:2.5 microstep drive module for stepper motor SGS-ThompsonMicroelectonics .
Indicates content that may require registration and/or purchase.