-
Supplier: Sakura Finetek USA, Inc.
Description: Tissue-Tek AutoSection® provides one-touch trimming and programmable sectioning with a host of built-in safety features. Tissue-Tek AutoSection® automatically orients the block to the blade edge, using patented sensing and automated 3-D specimen holder technology for precise XYZ orientation.
-
Supplier: Accuris
Description: WATER BATH, ELECTRIC (MICROTOME TISSUE SPECIMEN SECTION MOUNTING)
-
Supplier: Leica Biosystems
Description: The Leica RM2125 RTS manual microtome has the essential features you need for safe, economic sectioning and optimized workflows.
-
-
Supplier: Accuris
Description: Water Bath, Electric (Microtome Tissue Specimen Section Mounting)
-
Supplier: Leica Biosystems
Description: Uniquely user-friendly, the robust Leica RM2235 offers numerous features that have never before been available in this class of microtome. It is designed for manual routine paraffin sectioning but can also be used for cutting harder materials.
-
Supplier: SLEE Technik GmbH
Description: The new manual sliding microtome cuttec s was designed for all applications in routine, research and industry, always focusing on the user´s needs. The precise mechanisms together with the smooth operation are contributing to best quality sections every day. Features as the specimen
-
Supplier: SLEE Technik GmbH
Description: Standard unit for paraffin sections and research-, plastic- and industrial applications. The semiautomatic unit offers additional advantages against our manual microtomes whilst retaining all essential features of this series. The modular design allows custom-made assemblies from a broad
-
Supplier: Leica Biosystems
Description: The RM2265 is Leica Biosystems' top-of-the-line fully motorized and programmable rotary microtome designed primarily to satisfy the requirements of biomedical research sectioning hard to semi-soft materials and customers needing to section industrial materials for quality assurance and
-
Supplier: MEDITE Group
Description: Made in Germany Exceptional high quality No power needed, therefore flexible to use at any place in the laboratory High efficiency with an ergonomic design Precision feed system for fast, safe and smooth sectioning of paraffin blocks Integrated section waste tray Section thickness range from
-
Supplier: SLEE Technik GmbH
Description: Vibration free microtome base plate Ergonomically located coarse feed wheel Spacious, integrated section waste tray Wide range of accessories Optional accessories for tailor-made configurations: 3-component disposable blade holder (low/high Profile blades) 3-component disposable blade holder
-
Supplier: SLEE Technik GmbH
Description: Standard unit for paraffin sections and research-, plastic- and industrial applications. The fully motorised unit offers an even greater comfort than manual and semi-automatic microtomes whilst retaining all essential features of this series. The modular design allows custom-made assemblies
-
Supplier: MEDITE Group
Description: Motorized precision feed system for fast, safe and smooth sectioning of paraffin blocks High effciency with an ergonomic design Integrated section waste tray Section thickness range from 1 µm to 99 µm Horizontal specimen feed: 1.18 inch Instrument comes without blade holder (high or low
-
Supplier: MEDITE Group
Description: Motorized cutting drive Adjustable cutting window for precise sectioning of delicate specimen Easy switching between fine and trim sectioning Section thickness range from 1 µm to 500 µm 5 sectioning modes: manual, continuous, single, step stroke, permanent
-
Microscopy and Metallography Sample Preparation Equipment - Cryostat Semi-automatic -- CRYOSTAT M630Supplier: MEDITE Group
Description: Ergonomic Design for Standing and Sitting while Operating Highly precise Microtome inside - German manufactured UV Desinfection included Standard Feature 15 Specimen Positions incl. 2 Peltier Deep Freeze Positions Automatic and manual Defrost Slideable and removable heated Windows Safe and
Find Suppliers by Category Top
More Information Top
-
Plant Microtechniques and Protocols
Confocal microscopy enables the collection of three-dimensional (3D) images from z-section series and image acquisition from thick specimens without any image degradation, and over- comes the limitations of conventional microscopy where microtome sectioning is employed to view cells in two …
-
Some histological and histochemical observations on the connective tissue of chronically inflamed human gingiva
The intercellular substance of the connective tissue was not separated in cold microtome sections , as in paraffin sections, and probably more faithfully reflected the state of the tissue in vivo.
-
Pflanzenanatomisches traineeship I
Of fresh or alcohol material the hand cuts become (razor blade, shaving knife) or the microtome cuts (freezing microtome, wood microtome) are produced.
-
Interferometric analysis of intrasection and intersection thickness variability associated with cryostat microtomy
The effective thickness of tissue sections after being mounted onto slides by flash drying was reduced by 90% relative to microtome section thickness setting.
-
Romums ice Microscopic technique
Through a following abrasive operation, can the cutting thickness of the sawing microtome cuts be still reduced and the resolution by the microscopic evaluation be increased.
-
Comparative floral structure and systematics in O chnaceae s.l. ( O chnaceae, Q uiinaceae and M edusagynaceae; M alpighiales)
Ochnaceae s.l. (Ochnaceae, Quiinaceae and Medusagynaceae), one of the well‐supported subclades of the large order Malpighiales retrieved so far in molecular phylogenetic studies, were comparatively studied with regard to floral structure using microtome section series and scanning electron microscopy (SEM).
-
Comprehensive examination of large mineral and rock fragments in Stardust tracks: Mineralogy, analogous extraterrestrial materials, and source regions
Microtome sections were placed onto commercially prepared 200-mesh Cu or Au TEM grids coated with 10nm-thick carbon films.
-
Tissue Microarrays
Regular microtome sections may be taken from TMA blocks using standard microtomes.
-
The connective tissue apparatus and the smooth musculature of the Orbita in humans
… an Untersachung for a view fiihrcn that has consisted ausschl~esslich in macroscopic Pr'~[paration in an anatomical area like that that presents a precise Orientierang uad of detailed analysis such difficulties the alone through the study yon microtome cuts obtained deviates.
-
The attainment of übermikroskopischer electron images of tissue sections
The microtome cut is then split in fine Bi ~ of Ikchen in to the measuring aiming oath parallel.
Indicates content that may require registration and/or purchase.