Products/Services for MIL-I-46058 Conformal Coating Services

Product News

Conduct Research

CONAP CE-1171 is a single-component acrylic conformal coating that has been formulated in Rule 66 exempt solvents and meets the latest requirements of MIL-I-46058C for Type AR coatings....

CONAP CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Comparative Testing and Evaluation of Conformal Coating Materials and Process
    The author is with the Department of Engineering Services , Elec- tronics Systems Division, Harris Corporation, Melbourne, Fla … … mili- tary, and contractor reports and specifications was undertaken to determine the most promising coating materials systems. Critical factors defined in the literature as influencing the performance of con- formal coatings are application process techniques; tempera- ture, humidity, and voltage stressing; printed circuit pattern design; coating composition, thickness, and surface area; and time duration of environmental exposure. Design, Fabrication, and Preparation ofComb Pattern Test Coupons Results from the literature search indicated that a single pair of parallel printed lines, as required by Fig. 1 of MIL - I - 46058 , does not provide adequate pattern configuration to determine comparative merits of …
  • Oberflächenschutzbeschichtung von elektronischen Baugruppen mit Parylene - Conference papers - VDE Publishing House
    Klassische Conformal - Coating Verfahren mit epoxid-, urethan-, silikon- und acrylhaltigen Lacksystemen stellen oftmals einen ausreichenden Schutz der elektronischen Baugruppen vor Umwelteinflüssen dar. Parylene, qualifiziert nach MIL - I - 46058 , erzeugt eine klarsichtige Polymerbeschichtung, die im Vakuum bei Umgebungstemperatur abgeschieden wird. Customer Service / Support .
  • Opinion item: cancelled US-military specifications
    2) Proprietary specifications (at one time, each service de- veloped & maintained its own workmanship, test, and … A typical example of this is the inactivating of MIL - I - 46058 , Conformal Coating .


Service Announcements
Guangdong Huasheng Nanotechnology Co., Ltd.
Guangdong Huasheng Nanotechnology Co., Ltd.
Able Electropolishing Company, Inc.
Able Electropolishing Company, Inc.
Able Electropolishing Company, Inc.