-
Supplier: Data Device Corporation (DDC)
Description: Description: The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 AceXtreme® C Software Development Kit (SDK) and the DD-42992S ARINC 429 C SDK, including source code samples and detailed documentation, to support all modes of operation. Optional graphical software packages include the MIL-STD-1553 BusTrACEr
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 AceXtreme® C Software Development Kit (SDK) and the DD-42992S ARINC 429 C SDK, including source code samples and detailed documentation, to support all modes of operation. Optional graphical software packages include the MIL-STD-1553 BusTrACEr
-
-
Supplier: Data Device Corporation (DDC)
Description: Reliable and easy-to-use, DDC's USB Multi-I/O Test and Simulation Hardware series provides you with the right solution for interfacing to MIL-STD-1553, ARINC 429, ARINC 717, CANbus, Serial I/O, and/or Discrete I/O interfaces. BENEFITS Simplify Form Factor Selection
-
Supplier: Interface Displays & Controls
Description: include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC,
- Nominal Display Size: 5.7 inch
- RAM: 256 to 1,000 MB
- Hard Drive Capacity: 4 to 16 GB
- Operating Temperature: -40 to 159.8 F
-
Supplier: Teledyne LeCroy
Description: Mode Segmented Memory Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode I2C, SPI, UART CAN, LIN, FlexRay, SENT Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC Audio (I2S, LJ, RJ, TDM) MIL-STD-1553, ARINC 429 MIPI D-PHY, DigRF 3G, DigRF v4
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Interface Displays & Controls
Description: (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: ValueTronics International, Inc.
Description: Automated Serial Triggering, Decode, and Search options for I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MIL-STD-1553, I2S/LJ/ RJ/T DM, USB, and Ethernet. Trigger on all the critical elements of a serial bus such as address, data, etc. Decode all the critical
-
Supplier: Aitech Defense Systems, Inc.
Description: to Four (4) GB Flash File Memory 256 kb NVRAM Three (3) 10/100 Ethernet Ports Two (2) USB 2.0 Ports Two (2) MIL-STD-1553B Ports Ten (10) Serial Ports Supporting RS-232/422/485 Five (5) Discrete GND/Open Inputs Two (2) Discrete GND/Open Outputs Eight (8) Single Ended TTL or Four
-
Supplier: Acromag, Inc.
Description: MIL-STD-704 and MIL-STD-1275. Optional removable solid state drives allows for a variety of configurations including quick security access. Load the operating system on one drive and then collect data on the other drive. Customizable Expansion The ARCX offers great
- Speed: 1,600 to 2,400 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Aitech Defense Systems, Inc.
Description: Flash Memory Up to Four (4) GB Flash File Memory Up to Eight (8) GB USB SSD (Solid State Disk) 128 kb NVRAM One (1) GB Ethernet Port Two (2) Fast Ethernet Ports Two (2) USB 2.0 Ports Two (2) Dual Redundant MIL-STD-1553B Ports Opto-isolated CANbus 2.0B Interface Two (2)
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 6U VME single slot SBC PowerPC ® 750GX. For new designs, we recommend the C108. Best Performance per Power Consumption PowerPC® SBC Currently Available (Less Than 17 W at 800MHz) Rugged/mil 6U VME Single Slot SBC PowerPC® 750GX up to 800 MHz Processor On-chip 32 kb L1 and
-
Supplier: Aitech Defense Systems, Inc.
Description: of SDRAM with ECC 16 MB Boot Flash Memory 64 MB User Flash Memory Up to 4 GB Flash File Memory 32 kB NVRAM Eight (8) High Performance DMA Engines Gigabit EthernetPport Two (2) Fast Ethernet Ports Two (2) 1394a FireWire Ports Two (2) USB 2.0 Ports Two (2) Dual Redundant
-
Supplier: Siglent Technologies NA, Inc.
Description: MIL-STD-1553B, SENT, Manchester, ARINC429 and USB 2.0 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 124,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity Applications: Design verification including signal integrity, jitter, and timing
- Bandwidth: 25,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: (optional) External 50 MHz waveform generator (optional) Large 10.1” TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART,
- Bandwidth: 350 MHz
-
Supplier: ValueTronics International, Inc.
Description: Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
during ECU validation and network troubleshooting. Aerospace & Defense Systems Military and aerospace applications require compliance with stringent standards like MIL-STD-1553 and ARINC 429. The MSO8804HD's protocol analysis packages include these specialized (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
PIC Assemblies are designed to deliver maximum performance and maximize the benefits of your cable assembly.
(read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable
More Information Top
-
Finding the gaps in space GNC hardware
RS-422, MIL - STD - 1553 , USB .
-
Actel Unveils Platform8051, Industry's First Embedded System Platform for Highly Integrated 8051 Designs
Being modular, the kit will allow designers access to future demonstration applications, such as MIL - STD - 1553 , USB , IRDA and AFDX.
-
COTS-Based Computer Systems Reduce Risks to System Developers (.pdf)
The computers’ I/O capabilities both include Ethernet, serial, USB , MIL - STD - 1553 and discrete, and the larger CRS-C3P- 3CB1 also adds ARINC 429, DAC and ADC.
-
LANDSEC™ ACR510 VHF/UHF airborne radio
… reporting using internal GPS CNIS Link-ZA Compliant Tactical Data Link User definable tamper-proof QCM-R module for full INFOSEC and TRANSEC autonomy Multiple digital control interfaces for system integration versatility (Ethernet IP, USB ), MIL - STD - 1553 Local and networked remote …
-
Sensible software etiquette using a universal serial bus to MIL-STD-1553 interface bridge
Abstract- This paper presents software design challenges and solutions for communicatingwith MILSTD-1553 devices using a Univenal Serial Bus ( USB ) to MIL - STD - 1553 Interface Bridge.
-
Modular mission payload architecture
This process could easily be scaled to search for data on a MIL - STD - 1553 bus, USB , Ethernet, etc.
-
Intel Atom-based tactical mission computer subsystem with MIL-STD-1553 displayed by Parvus at AFCEA West
System I/O includes 1x Gigabit Ethernet, 1x MIL - STD - 1553 , 3x USB 2.0, 2x RS-232, 2x PS/2, 8 DIO, and VGA, which are brought out through lightweight, high-density MIL-38999-like connectors, making the product an ideal solution for …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59233/666483538-MIT.pdf?sequence=2
Examples of common standards range from the Ethernet interface standard RJ-45, wireless Ethernet standard IEEE 802.11, USB 2.0, MIL - STD - 1553 for a serial data bus for use in military applications, to the TCP/ IP protocols.
-
Rugged Modules and Boards for MIL-STD-1553 and ARINC 429 Standards
Figure 3 MIL - STD - 1553 /ARINC 429 USB small form factor board .
-
Amphenol Hi-Speed Interconnect Solutions (.pdf)
Initially, the Amphenol Quadrax contact was developed to support differential applications such as 10/100/1000 Mbps Ethernet, MIL - STD - 1553 , DVI and USB , among others.
Indicates content that may require registration and/or purchase.