-
Supplier: Powell Electronics, Inc.
Description: Circular MIL Spec Connector
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: Circular MIL Spec Connector PLUG
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: 38999 connectors and assemblies available in less time than a "standard" 38999 hermetic connector. MIL-DTL-26482 Hermetic Connectors Customizable MIL-DTL-26482 connectors for versatile military and aerospace applications. MIL-DTL-5015
- Connector Type: Military Connector
-
-
Supplier: Ryan Electronics Corporation
Description: MIL-SPEC CONNECTORS Mil Spec # Connector Type Specifications MIL-C-26482 Series I Circular - Miniature MS3110 - MS3128 MIL-C-26482 Series II Circular - Miniature MS3440 - MS3479 MIL-C-26500 Circular - Miniature MS24264 - MS24266
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-38999 Series Connectors MIL-DTL-38999 Series I Box Mount Connector The MIL-DTL-38999 Series I Box Mount Connector is a high-performance connector featuring a box-shaped housing for panel mounting. It is designed for
- Connector Type: Military Connector
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector Tri-Start Connectors Straight Plug
- Current Rating: 13 amps
- Number of Contacts: 23 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Male / Plug
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 22 PIN RECEPT
- Current Rating: 5 amps
- Number of Contacts: 37 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector TRI-START ALUMINUM
- Current Rating: 23 amps
- Number of Contacts: 6 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: MIL-DTL-38999 BOX RCPT 19-32
- Number of Contacts: 32 #
- Features: Circular / Cylindrical Connector
- Gender: Male / Plug
- Category: Military Connector
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector TV 99C MIXED(TWIN) PIN PLUG
- Current Rating: 46 amps
- Number of Contacts: 99 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-38999 Series II Crimp, Bayonet, MIL-C-38999 Series II, Receptacle, 26 RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-38999 Series II Crimp, Bayonet, MIL-C-38999 Series II, Receptacle, 15 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-38999 Series II Crimp, Bayonet, MIL-C-38999 Series II, Plug, 10, Pin RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-38999 Series II Crimp, Bayonet, MIL-C-38999 Series I, Receptacle, 16 RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Category: Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of Series I, II, III and IV Filter connectors are intermateable and interchangeable with the standard
- Connector Type: Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: MIL-DTL-38999 Quadrax/Twinax connectors feature data rates exceeding 2 Gbps and a bandwidth: up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to board high speed data transfer. They are ideal for reliable,
- Frequency Range: 3 GHz
- Features: Coaxial Connector, Military Connector
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-38999 Series III is the newest cylindrical connector designed for highest performance capabilities used in both general purpose and severe environment applications. These connectors feature an improved “one-turn” coupling system, utilizing self-locking acme
- Contact Size (AWG): 8 to 22 AWG
- Features: Circular / Cylindrical Connector
- Gender: Male / Plug
- Category: Military Connector
-
Supplier: COMPAERO, Inc.
Description: Mil-Spec Protective Cover
-
Supplier: Amphenol Aerospace Corporation
Description: The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will look, feel, and perform just like the mil-qualified
- Contact Size (AWG): 23 AWG
- Current Rating: 1.5 to 5 amps
- Number of Contacts: 9 to 187 #
- Features: Circular / Cylindrical Connector
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-38999 Series I is a bayonet coupling subminiature configuration with high contact density, ideal for smaller wire gauge, general-purpose applications. These environmentresisting connectors are 100% “scoop-proof.” Pins are recessed in elongated shells to prevent the
- Contact Size (AWG): 8 to 22 AWG
- Number of Contacts: 2 to 128 #
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Smiths Interconnect, a Molex company
Description: Offering data rates exceeding 2 Gbps and bandwidth up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to board high speed data transfer and are ideal for reliable, high-speed transfer of digital audio / video signals. Features &
- Frequency Range: 3 GHz
- Features: Coaxial Connector, Military Connector
-
Supplier: Carlisle Interconnect Technologies
Description: Our Octax connector technology is available in a 38999 style housing application. High density, in a compact footprint. Ideal for use in the defense, commercial and industrial markets. High Density: up to 8 Octax® in a size 25 shell MIL-DTL-38999 shell styles available
- Voltage Rating: 115 volts
- Current Rating: 4 amps
- Features: Circular / Cylindrical Connector
- Category: Military Connector
-
Supplier: DigiKey
Description: CIRCULAR MIL SPEC CONNECTOR DTS
- Features: Circular / Cylindrical Connector
-
Description: These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly Hermetic Solutions Group also
- Contact Size (AWG): 24 to 30 AWG
- Features: Circular / Cylindrical Connector
- Category: Military Connector
-
Supplier: Glenair, Inc.
Description: Electrical connector contacts used in multi-pin military standard and commercial equivalent connectors (MIL-DTL-38999, MIL-DTL-24308 and others) are controlled by the MIL-DTL-39029 specification (now SAE AS39029) which regulates materials, dimensions,
- Terminal Type: Connector Pin, Connector Socket
-
Supplier: APITech
Description: Mini-MIL circular connectors are small and lightweight offering space and weight savings while providing equivalent performance to standard MIL-DTL-38999 connectors. These connectors are available filtered with C, Pi or mixed capacitance, or unfiltered, and
-
Supplier: Glenair, Inc.
Description: supplier of MIL-DTL-38999 solutions for over a decade. All our Mil-Aero connector technologies are 100% Made in America, with zero material, component part or labor sourced in China, Mexico or other off-shore environments. We offer the complete range of solutions
- Features: Circular / Cylindrical Connector, Modular Connector and RJ Connector, RJ-45
- Gender: Female / Jack, Male / Plug
- Category: Military Connector
- Geometry: Right Angle, Straight
-
Supplier: ODG (Origin Data Global)
Description: HERMETIC CIRCULAR MIL-SPEC CONNE
- Voltage Rating: 400 to 500 volts
- Number of Contacts: 6 #
- Features: Circular / Cylindrical Connector
-
Supplier: ODG (Origin Data Global)
Description: Circular MIL Spec Connector PLUG
- Features: Circular / Cylindrical Connector
-
Supplier: COMPAERO, Inc.
Description: Mil-Spec Protective Cover
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784859-D38999/26MD19PALC Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Type: For Male Pins Number of Positions: 19 Operating Temperature Range: -65°C ~ 200°C Connector Type: Plug
- Contact Size (AWG): 20 AWG
- Features: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006171-D38999/24MJ11SN Category: Connectors, Interconnects>Circular Connectors Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 11 (2 + 9 Power) Color: Silver Connector Type: Receptacle, Female Sockets
- Features: Circular / Cylindrical Connector
- Category: Military Connector
-
Supplier: Radwell International
Description: SOCKET CONTACT, MIL SPEC, TYPE MIL-DTL-38999 I / III, CIRCULAR CONNECTOR, NICKEL PLATING. FREE 2 YEAR RADWELL WARRANTY
- Features: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
The 38999 connector — powering aerospace, defense and beyond Built for the toughest environments, the 38999 delivers mission-critical performance across aerospace, defense and industrial automation. From (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
UNDERSTANDING AND MANAGING LEAD TIMES OF MIL-SPEC CONNECTORS (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
, comparable to MIL-DTL-38999. The Amphenol 2M series is a light-weight, micro-miniature circular connector option for mil-spec performance that can withstand harsh environments that require smaller, faster and stronger connectors such as armored vehicles, data acquisition equipment, aero planes (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
Mil-Spec connectors to meet demanding applications, including MIL-DTL-38999, MIL-DTL-5015, D-Sub, and Micro-D connector specifications for military, aerospace, and industrial use. Follow us on: (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. The Centaur interconnect provides a durable and high (read more)
Browse Electrical Connectors Datasheets for DigiKey -
MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. Your time is valuable, so the MACHFORCE connectors were designed to save time during installation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
-stress situations. Coexistence with legacy interfaces Although SFF connectors offer substantial performance benefits in modern designs, they are not positioned to replace traditional Mil-Spec connectors across all applications. Legacy standards like MIL-DTL-38999 remain vital in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions