-
Supplier: Jergens, Inc.
Description: Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
- Type: Acorn Nut
- Finish: Black Oxide
- Features: Other, Other Metal
- Material: Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Type: Acorn Nut
- Finish: Black Oxide, Zinc Plated
-
Supplier: Fastener SuperStore, Inc.
Description: 3/8-16 Acorn Nuts / Low Crown / Closed End / Steel / Nickel Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made
- Size: 3/8"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 3/8"
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. The end face of the screw thread is covered, increasing designability and safety. The properties and precautions of plastic screws⇒Plastic Screws
- Type: Acorn Nut
- Size: M5
- Features: Other Plastic
- Material: Plastic
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 1/2"
- Type: Acorn Nut, Hex
- Finish: Black Oxide
- Material: Hardened Steel
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 1/4"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 5/8"
- Type: Acorn Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: #10
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 1/4"
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: #10
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 3/8"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited
- Size: 5/16"
- Type: Acorn Nut
- Finish: Nickel Plated
- Material: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Tall heavy-hex nut with a closed end. Acorn Nuts cap off the end of a stud to prevent snagging or damage to the threads.
- Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Type: Acorn Nut
- Finish: Black Oxide
- Thread Direction: Right Hand Thread
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight:
- Type: Acorn Nut
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: 1/4"
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… lei leo let lib lid lie lip lit lob log lop lot low lox lug lye mad man map mar mat maw may men met mew mho mid mil mix mob mod mom … … not now nub nun nut oak oar oat obi … … abort about above abuse abuts abysm abyss acerb aches ached acids acing acmes acorn acres acrid acted … spasm spats spate spawn spays speak spear speck specs speed spell spelt spend spent sperm spews spice …
-
Thin Fasteners - Grainger Industrial Supply
○ Metric, Hex Locknuts with Nylon Inserts, Acorn , Wing, and Jam (1 ○ Mil Spec (26 ○ Nut (1 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85787/871542017-MIT.pdf?sequence=2
Metric 18-8 Stainless Steel Acorn Nut M5 Size, .8mm Pitch, 8mm Width, 10mm * High tensile strength " Same as Sylgard 182 but with RT cure capability " UL and Mil Spec tested .
-
The Medical Directory 2014
BELL, James Graham (1341999) Nut Trees, 4 Brook Farm Road, Cobham KT11 3AX Tel: 01932 867655 Fax: 01932 … Spec : Occupat. Health. BESWICK, Mary Elizabeth (2575379) Acorns Surgery, 85 Wheelock Street, Middlewich CW10 9AE Tel: 01606 837400 Fax: 01606 837500 … BLAIR, John Samuel Greene, KStJ, OBE( Mil ), TD (0078557) The Brae, 143 Glasgow Road, Perth PH2 0LX Tel …
-
Paediatrics
Ordered in groups, the HOX genes control the specification of whole organ systems, and other the development of the skeleton. … X chromosome 22 car omen and an X- or Y chromosome from the nut (maternal chromosomes) from … • Multisystemisch (LHON, NARP / MILS ) • Gewebespezi sch … fruit: - Berberitze, mountain palm, blood plum, Cotoneaster (10 berries), date palm Dreimaster flower glandes , rock pear, fire …
Indicates content that may require registration and/or purchase.