Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VPT, Inc.
Description: With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Qualified: DLA Drawing #13009 Filters conducted emissionsof two SVRFL Series DC-DC converters
- Rated Voltage: 37.5 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Abbott Technologies, Inc.
Description: Shielding Option Screw or solder terminals, Circular connectors, D-Sub Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733 Tests in accordance with MIL-STD-202; MIL-STD-220; MIL-STD-285; IEEE299; MIL-STD-81O; MIL-S-901
- Rated Current: 1,000 amps
- Filter Type: DC, Single Phase, Three Phase
- Package / Mounting: Flange Mounted, Stand Alone
- Product Standards: MIL-SPEC
-
Supplier: VPT, Inc.
Description: The VPTi10-28 Series EMI filter and transient suppression module combines two modules in one mini package. Reduce the reflected noise of DC-DC converters while simultaneously protecting your power system from inrush current damage. Designed to save valuable space and weight in a power
- Rated Voltage: 40 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 45 dB
- Operating Temperature: -55 to 100 C
-
-
Supplier: Amphenol Aerospace Corporation
Description: The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors Quick, positive coupling with visual confirmation of mating Higher reliability and
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 50 to 200 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 1 to 85 #
-
Supplier: Amphenol Aerospace Corporation
Description: Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection, incorporating MOV’s, diodes or a combination of both. • Intermateable with
- Contact Size (AWG): 8 to 20 AWG
- Voltage Rating: 50 to 200 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 1 to 61 #
-
Supplier: Amphenol Aerospace Corporation
Description: The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability. • Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT) • Quick positive coupling – 3 point bayonet locking • Error-proof alternate positioning of shell
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 50 to 200 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 2 to 128 #
-
Supplier: Amphenol Aerospace Corporation
Description: EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell. • Quick Mating - completely mates in a 360° turn of the coupling nut • Lockwiring Eliminated - incorporates anti-decoupling device • Contact
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 50 to 200 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 1 to 128 #
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F the
- Rated Voltage: 9 to 50 volts
- Rated Current: 2 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-10A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-10A-50V is a very compact and low loss solution for applications requiring up to 10A input
- Rated Voltage: 9 to 50 volts
- Rated Current: 10 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-20A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-20A-50V is a very compact and low loss solution for applications requiring up to 20A input
- Rated Voltage: 9 to 50 volts
- Rated Current: 20 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: Glenair, Inc.
Description: solutions for the complete range of currently specified military aerospace circular and rectangular connectors, including MIL-DTL-38999, MIL-DTL-83513, MIL-DTL-24308, ARINC 600 and others. We maintain a 100% vertically integrated manufacturing facility for every aspect of
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Smiths Interconnect, a Molex company
Description: MIL-C-26482 Series II / MIL-DTL-83723 Series filter connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements
- Connector Type: Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: MIL-DTL-83723 connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military specifications Intermateable and
- Connector Type: Military Connector
-
Supplier: Carlisle Interconnect Technologies
Description: These low pass filter connectors include the most popular circuits, C, CL/LC, Pi and T, and are constructed using planar filter technology for maximum strength and high performance from low to high frequencies. MIL-DTL-38999 Series I MIL-DTL-38999 Series I is a bayonet
- Package / Mounting: Bulkhead Mount
- Product Standards: MIL-SPEC
-
Supplier: Smiths Interconnect, a Molex company
Description: Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military specification Itermateable and interchangeable with the standard
- Connector Type: Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Genisco Filter
Description: Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual circuit
- Rated Voltage: 30 to 400 volts
- Rated Current: 0.4 to 1 amps
- Minimum Insertion Loss: 60 to 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Smiths Interconnect, a Molex company
Description: Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of Series I, II, III and IV Filter connectors are intermateable and interchangeable
- Connector Type: Military Connector
-
Supplier: Abrisa Technologies
Description: NVIS Glass Filters Designs to Meet MIL-STD-3009 with YOUR Display & Light Source Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion Meets Durability & Environmental Requirements of MIL-C-48497A
- Features: Other
- Application: Visible (VIS)
-
Supplier: General Digital Corporation
Description: bonded, chemically strengthened, glass EMI filter Increased contrast due to optical bond which significantly reduces internal reflections Ruggedized LCD display assembly due to optical bonded, chemically strengthened EMI filter Silver mesh EMI filter
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: APITech
Description: Mini-MIL circular connectors are small and lightweight offering space and weight savings while providing equivalent performance to standard MIL-DTL-38999 connectors. These connectors are available filtered with C, Pi or mixed capacitance, or unfiltered, and can be customized to satisfy
-
Supplier: Glenair, Inc.
Description: EMI/RFI filter, High-Speed, Printed Circuit Board, Environmental Class, Space-Grade and more. This page provides links to many of the most popular Mil-Aero cylindrical connector series, including our revolutionary SuperNine® High-Performance MIL-DTL-38999, our DLA and
- Connector Type: Circular / Cylindrical Connector, Military Connector, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: Glenair, Inc.
Description: point-to-point cordsets. We are QPL suppliers of all M32139 Nano, M83513 Micro-D as well hermetic 24308 D-Subs and other special purpose solutions. Many series, including Glenair Micro-Crimp and HiPer-D, are available as EMI/RFI filter and high-speed solutions. Why Rectangular?
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector, Wire-to-Board Connector
- Gender: Female / Jack, Male / Plug
-
Description: integrated EMI filters. These filtered connectors are custom configured to meet a wide range of EMI filter performance parameters. Connectors with C- and L-section filters can support 5-15 amps, working voltage of 50- 400 VDC with a minimum insertion loss of
- Contact Size (AWG): 24 to 30 AWG
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
- Viscosity: 500 to 1,000 cP
-
Supplier: Rantec Power Systems Inc.
Description: 270VDC inputs, and between one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and MIL-STD-901
- Type: DC Power Supply
-
Supplier: Knowles
Description: IECQ-CECC application note We also conduct a range of MIL standard testing covering MIL-PRF-55681, MIL-PRF-123, MIL-PRF-39014, MIL-PRF-49467, MIL-PRF-49470 (DSCC 87106) and MIL-PRF-38534. High Reliability For Medical The two main SCD specifications
- Configuration / Form Factor: Leaded Capacitor
-
Description: The XPm2010 is a PICMG 2.11 power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2010 also provides on-card MIL-STD-461E EMI filtering. The XPm2010 fits in a 3U cPCI slot. Up to 8.3 A on
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Description: thermal interface) Compliant with the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard VITA 46.11 Tier 1 and Tier 2 IPMI controller for on-card voltage monitoring Technical Specs Input Power MIL-STD-704 28 VDC (22 to 29 V) MIL-STD-461E/F EMI filtering Output Power
- DC Output Current: 20 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Description: tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with Layer 2
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: ambient environment by convection cooling or to an attached cold plate by conduction cooling. The system includes a MIL-STD-704E/F 28 VDC power supply and MIL-STD-461 EMI filtering. An optional SATA SSD memory module (with optional integrated encryption) provides the convenience
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Douglas Electrical Components
Description: types including MIL-spec connectors to create a hermetic assembly Use the design you have or start over – Douglas will partner with you to hermetically seal the circuit within the existing layout or partner to find a better alternative ADVANTAGES Protect against water vapor,
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
The SFAA range of feed-through EMI filters from Knowles Percision Devices combines a 4-40 UNC thread with a 4.0mm (0.157") hexagonal head. Available in 'C' configuration, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
Knowles Syfer's SFSW series feed-through EMI filters are designed for soldering directly to a chassis or panel and are suitable for hole diameters of 3.5 mm (0.138"). Featuring a metal body and a hermetic seal on one end with epoxy encapsulation on the other, they offer superior filtering (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Jeff McCutcheon, Lead Technical Specialist at 3M talks with Kevin J. Harrigan, Editor in Chief at Globalspec about how device (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
The NFL21SP506X1C3D is part of Murata’s EMIFIL® series, designed to meet the growing need for robust EMI suppression in high-speed, space-constrained systems. Packaged in a compact 0805 footprint, this integrated π-type EMI filter combines two (read more)
Browse EMI Filters and RFI Filters Datasheets for Win Source Electronics -
Murata offers a variety of lead type EMI suppression filters including: inductor type operating from several MHz to several GHz capacitor type achieving a great noise suppression effect at frequencies between several MHz and several hundred MHz common mode choke (read more)
Browse EMI Filters and RFI Filters Datasheets for Murata Electronics -
Quell EESeal: Make your connector a filtered connector in seconds EESeal® and EESeal+® EMI Filter inserts (and Transient Suppressors) offer a simple retrofit solution for adding custom circuitry to standard (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
specifications. Primarily used as a pre-filter or a filter support material in pleated filters, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
MTE’s microNexus filter takes the proven performance of our award-winning SineWave Nexus and shrinks it down into a space-saving solution that integrates into any micro drive application. The microNexus not only eliminates voltage spikes generated by Variable Frequency Drives (VFDs (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
Motor protection and power quality don’t have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation
Conduct Research Top
-
COTS Filters for MIL-STD-461 Applications
This article will review EMI test methods, limits, the failure modes and provide guidelines to choose EMI solutions to meet MIL-STD-461 conducted emissions CE102 tests and the challenges associated with it.
-
Filtering & Attenuation (.pdf)
Some caution should be used in evaluating the EMI/RFI filtering capabilities of a surge suppressor. MIL-STD-220B defines the basic testing procedures and test equipment to be used. However, there are certain procedures and measurements that are left up to the user for interpretation. Also, since
More Information Top
-
High-efficiency UV laser for space-based wind lidar
Each of these modules contains a mil spec EMI filter and DC-DC converter stack that generates the high voltage needed for the diode arrays.
-
EMI Filters and RFI Filters
Important approvals for EMI filters and RFI filters include CSA mark, UL listing mark, UL recognized component mark, VDE component mark, and Mil Spec .
-
Multilayer Ceramic Chip Capacitor
Visit our website http://www.avxcorp.com MIL-PRF-28861 /1, /4, /5, /12 Hermetically Sealed EMI Filters (B-level) HOW TO ORDER MIL -PRF-28861 /2 - 001 1 2 3 1 Mil- Spec Number 2 Slash Sheet 3 Dash Number .200…
-
ITT’s D-subminiature connectors now available fully assembled in 48 hours
In addition to general-purpose commercial products, the ITT D-subminiature range includes filtered versions for applications requiring EMI /RFI protection, corrosion-resistant stainless-steel versions designed to withstand harsh environments, and high- spec hermetically sealed MIL -DTL-24308 connectors for use…
-
EM compliance of narrow band input mux filters by using EMI screened components
Use of EMI screened connectors, circulators and isolators in the I-Mux filters is a very fruitful proposition in turning out a package of good electromagnetic compliance and it can produce packages conforming to Mil -std -461E specs .
-
Helicopter acoustic alerting system for high-security facilities
The processing electronics consists of two proven Mil - Spec Printed Wiring Assembles (PWAs) currently used on the Terrain Commander 2 system plus commercial … components including a fiber optic modem, relays for the discrete “contact closure” interface, and EMI filters / transient absorbers.
-
Achieving Filter Effectiveness and Insuring Reliability
Al- though some reference is made to MIL-I-16910 and MIL-I-6181D, the basic intent is to satisy the con- ducted noise limits of newer specifications such as MIL- STD-826A, NAS- SPEC -279 and MIL -STD-461. .... NEED FOR EMI FILTERS .
-
High frequency electronic ballast provides line frequency lamp current
He has also mastered all other aspects of the state-of-the-art switching power supply design, such as a sophisticated two-loop feedback control design, design of efficient EMI filters , and has practical knowledge of the layout design for high-frequency .... He has made many practical designs based on the coupled-inductors and soft switching C´ UKonverter® ranging from high per- formance mil - spec designs through high reliability converter power modules for telecommunications application to low cost personal computer power supplies.
-
Multi-pin military connectors available with 48-hour assembly service
Available in a vast array of different types and styles, the ITT D-subminiature range includes filtered versions for applications requiring EMI /RFI protection, corrosion-resistant stainless-steel versions designed to withstand harsh environments, and hermetically sealed. .... MIL -DTL-24308 connectors for use in high- spec military and aerospace systems.
-
RF/MW Down Converter Development in a PXI Form Factor (.pdf)
EMI Class Standard: < 2.7 GHz per IEC 61326-1; > 2.7 GHz per Mil Std 461E RS 103 & RE 102 or similar specs . .... Input Signal Conditioning Module which employs both Radio Frequency/Microwave (RF/MW) attenuation and a YIG filtering function- ality.
Indicates content that may require registration and/or purchase.