Products/Services for Mil Spec Limit Switches
-
Limit Switches - (561 companies)Limit switches detect and are controlled by the motion or presence of an object. Switches are electrical devices used to break electrical circuits. Limit switches are essentially switches that can be actuated by an object other than a human operator...Device TypeSwitch TypeContact Type -
Magnetoresistive Linear Position Sensors and Switches - (62 companies)Specifications and Features. Device packaging may be a simple transducer or a fully self-contained sensor system. Body styles include barrel, limit switch, rectangular/block, slot, or ring. Sensor operating distance varies (e.g., 1.97 to 300 inches) or may... -
Inductive Linear Position Sensors and Switches - (107 companies)Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference. Inductive linear position sensors are non-contact devices that measure a target object 's... -
Solid State Relays - (702 companies)...and output (switching) circuits, whereas a non-isolated devices does have this connection. Aerospace / MIL-SPEC. Relays may be manufactured for aerospace and defense applications, and may also meet a number of U.S. military standards (MIL... -
Rotary Limit Switches - (195 companies)How to Select Rotary Limit Switches. Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory... -
Linear Limit Switches - (250 companies)Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state. Switches are electrical devices used to break electrical circuits. Limit switches...
-
Gunn and IMPATT Diodes - (19 companies)Junction operating temperature (Tj) is the range of temperatures over which the diode is designed to operate. Standards. MIL-STD 750 - Test Method Standard for Semiconductor Devices. MIL-HDBK-6100 - Military Handbook, List of Case Outlines...
-
Network Hubs - (275 companies)How to Select Network Hubs. Image Credit: Allied Electronics and Miles Tek Corporation. Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where...
-
Proximity Sensors - (1104 companies)...according to these published documents. IEC 60947-5-2 Control circuit devices and switching elements in low-voltage switchgear: DC switching interface for proximity sensors and switching amplifiers. FORD ES2 Proximity sensors. MIL-S-52868 Capacitance...
-
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
Product News
-
Powell Electronics, Inc.
P6 - Sealed Limit Switches View Datasheet. P6 - Sealed Limit Switches, MIL-Spec and Commercial. P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal header option provides true environment-free sealing to comply with MIL-PRF-8805/39, MIL-PRF-8805/40, MIL-PRF-8805/43, and MIL-PRF-8805... (read more)Browse Limit Switches Datasheets for Powell Electronics, Inc. -
OTTO Controls
MIL-Qualified Switches, Shorter Lead Times OTTO Controls manufactures more than 75,000 MIL-Spec switches, many of which are also military qualified. High-quality, MIL-qualified pushbuttons, limit switches, toggles, basic switches, trim switches and more are made in the U.S. and are available with shorter lead times. Look up MIL-qualified switches with our online tool, which cross references OTTO part numbers and military part numbers. Switches are continuously being added. Ask OTTO about custom options, MIL-STD testing conducted in our (read more)Browse Limit Switches Datasheets for OTTO Controls -
Bonomi North America, Inc.
Explosion Proof Limit Switches More Approvals, Protection At Lower Cost. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position. They are approved by ATEX, IECEx, AEC, CCOE and INMETRO, and are UL listed for Class 1 and Class 2 hazardous locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical... (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKN2118P20C Limit Switch The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches XC Standard range and uses a rotary head with a spring-return thermoplastic roller lever. When a moving cam, door, carriage, or machine component contacts the roller lever, the operating head rotates and actuates the internal snap-action contacts. Removing the mechanical force... (read more)Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKMR54D1H29 Limit Switch XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch. The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It converts the physical movement of a machine component into an electrical control signal, allowing the associated control circuit to stop, slow, reverse, or otherwise manage equipment movement. Part of the XCKMR range of XC Standard limit switches... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
OTTO Controls
Sealed Commercial Grade Limit Switch The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods... (read more)Browse Limit Switches Datasheets for OTTO Controls -
Schmersal Inc.
Limit switch series with safety function The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116. Compact 1.22 " x 0.62 " x 2.24 ". Prewired cable (2 meter) or M12 quick connect, from side or bottom. Symmetrical housing. Plastic body with metal mounting head. PS215 & PS216. 1.2 " x 1.3 " x 2.6". Screw terminal connections with M20 conduit opening. Metal (PS215) or thermoplastic (PS216... (read more)Browse Limit Switches Datasheets for Schmersal Inc. -
Bonomi North America, Inc.
Industrial Ball Valve/Limit Switch Packages Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components together offer remote open or closed position indication. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Schmersal Inc.
Compact Safety Rated Limit Switch PS116 For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 actuator elements - plungers, roller levers, and a rod lever - which are field adjustable, to be set in one of 8 positions (45 steps) to meet application requirements. The PS116 offers 2 and 3 contact... (read more)Browse Limit Switches Datasheets for Schmersal Inc. -
Asahi/America, Inc.
New Manual Ball Valve Limit Switch (J-Switch®) Asahi/America, Inc. is pleased to introduce the new J-Switch TM manual limit switch compatible with Asahi/America 's Type-21/21a ball valves and Type-23 Multiport TM ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc., the leader in thermoplastic fluid flow technologies, introduces the new J-Switch (R) manual limit switch compatible with Asahi/America 's Type-21/21a ball valves and Type-23 Multiport TM ball valves. The new limit switch... (read more)Browse Ball Valves Datasheets for Asahi/America, Inc.
-
Development of an Inductive Proximity Switch for a Military Gearbox
The new version of mil - spec inductive position sensing electronics is used by the proximity switch , which has been re-packaged to suit the limited space envelope available.
-
Shopping In Flashlights & Lanterns - Big Bruin
… System features an engineered tailcap switch for Power On/Power Off and Signal- Tailcap switch: On/Off and Signal- Mode Switch Select Sequence - (3) Ultra … … grade aluminum coated with MIL SPEC Type II anodize for superior wear andabrasion resistance- Limited lifetime warranty- Blaze Camo …
-
Shopping - Best Prices On The Audio-Technica Crest Audio CPX 900 - Big Bruin
… Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4 TRS output Current in-rush limiter Over-heat, short circuit, clip limiting , faulty load and DC … … connector and resessed mode switch Rear-panel GCL defeat … … 14-gauge steel chassis Mil - spec fiberglass circuit boards Massive …
-
Shopping - Best Prices On The Crest CPX1500 2 x 300W / 8 OHM Diffusion - 500 W RMS - Big Bruin
… Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4 TRS output * Current in-rush limiter * Over-heat, short circuit, clip limiting , faulty load and DC … … connector and resessed mode switch * Rear-panel GCL defeat … … 14-gauge steel chassis * Mil - spec fiberglass circuit boards * Massive …
-
Mobile mapping of air and ground intelligence communications
… provides mobile LOS data link and ad-hoc networking capability, formation station keeping, position and sensor POI with limited Link-16 interoperability AN/PRC … … 184) Cisco ASA 5505 Switch - 8 GbE Ports, EAL-4 certified, NAT capable MIL - spec , rugged laptop, loaded with …
-
Journal of Propulsion and Power > Ground Chamber Measurements of the Electromagnetic Emissions from the Hayabusa Ion Engine
The Hayabusa RE spec has separate narrowband and broadband limits as in MIL -STD-461C. Therefore, both narrowband and broadband E- field emissions were measured sequentially before antenna switching .
Indicates content that may require registration and/or purchase.