-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.378 inch
- Outside Diameter: 0.25 to 0.75 inch
- Thickness / Working Height: 0.055 to 0.093 inch
- Number Size: 1/4", 3/8", No. 10, No. 2, No. 4, No. 6, No. 8
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: RS Components, Ltd.
Description: M2 nylon sealing washer
- Inside Diameter: 0.084645715 inch
- Thickness / Working Height: 0.01181103 inch
- Material: Nylon
- Features: Other
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3168 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.171 inch
- Outside Diameter: 0.373 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: DigiKey
Description: "#4 Flat, Retaining Washer 0.063"" (1.60mm) Thick Nylon"
- Washer Type: Flat / USS Washer
- Number Size: No. 4
- Material: Nylon
-
Supplier: DigiKey
Description: "Shoulder Washer 0.060"" (1.52mm) Thick Nylon"
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3102 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.115 inch
- Outside Diameter: 0.235 inch
- Thickness / Working Height: 0.047 inch
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.35 inch
- Outside Diameter: 0.89 inch
- Thickness / Working Height: 0.032 inch
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3190 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.045 inch
- Outside Diameter: 0.086 inch
- Thickness / Working Height: 0.005 to 0.01 inch
- Material: ABS, Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Nylon, PTFE, PVC, Polycarbonate (PC), Polyester, Polyethylene (PE), Polypropylene (PP), Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: RAF Electronic Hardware
Description: Shoulder Washers
- Outside Diameter: 0.15625 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Newark, An Avnet Company
Description: NUT/WASHER, NYLON6.6, M5, PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Nylon 6.6 (Polyamide 6.6); Flange Type:Serrated; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Essentra Components
Description: Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion.
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Allied Electronics, Inc.
Description: Washer; #6 Screw Clr; 9/64" ID; 5/16" OD; 1/32" Height; Nylon
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Nylon Finish: Self Colour
- Material: Nylon
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: RAF Electronic Hardware
Description: Flat Washers
- Outside Diameter: 0.625 inch
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Essentra Components
Description: Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing.
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Allied Electronics, Inc.
Description: Nylon and Fibre Washers Nylon and fibre washers.
-
Supplier: Newark, An Avnet Company
Description: FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes
-
Supplier: RAF Electronic Hardware
Description: Metric Shoulder Washers
- Outside Diameter: 1.1023628 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Material: Aluminum, Brass, Copper, Nylon, PTFE, Steel
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
Find Suppliers by Category Top
Featured Products Top
-
ZAGO MIL-DTL-5423 Panel Bushing Seals ZAGO MIL-DTL-5423 Panel Bushing Seals are a solid solution for protecting toggle switches from contaminants and harsh environments. Made from corrosion-resistant type (read more)
Browse Washers Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Pomona Electronics - 2397 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Specs . .... Nylon Shoulder Washer ⁄Bushing. .... Covers are aluminum 1100-H14 with clear anodize finish per MIL -A-8625.
-
Positive-Locking Fastener - Nasa Tech Briefs :: NASA Tech Briefs
Although lock washers will inhibit rotation of the nut by increasing friction, they do not provide a .... Similarly, nylon inserts can increase frictional forces. .... It meets MIL specs that call for both “locking” and “slotting.” .
-
Wamco Inc. - WL-192A1250 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Terminal; 16-14 AWG; Brass; Nylon Insulated; Tin; 0.155 in.; Blue; Female. .... Accessory, Switch Guard, 2 Position, Red, Phenolic Material, Mil - Spec MS25224-1. .... Switch Accessories/Modular Parts > Sealing Boots/Screws/ Washers .
-
Johnson-Cinch Connectivity Solutions - 105-0210-200 - Audio, Video Connectors - Connectors - Allied Electronics
Specs . .... Insulated Metal Clad Tip Jack, Blue Color, 10 A Current Rating, Nylon Body Material. .... Come with nickel-plated washer and nut. .... Conform with MS-16108, Rev. F of MIL -STD-242A and MIL-C-39024/10.
-
Johnson-Cinch Connectivity Solutions - 105-0203-200 - Audio, Video Connectors - Connectors - Allied Electronics
Specs . .... Military Type Test Jack, Body Material Nylon 6⁄6 per ASTM D4066, Current Rating 10 A. .... Come with nickel-plated washer and nut. .... Conform with MS-16108, Rev. F of MIL -STD-242A and MIL-C-39024/10.
Indicates content that may require registration and/or purchase.