-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches MIL-SPEC ROTARY SWITCH
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch Military
-
-
Supplier: APM Hexseal Corp.
Description: Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does
- Operating Temperature: -103 to 400 F
- Boot Style: Half Boot
- Features: Rated for Military Applications (MIL-SPEC)
- Switch Configuration: Rotary
-
Supplier: Newark, An Avnet Company
Description: MILITARY ROTARY SWITCH
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, MILITARY
-
Supplier: Newark, An Avnet Company
Description: SERIES 44 ROTARY SWITCH, MILITARY
-
Supplier: Digitran Division
Description: All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)
- Angle Between Positions: 15 degrees
- Mechanical Life: 1,000,000 cycles
- Number of Decks: 6
- Maximum Current Rating: 3 amps
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic devices with push button switches, toggle switches and rotary
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: protect electronic devices with push button switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Toggle
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion and degradation. Our boots
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: TMP Pro Distribution
Description: (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
operate in temperature ranges from -93 degrees to 400 degrees Fahrenheit. ROTARY SWITCH BOOTS Our team of technicians uses cutting-edge methods and equipment to test, re-compound and mix materials (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
switch boots, Morse developed and patented a full product line of circuit breaker, potentiometer, and switch seals designed to function reliably over more than 100,000 actuations. Morse and APM Hexseal helped develop the MIL-B-5423 military specification, now known as MIL-DTL-5423, which sets (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp.
More Information Top
-
GRC/PRC-525 military multiband, multirole tactical radio
… Hz; VHF/UHF 1, 5, 6.25, 8.33, 12.5, 25, 50 kHz Preset channels: 100 (10 available on rotary switch ) Test (BITE): module level … … to +70°C operating; full spec -25 to +55°C Temperature, shock and vibration: MIL -STD-810E Immersion: 1 …
Indicates content that may require registration and/or purchase.