-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High deposition in the flat and horizontal positions Designed for welding with 100% CO2 shielding gas Excellent bead wetting and low spatter Tolerates mild levels of surface contaminants Stiff wire for easy breaking Note: This product contains micro-alloying elements.
- Diameter / Thickness: 0.0625 to 0.09375 inch
- Tensile Strength (UTS): 80,495.4458432443 to 92,098.3929918201 psi
- Yield Strength: 76,144.3406625284 to 83,396.1826303883 psi
- Elongation: 27 to 28 %
-
Supplier: Lincoln Electric Co. (The)
Description: Typical Applications Structural fabrication, including those subject to seismic requirements General plate fabrication Hull plate and stiffener welding on ships and barges Machinery parts, tanks, hoppers, racks and scaffolding Welding Positions All
- Diameter / Thickness: 0.068 to 0.078125 inch
- Tensile Strength (UTS): 83,396.1826303883 to 89,197.6562046762 psi
- Yield Strength: 66,716.9461043106 to 75,419.1564657424 psi
- Elongation: 25 to 31 %
-
Filler Alloys and Consumables - Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperGlide® S6Supplier: Lincoln Electric Co. (The)
Description: Top Features Deoxidizers tolerate light mill scale Microguard® Ultra provides superior feeding and arc stability Bare wire reduces copper fumes Supports short-circuiting, globular, axial spray and pulsed spray transfer Typical Applications Medium to heavy mill scale base material Sheet metal
- Diameter / Thickness: 0.35 to 0.045 inch
- Tensile Strength (UTS): 78,319.8932528864 psi
- Yield Strength: 62,365.8409235947 psi
- Elongation: 28 %
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features A low carbon, high manganese wire with nickel and molybdenum designed to weld high strength steels such as HY-80 and HSLA-80 Delivers yield strength greater than 690 MPa (100 ksi) Low H2 hydrogen levels can be achieved when used with MIL800-H flux Welding Positions Not
- Diameter / Thickness: 0.0625 to 0.15625 inch
- Approvals / Conformance: AWS, ISO / EN, MIL-SPEC
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
- Wires: 1-Wire
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
- Wires: 1-Wire
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield T-75 is a flux cored wire with a basic slag system designed for multiple pass welding and produces excellent properties in both the as welded and stress relieved conditions. The exceptional impact toughness and low sensitivity to cracking makes it an ideal choice
- Tensile Strength (UTS): 86,296.91941753222 psi
- Yield Strength: 73,243.60387538449 psi
- Elongation: 29 %
- Approvals / Conformance: ABS, ASME, AWS, DNV, MIL-SPEC
-
Supplier: ESAB Welding and Cutting Products
Description: Features Shield-Bright 308L was developed for welding type 304L stainless steel and can also be used for welding types 301, 302, and 304 steels. It may also be used for welding types 321 and 347 if the service conditions do not exceed an approximate of 750°F (399°C). Industries
- Tensile Strength (UTS): 84,121.36682717426 psi
- Yield Strength: 59,465.10413645077 psi
- Elongation: 44 %
- Approvals / Conformance: ABS, ASME, CWB, MIL-SPEC
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: ESAB Welding and Cutting Products
Description: Shield-Bright 308L X-tra was designed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. Industries Industrial and General Fabrication Mobile Equipment Pipeline Process Ship/Barge Building Welding Process
- Tensile Strength (UTS): 84,121.36682717426 psi
- Yield Strength: 59,465.10413645077 psi
- Elongation: 40 %
- Approvals / Conformance: ABS, ASME, CWB, MIL-SPEC
-
Supplier: ESAB Welding and Cutting Products
Description: Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 102,976.15594360988 psi
- Yield Strength: 92,823.57718860608 psi
- Elongation: 25 %
- Approvals / Conformance: ASME, AWS, DNV, MIL-SPEC
-
Filler Alloys and Consumables - Gas-Shielded Wires, Carbon Steel, Flat and Horizontal -- S249629-X02Supplier: Hobart Brothers, an ITW Company
Description: Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Flux-Cor 2 has been designed for the welding of carbon steels as well as some higher strength steels. It also has been approved to the Mil Spec of 24403/1 MIL-70T-1C.
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: High Performance Alloys, Inc.
Description: Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance,
- Tensile Strength (UTS, Break): 70,000 to 180,000 psi
- Yield Strength (YS): 30,000 to 170,000 psi
- Elongation: 2 to 45 %
- Specifications: AMS, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Genisco Filter
Description: System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: resistors) Insertion loss: 100 dB 14 KHz to 18 GHz (50/50 Ohm System) APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: National Bronze & Metals Inc.
Description: Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes, Current Carrying Shafts and Arms, Wear
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Description: Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets bicycle frames DESCRIPTION OF GRADE 9 TITANIUM Titanium Alloy 3-2.5 (Grade 9) is a
- UNS Number: 56,320
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 8 to 12 %
-
Supplier: National Bronze & Metals Inc.
Description: Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- UNS Number: 18,150
- AISI / AA / CDA Grade: 181
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Description: (Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION Hastelloy® X is a nickel-chromium-iron-molybdenum alloy
- UNS Number: 6,002
- Tensile Strength (UTS, Break): 95,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 35 %
-
Supplier: National Bronze & Metals Inc.
Description: Impellers, Heat Exchanger Tubes, Evaporator Tubes, Distiller Tubes, Condenser Plates, Refrigerators, Process Equipment, Condenser Components, Ferrules, Welding Backing Rings, Flexible Metal Hose, Weld Wire, Boiler Parts, Condensers, Propeller Sleeves, Heat Exchanger Components MARINE:
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- CDA Grade: 715
- UNS C Number: 71,500
-
Supplier: Douglas Electrical Components
Description: with connectors being most common. A variety of standard MIL-spec connectors are available including MIL-DTL-38999, MIL-DTL-26462, and MIL-DTL-5015. Commercial connectors include 120V, 240V, RJ-45, USB-C, and USB 3.0. Non-standard options include circular
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
Find Suppliers by Category Top
Featured Products Top
-
users to shed un-necessary weight and electronics from their boards. Omnetics Power/Micro-D Hybrid offers power contacts suitable to handle 20-24 AWG wire and up to 10 Amps per contact. Meanwhile, the signal contacts are the same high quality mil spec contacts used within Omnetics' QPL Micro (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
application, including circular MIL-spec connectors, industrial connectors, push-pull connectors, high-voltage connectors, and fiber optic interfaces. These connectors are mechanically integrated into customized housings or flanges to support a variety of mounting configurations, including flange (read more)
Browse Wire to Wire Connectors Datasheets for Douglas Electrical Components -
analysis, our lab tests conductors, insulation and jacket materials, cable components, and finished wire and cable according to MIL-Spec, federal, automotive, customer-specific, or even specialized custom cable test specifications—tensile and elongation, flexibility, torque, capacitance, high (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
specifications (MIL-SPEC) that promote more reliable use and interchangeability. By enabling secure and reliable connectivity in mission-critical systems, wire harnesses help enhance the survivability and responsiveness of defense technologies, where their design (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Arctic Ultraflex Blue® continues to be the premier arctic grade wire rated and proven to work in extreme temperatures of -55°C to 105°C. This highly flexible wire combines finely stranded copper (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
we manufacturing the auto body parts according to the drawing or sample from the customer, can deal with the parts by the process of precision cnc machining, metal fabrication, metal welding, metal forging, pipe fabrication, also to the motorcycle parts, UTV, ATV, trailer parts, excavator (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461667031] Afoshstd91-90 - Prec...
…AFOSH) Standard 48-8, Controlling Exposures to Hazardous Materials (formerly AFOSH Standard 161-8 AFOSH Standard 91-5, Welding , Cutting, and Brazing AFOSH … Laser Radiation Military Specification ( Mil Spec ) C-24196, Cleaning System … 29 CFR 1910.304, Wiring Design and Protection OSHA…
-
POLONIUM RADIOISOTOPE THERMOELECTRIC GENERATOR. SPECIFICATIONS.
Welding Rods and Wire Magnesium Alloy S p e c : MIL -R-6944, Grade AZ92A(AUoy AZ92A) Code; Y466B. .... Spec ; MIL-R-6944.
-
Weld then Galvanize,what wire?
Re: Weld then Galvanize,what wire ? .... AWS/ASME/ MIL specs say ER70S-3 is supposed to have 0.45-0.75% Si, ER70S-4 is supposed to have 0.65-0.85% Si, and ER70S-6 is supposed to have 0.80-1.15% Si.
-
Water Repellent Coating for Welding Electrodes Based on Sol-Gel Technology
Some 200 types of electrodes including MIL - Specs for welding different metals are marketed, containing about 150 different inorganic salts mainly silicates to provide the alloying elements contained in the ceramic coating. .... The paste is extruded around the centered wire .
-
CR4 - Thread: start up strainers
Previous in Forum: Investment Casting mil spec change. .... Next in Forum: Flanges Joints Numbers on Welded Gas Transmission pipeline. .... You might be interested in: Strainers, Wire Mesh and Cloth, Organic, Pharmaceuticals and Fine Chemicals .
Indicates content that may require registration and/or purchase.