-
Supplier: Microchip Technology, Inc.
Description: Protocol Version 2.0 Part A, B and CANFD Specification SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router One 1553 interface with redundant links compliant to MIL-STD-1553B standard One 16-channels 12-bit 1 Msps-per-channel
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: wavelength laser Over 100 m reach on OM3 ribbon fiber Standard MT parallel fiber connector Pluggable RoHS or tin-lead Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Applications Sensor connectivity including all-digital
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Microchip Technology, Inc.
Description: (QSPI) CAN FD Controller compliant with CAN Protocol Version 2.0 Part A, B and CANFD Specification SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router One 1553 interface with redundant links compliant to MIL-STD-1553B standard Voltage
- Features: Other
-
-
Supplier: Smiths Interconnect, a Molex company
Description: error rates of 10-12. Features & Benefits Small: 5.5 mm high (module and interposer) Rugged: MIL-STD 883 shock and vibration qualified Sealed: Moisture and thermal shock resistant Storage temperature: –57 ºC to 100 ºC Performance: up to 10.3125 Gbps/channel over a recommended operating
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: wavelength laser Over 60 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Clock and data recovery, pre-emphasis, and adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Attaches to system board with LGA interposer Applications
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: device (120G, half duplex) Multimode 850 nm wavelength laser Over 100 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Industrial grade temperature range
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Microchip Technology, Inc.
Description: standard logic & I/O cells. With a set of qualified analog IPs, such as voltage regulators, voltage reference and monitoring devices, clock synthesizer and signal conditioning, ATMX150RHA eases the design of mixed-signal ASICs. The ATMX150RHA is the technology supporting our SAMRH71 and
-
Supplier: Infineon Technologies AG
Description: Single-channel isolated gate-driver IC in 150 mil DSO-8 package The EiceDRIVER™ 1EDB7275F provides an input-to-output isolation of 3 kVrms. With a propagation delay accuracy of +6/-4 ns, the device is optimized for fast-switching applications with high system-level efficiencies. To support
- Peak Output Current: 5.4 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver
-
Supplier: OnLogic Inc.
Description: the system, while providing space for a range of expansion options below. Rugged features include 12 to 48 V DC power input, an operating temperature range of -40 to 70°C , and testing to MIL-STD-810 shock and vibration standards. The Karbon 804 has been tested for reliable operation
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: OnLogic Inc.
Description: input, an operating temperature range of -40 to 70°C, and testing to MIL-STD-810 shock and vibration standards. The Karbon 803 has been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: OnLogic Inc.
Description: to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of options for
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
The W25Q128JVSIQ is supplied in a familiar SOIC-8 208-mil package. Its eight pins include chip select, clock, power, ground, and four configurable data I/O signals. In Standard SPI mode, IO2 and IO3 provide write-protect and hold or reset-related functions. During Quad SPI operation, these (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Power-over-fiber sensor network
microcontrollers are available in the Mil - standard version.
-
Advanced, low-cost rocket engine controller
a MIL -STD 1553B/1773interface UT69R000 microcontroller Two industry standard 8251UARTs Industry standard 8255port device 16-bitserial-to-paralleland parallel-to-serial converter Industry standard 8254 countedtimer 12-bitA/D converter Watchdog timer Subsecondtimer On-board radiation-hardened memory Small size: 2.6 …
-
The 1553 Advanced Communication Engine (1553-ACE)
The ACE-series terminal can support MIL -STD- 1750A computers, or standard microprocessors such as the 8080,8086, 68000series, and the Intel i960,286,386,486processors as well as microcontrollers such as the 8051.
-
Linear Position Sensors: Theory and Application
… definition of, 1 measuring range, 4, 11, 78, 91, 92, 93, 115, 122, 131, 133, 135, 160 metal film, 49, 52, 53 metal-oxide varistors, 36 microcontroller , 4, 32, 70, 101 … … 159 microphone, 1, 2 MIL Standard 317, 45 mobile equipment …
-
First results of the assessment of the improvement of error containment achieved by CANcentrate
We have considered that both CAN and CANcentrate are constituted by the following types of components: mi- cro controllers , CAN controllers, transceivers, segments of cable (UTP … … called Relex [5], taking into account the MIL - HDBK-217F [6] standard , as well as the …
-
SafeLink SOLO Personal Location Beacon
… dB; homer sweep direction up or down; transmit antenna-deployable flexible vertical blade; programming optical infrared link interface Standards : COSPAS-SARSAT T.001/T … … battery use logged by microcontroller Environment: sealing temporary immersion … … 30 to +70°C; altitude MIL -STD-810E (3,048 …
-
Automotive Mechatronics
… 88 message transfer 143 message types 142 message-oriented method 48 metering unit 447 metering unit design 447 microbending effect 160 microcontroller 22 f. microhybrid circuit … … technology 161 microticks 132 MIL 514 minislots 130 f … … MOST network 102 MOST standards 110 .
-
Space particle imaging measurement system (SPIMS)
addition, this device has been fully qualified through JEDEC Standard 22-B which in many cases is more stringent than Mil -Std-883C. This microcontroller is surface mounted on a PWB and has 32kbytes of RAM, ó4kbytes of EPROM and an RS232 communications interface.
-
Power electronics
Microcontroller 605 microprocessor (μP) 2516 microprocessor (μP) 1, 604 ff. Microwave technique 838 mil - standard 568 Miller effect 714f., 717, 721, 739, 775f., 813 Miller capacity -, definition 813, 822 minimum transmitting voltage 711 minimum duty cycle (- time) 663, 1577 minimum interference suppression 575 minimum frequency 797, 805 minimum load current 1022 minimum …
-
Civil Avionics Systems
… tolerance, 195 hosted function acceptance, 200 platform acceptance, 199 platform health management, 197 standards , 201 indicated airspeed … … RAM, 61 EEPROM, 62 flash, 63 hierarchy, 64 magnetic disc, 60 PROM, 63 RAM, 60 ROM, 62 S-RAM, 61 summary, 64 technology, 59 micro-bolometer, 478 microcontroller , 58 microprocessors, 53 freescale … … 513 military types, 512 MIL -HDBK-781, 132 millimetric …
Indicates content that may require registration and/or purchase.