-
Supplier: Acromag, Inc.
Description: MIL-STD-704 and MIL-STD-1275. Optional removable solid state drives allows for a variety of configurations including quick security access. Load the operating system on one drive and then collect data on the other drive. Customizable Expansion The ARCX offers great
- Speed: 1,600 to 2,400 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: RIGOL Technologies, Inc.
Description: event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Enhanced Color FFT: Capture and analyze in the
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: RIGOL Technologies, Inc.
Description: simultaneously. The 7000 provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
-
Supplier: RIGOL Technologies, Inc.
Description: expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Enhanced Color FFT: Capture and analyze in the frequency domain using the
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
More Information Top
-
A flat panel display upgrade solution replaces military CRT technology
This board simply replaces the Baseline CPU circuit board to provide MIL - STD - 1553 functionality for the display. .... This board contains a 1553 chipset and a microcontroller which handles initializing and controlling the 1553 device…
-
Using a synthetic bus test instrument to reduce program costs
An even more common problem is the existence of many variations of MIL - STD - 1553 due to the long time over which the 1553 was standardized. .... up with 1553 protocols that do not work with all of the standard chipsets released following the…
-
QuickLogic and Sital announce development partnership for MIL-STD-1553 core
The MIL - STD - 1553 PSB manages all the communications on the bus to and from an attached device. .... The PSB can provide compatibility with older chipsets that have interfaces targeting legacy controllers, replacing the legacy…
-
QuickLogic and Sital announce development Partnership for MIL-STD-1553 core
The MIL - STD - 1553 PSB manages all the communications on the bus to and from an attached device. .... The PSB can provide compatibility with older chipsets that have interfaces targeting legacy controllers, replacing the legacy…
-
Performance and development considerations for a new generation of land vehicle displays
4x General Purpose Input/Output Up to 3x RS232, 4x RS422) MIL-STD- 1553 CANbus 4x RS170 Input with capture, compression and network distribution Up to 2x RS170 output VGA Video input and output DVI Video output MIL - STD -1275A power supply The .... Current systems typically incorporate the following processor related features: Intel® 945GM / ICH7M chipset Up to 2…
-
C-17 flight control system overview
These CPU modules are also implemented with the same PACE chipsets . .... Each FCC is the master bus controller for a dual MIL - STD - 1553B multiplex bus. .... FCS through the flight control bus and with the Avionics System through a separate 1553 mission bus.
-
3ATI flat panel replaces CRT on Air Force platforms
This board simply replaces the Baseline CPU circuit board to provide MIL -. .... STD - 1553 functionality for the display. .... This board contains a 1553 chipset and a microcontroller which handles initializing and controlling the 1553 device…
-
The level 1 muon trigger for Run 2 of DØ
Communicationwith the muon trigger crate, FPGA program downloading, and error monitoring are performed via a MIL - STD -1553Binterface on the MTCM. .... Our 1553 interface design allows FUW access to all VME memory locationsin the muon trigger crate. .... We are using the AMCC S204Y2043 chipset with 8bllOb encodingldecoding implemented in an Altera 7K series EPLD.
-
Control system architecture for an underwater autonomous testbed
Timing for words within a message as well as inter- message gaps andresponse times are all laid out in the MIL - STD -1553Designers Guide [4]. .... The format for one type of 1553 message trans- mitted between two remote terminals is composed of .... The other is cost: A typical chipset required to implement one node costs approx- imately $800, while…
-
Varisys - IEEE1386 compatible PMC
The module is compliant with MIL-STD-1553A, MIL - STD -1553B and STANAG 3838 protocols. .... has given the VM1553 a low power requirement of less than 2W for a single 1553 channel. .... Built In Test (BIT) functionality as well as full Endian management, hardware interrupt support, and chipset management.
Indicates content that may require registration and/or purchase.