Products/Services for Military Grade Crystal Oscillators
-
Oscillators - (647 companies)...are suitable for programmable devices. Others are designed for military applications. Related Standards IEC 60679-1 - Quartz Crystal Controlled Oscillators Of Assessed Quality - Part 1: Generic Specification. JIS C 6710 - Generic...Oscillator TypePackage / Form FactorRF Connector -
Crystals - (467 companies)...are designed for military applications. Specific crystal specifications include: BS 9612 N004 - Specifications for quartz crystals for oscillators [wide temperature range. MIL-STD-683 - Selection of quartz crystal units, crystal holders, and crystal... -
Optical Parametric Oscillators - (10 companies)Optical parametric oscillators (OPO) use parametric amplification in nonlinear crystals to produce optical gain. The output of an OPO can be varied over wide spectral ranges. Optical parametric oscillators (OPO) use parametric amplification...
-
Optical Crystals - (189 companies)...in an optical parametric oscillator (OPO) device. Optical crystals can be used in many different infrared (IR) laser applications. Examples include scintillation detectors and gas analyzers. These crystals are also widely used in military infrared optical... -
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications... -
Crystal Filters - (52 companies)Crystal filters are electronic filters that use monolithic crystals. They are used in all kinds of electronic and radio communication devices. A monolithic crystal filter uses one large crystal rather than an array of several discrete crystals...
-
Liquid Crystal Display (LCD) Modules - (665 companies)Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
-
Lasers - (723 companies)...about each component can be found below the image. In the case of the image: The laser diode functions as the energy source (pump). The gain medium is a neodymium / yttrium vanadium oxide crystal (represented by the label Nd: YVO). An expanding lens...
-
Capacitors - (1510 companies)Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Product News
-
Interquip Electronics Co., Ltd.
Automotive grade Crystal Oscillators for BMS and safety. This crystal oscillator helps engineers and buyers in the automotive sector ensure that their BMS systems remain reliable, stable, and safe, even in the most extreme environments. It offers both excellent temperature tolerance and rigorous testing to meet automotive-grade standards. (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
Automotive grade 32.768KHz Crystal Oscillators Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40 C to +125 C (Automotive-grade). The module is output waveform CMOS compatible and AEC-Q200 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
AEC-Q200 Automotive-Grade Crystal Oscillators Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of +-25ppm. Available operation temperature of -40 C ~ +125?, -40 C ~ +85 C, or -20 C ~ +70 C. Specifications: Output Waveform... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
AEC-Q200 Automotive-Grade Crystal Oscillator Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of +-25ppm. Available operation temperature of -40 C ~ +125 C , -40 C ~ +85 C, or -20 C ~ +70 C. Specifications: Output Waveform... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ECS Inc. International
Automotive-Grade Oscillator ECS-2520Q The ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm (LWH) 4-pad ceramic package is for automotive, industrial and IoT applications. Featuring a +-30 ppm stability option and extended operating temperature of -40 C ~ +125 C. Click to view the datasheet. Features: 2.5 x 2.0 mm 4-pad footprint. TS16949 certification production. PPAP supported. RoHS 2 and REACH Compliant. Applications: IoT. Automotive. COTS. Navigation. Medical (non-life sustaining). Mobile... (read more)Browse Oscillators Datasheets for ECS Inc. International -
Interquip Electronics Co., Ltd.
Crystal Oscillators for Automotive HD camera Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40 C to +85 C. The module is output waveform CMOS compatible and AEC-Q100 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Specifications... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Technetics Group
Military-grade sealing solutions download the brochure. Critical Solutions for the Military. We provide sealing quality and support where it matters most. Backed by decades of industry expertise and experience, we 're the trustworthy source for military-grade sealing solutions. That 's why you 'll find Technetics Group products on hundreds of platforms on land, sea, air and space. For example, several materials used in the D5LEP Trident Missile Program, and we perform AMS 2491 etching as required by various military programs... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
CHT USA Inc.
Military Grade Silicone Adhesives CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use in military/aerospace and electronic applications. Key Attributes: Meet requirements of MIL-A-46146B. Very high tensile strength - up to 7.75 MPa. Extremely high temperature resistance - up to 316 C. UL... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Aker Technology USA Corporation
Crystal and oscillator products guides Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive. Download now and find out why we're the easiest timing supplier to work with our guides (read more)Browse Crystals Datasheets for Aker Technology USA Corporation -
Aker Technology USA Corporation
Temperature Compensated Crystal Oscillators Designed to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker 's TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation
-
2.25.11 -- February's Most Popular Articles & News
Military Grade Crystals And Oscillators .
-
07.14.11 -- SKA Radio Telescope Observes Two Black Holes Orbiting Each Other
These military grade crystals and oscillators operate in the 25-MHz to 175-MHz frequency range, and feature several advantages, including full military approval, high shock and vibration, extended temperature range, and double hermetic seal.
-
10.14.10 -- 5 Mistakes To Avoid When Specifying Integrated Microwave Assemblies
Military - Grade Crystals And Oscillators .
-
10.5.10 -- Tips For Migrating From WiMAX Release 1 To WiMAX Release 2
Datasheet: Military - Grade Crystals And Oscillators .
-
10.6.10 -- Surface Mount Coils, Military-Grade Crystals And Oscillators, Vector Network Analyzers
10.6.10 -- Surface Mount Coils, Military - Grade Crystals And Oscillators , Vector Network Analyzers .
-
10.28.10 -- A Technical Introduction To Crystal Oscillators
Datasheet: Military - Grade Crystals And Oscillators .
-
Iran's use of illicit procurement methods
Crystal oscillators used in household electronics could also be used to help guide a missile to its target (although it may be more likely to fail than military - grade variants).
-
Development of EQM (engineering qualified model) local oscillator for KA‐band satellite transponder
An oven-controlled crystal oscillator (OCXO) of 98 MHz provided by FEI is used as a reference signal. All active and passive parts for the LO are selected to be class S or military grade .
-
IQD Launches New Series Of Fast Make Programmable Oscillators With Class Leading Phase Jitter Performance
With active customers in over 60 countries, IQD offer one of the most comprehensive frequency product ranges available, from low cost commercial grade product to that used in high reliability military and professional grade applications. Our range includes Quartz Crystals , Crystal Oscillators , Silicon/MEMS Oscillators, Fast Make Oscillators, VCXOs, TCXOs, OCXOs, Automotive Crystals & Oscillators to AEC-Q200 & TS16949 release, Real Time Clock and SAW Filters.
-
IQD Launches New Low Phase Noise And Low Power Clock Oscillator
With active customers in over 60 countries, IQD offer one of the most comprehensive frequency product ranges available, from low cost commercial grade product to that used in high reliability military and professional grade applications. Our range includes Quartz Crystals , Crystal Oscillators , Silicon/MEMS Oscillators, Fast Make Oscillators, VCXOs, TCXOs, OCXOs, Automotive Crystals & Oscillators to AEC-Q200 & TS16949 release, Real Time Clock and SAW Filters.
Indicates content that may require registration and/or purchase.