-
Supplier: Douglas Electrical Components
Description: vapor and condensation or creates a hermetic barrier between the circuit and housing assembly or enclosure. Non-hermetic connectors offer more design options and are lower cost than their hermetic counterparts. Douglas Electrical can hermetically seal a non-hermetic
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Palomar Technologies, Inc
Description: bonding. High Vacuum Furnace Applications MEMS Package Sealing Infrared Sensor Package Sealing Crystal Oscillator Package Sealing Hermetic Package Sealing Wafer Level Packaging Void-Free Eutectic Die Attach Low Moisture Package Sealing Nobel Gas Miniature Lamp Sealing Military
- Type: Factory / Free Standing
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Integral Process Controller, MEMS, Other
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 62 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 9 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Broadcom Inc.
Description: leads and various lead form options are also available. See the datasheet for details. The products are capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H level testing or from the DSCC SMD 5962-97557. The
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class Level H or K testing or under the DSCC Standard Microcircuit Drawing (SMD) 5962-89572. The HCPL-1930 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions
- Isolation Voltage: 1,500 volts
- Rise Time: 0.03 µs
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level K testing or from the DSCC Standard Microcircuit Drawing 5962-89571. The HCPL-5431 is manufactured and tested on a MIL-PRF-38534 certified line and is included in the
- Isolation Voltage: 1,500 volts
- Rise Time: 0.015 µs
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K Level testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89477. The HCPL-5761 is manufactured and tested on a
- Rise Time: 10 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Features: Other
-
Supplier: Solid State Devices, Inc.
Description: TXV, and S-Level Screening Available APPLICATIONS: High Efficiency DC-DC/PoL Converters Motor Controller Robotics/Automation Military and Aerospace
- V(BR)DSS: 100 volts
- rDS(on): 0.008 ohms
- IDSS: 0.1 to 0.6 milliamps
- QG: 12 to 14.999999999999998 nC
-
Supplier: All Packaging Machinery Corporation
Description: Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Micropac Industries, Inc.
Description: screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation
- Isolation Voltage: 16,000 volts
- Rise Time: 20 µs
- Collector Emitter Breakdown Voltage: 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die
- hfe: 300
- VCEO: 50 volts
- VCBO: 75 volts
- IC(max): 800 milliamps
-
Supplier: APITech
Description: API's line of miniature solder-in filters are hermetically sealed on one end for through-hole sealing between compartments, allowing it to be soldered into a package, bracket, or bulkhead while maintaining hermetically. The high-temperature construction meets military requirements for
-
Supplier: NDK
Description: Features: Frequency range: 450 kHz Through 100 MHz Package: SMD hermetic Seal Output: Low Voltage CMOS Operatiing Temperature -55 to 125°C
- Oscillation Frequency: 0.45 to 100 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 10 %
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Sprague Win Source Part Number: 764430-M39003/01-6200/TR Series: Military, MIL-PRF-39003/1, CSR13 Packaging: Reel package Type: Hermetically Sealed Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Military Package: Axial
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: The CHS5104-FAA is a monolithic FET based reflective switch housed in leadless surface mount hermetic metal ceramic 6x6mm2 package. It is designed for a wide range of applications, from space and military to commercial communication systems. The circuit is manufactured with a pHEMT
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 30 dB
- Switching Speed: 0.00001 ms
-
Supplier: Win Source Electronics
Description: Manufacturer: EXXELIA Win Source Part Number: 924856-M39006/22-0068 Series: Military, MIL-PRF-39006/22, CLR79 Operating Temperature Range: -55°C ~ 125°C Features: Hermetically Sealed Tantalum Capacitors Axial 2.46Ohm Package: Bulk Package: Axial Mounting: Through Hole Categories: Capacitors
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Tantalum Oxide
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: The CHT4660-FAB is a variable 0.5-16GHz attenuator designed for a wide range of applications, for Space, military and commercial communication systems. The circuit is manufactured with a MESFET process, 0.7um gate length, via holes through the substrate and air bridges. It is supplied in RoHS
- Frequency Range: 0.5 to 16 GHz
- Insertion Loss: 2 dB
- Input VSWR: 1.925 :1
- Features: Other
-
Supplier: VPT, Inc.
Description: For use with the DVSA Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 1.0A max output current 40dB noise rejection Low Profile (.270 inches) and light weight (15g) hermetic package Full performance over the -55°C to +125°C military temperature range
- Rated Voltage: 50 volts
- Rated Current: 1 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: 30 GHz Broadband Amplifier Module. The UA0L30VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 924855-M39006/22-0044 Series: Military, MIL-PRF-39006/22, CLR79 Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Hermetically Sealed Tantalum Capacitors 10 V Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Tantalum Oxide
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: The CHX2193-FAA is a 6.25-8.25GHz frequency doubler designed for a wide range of applications, from military to commercial communication systems. It is proposed in leadless surface mount hermetic metal ceramic 6x6mm² package. The circuit is manufactured with a pHEMT process, 0.25µm
- Input Frequency Range: 6,250 to 8,250 MHz
- Input Power: 14 dBm
- Multiplying Factor: 2X
- Features: Other
-
Supplier: Micropac Industries, Inc.
Description: with wire wrap leads are available including necessary mounting hardware. All versions available as commercial, military temperature or screened levels. Features: · Hermetically sealed · Selectable colors (Red, Yellow, Green) · Panel Mount versions with wire wrappable leads · Designed for
- Peak Wavelength: 635 nm
- Forward Voltage: 3 volts
- Forward Current: 35 milliamps
- Luminous Intensity: 3 milliCandela
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 880682-M39006/22-0658H Series: Military, MIL-PRF-39006/22, CLR79 Operating Temperature Range: -55°C ~ 125°C Features: 25 µF Hermetically Sealed Tantalum Capacitors 125 V Axial Package: Axial Package: Bulk Mounting: Through Hole Categories:
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Tantalum Oxide
- Mounting Style: Through Hole Technology (THT)
-
Supplier: VPT, Inc.
Description: The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military avionics, and other critical reliability power systems, the DVAB Series offers small size, light
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0 to 15 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Solid State Devices, Inc.
Description: Features: Rugged construction Low RDS(on) and high transconductance Fast recovery and superior dv/dt performance Increased reverse energy capability Low input and transfer capacitance for easy paralleling Hermetically sealed package Very fast switching speed TX, TXV, S-Level screening
- V(BR)DSS: 125 volts
- IDSS: 0.1 milliamps
- VGS(off): 2.5 volts
- rDS(on): 7.5 ohms
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik ABLEFILM 5020K ) LOCTITE ABLESTIK 5020K is a high purity adhesive with excellent adhesion to gold-plated surfaces, particularly suited for use in hermetic packages. It is certified to MIL-STD-883, Method 5011.
- Thermal Conductivity: 0.7 W/m-K
- Industry: Electronics, Military / Government (MIL-SPEC / GG)
- Features: Film / Sheet, Thermally Conductive
-
Supplier: OSI Optoelectronics
Description: limited and temperature control is not required. Product Features High Stability Fast Rise Time Single Mode and Multimode Pigtail Hermetic 14-pin DIL Packages Thermoelectric Cooler Option Military-Qualifiable Package High Reliability Coupling Product Applications Data Transmission
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Bulkhead Operation/Application Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Style Number : UG-201/U Packaging Features Packaging Quantity : 25 Product Type Features Connector & Contact
- Number of Contacts: 1 #
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Wire-to-Wire Connector
-
Supplier: Advanced Technical Ceramics Company
Description: High Temperature Co-fired Ceramic (HTCC) is a popular material choice for hermetic packaging due to its desirable electrical properties, high mechanical strength and good thermal conductivity. AdTech Ceramics manufactures its proprietary HTCC blend which allows for hermetic
- Modulus of Elasticity: 39,885,130.8232292 psi
- Density: 3.62 g/cc
- Features: Dielectric Ceramic
-
Supplier: Evans Group
Description: series Hybrid Capacitor combine high capacitance and low ESR in a fully hermetic tantalum package for High reliability Defense and Aerospace applications where weight and volume are at a premium. Especially suited for high power pulse applications, with excellent heat transfer and low
- Capacitance Range: 1,500 to 240,000 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s new M6 technology has been developed to provide extreme reliability and enhanced radiation hardness for hermetic Power MOSFETs targeted for space and military applications. Microchip Rad-Hard MOSFETs feature low RDS(on) and low total gate charge. The devices have been
- VGS(off): 4 volts
- rDS(on): 0.21 ohms
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Epoxy Technology
Description: conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: 617 F
- Thermal Conductivity: 3.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 58.888888888888886 µin/in-F
-
Supplier: Micropac Industries, Inc.
Description: The 42142 is a power operational amplifier designed for military and space applications where radiation tolerance is required. Utilizing multi-chip hybrid construction, the 42142 power operational amplifier combines 10A load current capability with the convenience of a monolithic operational
- Supply Voltage (VS): -22 to 22 volts
- Input Offset Voltage (VOS): 0.2 millivolts
- Input Bias Current (IBIAS): 0.08 µA
- Quiescent Current (IQ): 4,000.0000000000005 microamps
Find Suppliers by Category Top
Featured Products Top
-
consistent heat and assures quality hermetic seals. Heat is generated from rear and front heaters or one set only as required using a simple on/off switch. Individual heating assemblies can be regulated due to Quad controls. Easy quick changeover and cleaning of the Teflon Bands due to instant (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
conveyor and crank handle head height adjustment. Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Synchronized lower support conveyor makes pouch loading easy. Speeds up to 35 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
wireless communications, military-grade electronics, medical devices, or industrial control systems, our packages (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Our ceramic filters are manufactured in two basic styles for both commercial and military applications. The high-volume, cost-effective units in open frame, non-hermetic packages are most often used in commercial applications. The lower volume, custom designed hermetic packages find wide usages in military applications. Both styles are available in various mounting configurations. (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
High volume and various mounting configurations Ceramic Filters are manufactured in two basic styles for both commercial and military applications. The high-volume, cost-effective units in open frame, non-hermetic packages (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
VMI designs and manufactures high-voltage, hermetically-sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
configuration for additional standoff voltage capability — used for Mass Spectrometry, Military and Aerospace. Available in a clear molded package, VMI’s 10kV and 20kV version optocouplers are fabricated with two infrared LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Next-generation avionics packaging and cooling `test results from a prototype system'
Traditional military packaging ( hermetic ) of large assemblies raises problems with high thermal resistivity, capacitance, cost, and height profile.
-
Voltage Regulators
For instance, all of our voltage regulators are available in military hermetic packaging and may be screened to military or industrial specifications.
-
Voltage Regulators
For instance, all of our voltage regulators are available in military hermetic packaging and may be screened to military or industrial specifications.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/43231/1/JPL%20Pub%2013-6%20.pdf
• Availability/lead times PEMs are typically available immediately or with a short lead time In addition to these considerations PEMs are often of lower mass (typically 1/3) and smaller footprint than traditional military hermetic packages (particularly in small surface outline or …
-
Area bonding conductive epoxy adhesive preforms for grid array and MCM substrate attach
These are similar chemically and in form to the epoxy tape preformswhich have been used for 20 years to bond hybrid substrates into military hermetic packages .
-
Using consumer IC packages in harsh high reliability applications
Assuring quality, traceability, and reliability in plastic devices used for defense related systems can approach costs of hermetic packages if military requirements are used to define materials, processing, and testing.
-
Reliability of novel die attach adhesive for snap curing
High reliability cyanate ester adhesives are being used for high volume hermetic packaging in military , space and computer applications.
-
http://www.microsemi.com/document-portal/doc_download/132582-microsemi-product-portfolio-2013-2014
Microsemi is a leader in military and commercial aerospace semiconductors, and we provide Power/ Military MOSFETs in hermetic packaging to support the needs of our high reliability customers.
-
Silicon Carbide Microsystems for Harsh Environments
Military -grade hermetic packaging though is still generally the welded metal can with glass frit sealed electrical feedthroughs.
-
ZCP1999ISTFA173
For years the military has employed hermetic packages for optoelectronic and other electronic applications, due to reliability concerns.
Indicates content that may require registration and/or purchase.