Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: positions without the bother of changing the working distance. This is a useful trait for LWIR thermal detectors as Long Wave Infrared imaging is prevalent for security and military applications, with the distinctive advantage of flexible FOVs, zoom lenses allow real-time surveillance
- Focal Length: 0.39999999999999997 m
- Type: Specialty / Other
-
Description: contrived to be rectilinear (i.e linear perspective) and exhibit a little or no image distortion depending on the focal length (the shorter the focal length, the more difficult to maintain linear perspective). For thermal cameras, fisheye and super wide angle lenses hold the advantages
- Type: Specialty / Other
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging
-
-
Description: contrived to be rectilinear (i.e linear perspective) and exhibit a little or no image distortion depending on the focal length (the shorter the focal length, the more difficult to maintain linear perspective). For thermal cameras, fisheye and super wide angle lenses hold the advantages
- Wavelength: 7,999.999999999999 to 17,000 nm
- Focal Length: 0.008 m
- Type: Specialty / Other
-
Description: contrived to be rectilinear (i.e linear perspective) and exhibit a little or no image distortion depending on the focal length (the shorter the focal length, the more difficult to maintain linear perspective). For thermal cameras, fisheye and super wide angle lenses hold the advantages
- Wavelength: 7,999.999999999999 to 17,000 nm
- Focal Length: 0.005 m
- Type: Specialty / Other
-
Supplier: Sofradir - EC, Inc.
Description: integrate, and ideally suited for a wide range of military and COTS themal imaging systems. The ATOM 1024's short thermal time constant produces superior thermal image quality, even while imaging fast moving objects, making the system an ideal choice for handheld, ground vehicle
-
Supplier: ANVS, Inc.
Description: Purely designed for military tasks, can withstand harsh environments
- Spectral Range: 7 to 14 microns
- Maximum Dimension: 6.299216 inch
- Weight: 0.99225 lbs
- Portable: Battery Powered, Portable
-
Supplier: Airbus Group
Description: flight control system. The gyro-stabilized roof-mounted sight has a TV camera, thermal imager, laser rangefinder, laser designator, and a laser spot tracker capable of simultaneously following up to four targets. In addition, the Tiger HAD has combat external fuel tanks for longer
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it
- Load Capacity: 55.125 lbs
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 29.444444444444443 to 81.11111111111111 µin/in-F
- Dielectric Constant: 3.84
- Viscosity: 4,000 to 6,000 cP
-
Supplier: Materion Corporation
Description: US defense companies initially developed thermal Imaging cameras for use in military applications. The initial technologies for thermal imaging relied on cryogenically cooled IR detectors, which were expensive. Over the past 10 years, commercial applications for
- Filter Type: Bandpass / Interference Filters, Long Pass Filters, Short Pass Filters
- Application: Infrared (IR)
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 25 to 103.88888888888889 µin/in-F
- Dielectric Constant: 2.83
- Index of Refraction: 1.5728
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 18.88888888888889 to 71.66666666666667 µin/in-F
- Dielectric Constant: 2.59
- Index of Refraction: 1.5715
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 90 µin/in-F
- Dielectric Constant: 3.74
- Index of Refraction: 1.5345
-
Supplier: SPIE - Education
Description: night vision systems, both handheld and head mounted. Although we will talk briefly about SWIR and thermal devices to differentiate them from night vision devices, this course is primarily aimed at visible and near infra-red (NIR) imagers. Imagery from both night vision cameras as well
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it
- Load Capacity: 44.1 lbs
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 70 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT
- Test Methods: Acoustic Microscopy (SAM), Mechanical Testing, Nondestructive Testing, Property Testing, Thermal Analysis, UV / Vis Spectroscopy
- Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Composites, Fuel Cell / Battery Materials, Metals, Paper, Plastic / Rubber, Textiles, Welds / Joints
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description Photoelectric turntable: high-precision tracking, stable imaging, adaptable to complex environments, widely used in security, monitoring, rescue and other fields to improve efficiency and accuracy. Main Feature a.Can be equipped with thermal imager, integrated camera
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 40 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 70 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: FX PCB Co., Ltd.
Description: and any device that needs more currents. It has enabled the manufacturer to consistently increase the thickness of the printed heavy copper boards for excellent applications. More thermal strain endurance: Another top benefit of heavier copper boards is their increased thermal strain
-
Supplier: FX PCB Co., Ltd.
Description: is used in far-infrared and infrared military devices such as infrared and far-infrared views, night vision camera systems, and night vision cameras, also among other devices. Additionally, this glass is also used in space technology instruments, satellites,s and indifferent
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
AMETEK Land, has launched a retraction system for thermal imagers, safeguarding the instrument and preventing overheating or damage in the event of loss of power, purge flow loss or cooling. (read more)
Browse Thermal Imagers Datasheets for LAND -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
a high-resolution thermal imaging camera to detect the transition between steel and slag. The dedicated thermal imaging camera has been specifically designed to survive in the harsh operating conditions and utilizes a particular wavelength to reduce obscuration caused by smoke and fume. Data is (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
More Information Top
-
Computer simulation of thermal imaging system
This computer simulator was developed with to use for training of operators of military thermal cameras .
-
Radiometry in military applications
Results ofmeasurement ofa typical military thermal camera for airborne surveillance are shown in Fig. 7.
-
Computer Simulator For Training Operators of Infrared Camera
This computer simulator was developed with aim to use for training of operators of military thermal cameras .
-
Passive optroniques system, thermal Cameras, - military thermiquesApplications Cameras of the thermal cameras | Techniques of the Ingénieur
Military applications of thermal cameras .
-
Ultra acquires Radamec Defence Systems | News | The Engineer
RDS also provides stabilised platforms and high performance military cameras , thermal imagers and laser range finders.
-
Annex | Techniques of the Engineer
• military 6-Application of the thermal cameras .
-
Passive optroniques systems - thermal Cameras | Techniques of the Ingénieur
• military 6-Application of the thermal cameras .
-
Thermal Imaging Cameras in Security Applications Report - 2013
As operations in Iraq and Afghanistan reduced and exit strategies were put in place by the various allied forces, government funding for un-cooled thermal cameras for military applications has slowed, leaving manufacturing capacity in excess of military market demand.
-
Sell Laser IR PTZ Security Camera LJ-M36WIR
Thermal imaging Camera:Dual-Spectrum Monitoring Camera , Military Thermal Imaging infrared speed dome ,Outdoor Thermal Infrared Imaging Box Camera ,Zoom Thermal Imaging Camera .
-
Sell 4.5 inch Mini IR Speed Dome Camera GCS-MD450 series
Thermal imaging Camera:Dual-Spectrum Monitoring Camera , Military Thermal Imaging infrared speed dome ,Outdoor Thermal Infrared Imaging Box Camera ,Zoom Thermal Imaging Camera .
Indicates content that may require registration and/or purchase.