Products/Services for Military Vehicle Intercoms

  • Intercoms-Image
    Intercoms - (238 companies)
    ...are connected by cables and are installed in buildings, apartments, offices, and manufacturing facilities. Wireless intercoms rely upon radio frequency (RF) transmission and are used in television stations, broadcast control vehicles, power plants...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Military (MIL-SPEC) Connectors-Image
    Military (MIL-SPEC) Connectors - (289 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  • Industrial Vehicles-Image
    Industrial Vehicles - (385 companies)
    ...reclamation or disposal. Firetrucks vary in size and may include tankers and ladders. Military vehicles include jeeps, personnel carriers, and other mechanized equipment. Industrial vehicles such as specially-equipped vans or buses are also...
  • Headsets-Image
    Headsets - (251 companies)
    Headsets are designed to hold earphones to a user 's head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
  •  
    Tugs, Tow Tractors, and Pushers - (86 companies)
    ...attachment systems such as airport tow tractors. Integrated oversteer alerting devices provide added safety in airport and military environments. Typically, towbarless tractors use fewer hydraulic cylinders than other industrial vehicles and may feature...
  •  
    Vehicle Lifts - (61 companies)
    Vehicle lifts are used to lift and support vehicles for service or storage. They may be hydraulic, electric, or manually-actuated. Most devices require an operator to push a button. Hydraulic lifts are driven by an external hydraulic cylinder...
  •  
    Unmanned Aerial Vehicles (UAV) - (216 companies)
    ...cognitive autonomy that allows UAVs to make and change tactical and strategic goals with little outside guidance. Applications. Unmanned aerial vehicles serve in a wide range of roles, including military, commercial, and recreational functions. Military...
  •  
    Windshields and Vehicle Windows - (18 companies)
    Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris. Windshields, windscreens, and vehicle windows...
  •  
    Remotely Operated Underwater Vehicles (ROVs) - (39 companies)
    ...floor to the surface, but are limited to working depths of 10,000 ft. Autonomous underwater vehicles (AUVs) are developed for military usage and have not yet been marketed to other industries. They primarily stalk enemy ships, protect harbors, and mine...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • IHS Jane's Navigating the International Markets
    Web:www.ales.sk Aliter Technologies Details: A provider and modernisation and repair services relating to military vehicle intercom systems and related communications systems Ownership: Privately owned Web: www.aliter.com CSBC Spol Details: Active in the development, manufacturing and integration of…
  • Slovakia - Defence Industry
    Aliter Technologies C4 A provider and modernisation and repair services relating to military vehicle intercom systems and related communications systems.
  • DEFENCE PRODUCTION AND R & D
    Web:www.ales.sk Aliter Technologies Details: A provider and modernisation and repair services relating to military vehicle intercom systems and related communications systems Ownership: Privately owned Web: www.aliter.com CSBC Spol Details: Active in the development, manufacturing and integration of…
  • Defence Electronic Systems
    Cobham Defence Electronic Systems Division is also involved in advanced tactical military vehicle intercom systems and soldier and ground vehicle situation awareness products.
  • FONET intercom system
    The FONET intercom system has been primarily designed as the direct replacement for legacy analogue or early digital intercoms in military vehicle upgrade programmes using, in most cases, the existing vehicle cable harnesses.
  • Cobham Defence Communications Ltd
    Design, manufacture and supply tactical digital intercom systems for tracked and military vehicles , wireless intercom systems for dismounted troops and inter-squad communications, C2 tactical information systems and designing system for future digital soldier systems.
  • ISRAEL - Tadiran Communications
    The VIC-500 for tanks and other military vehicles is a wireless intercom system that 'frees' soldiers from having to use a communication cord.
  • RA5001 Raptor headset with PTT
    It is suitable for use with next-generation commercial and military intercom systems in wheeled vehicles , shelters, and tactical operations centres.
  • DICOM develops small personal radio
    The radios can participate in networks consisting of up to 30 users, be used for rebroadcasting to other networks (such as tactical VHF) or as the intercom wireless segment for military vehicles .
  • A personal and inter-vehicle cordless communications system
    Initially,the CCS was developed to augmentexistinganalog and digital intercoms used in military ground vehicles .