-
Supplier: Accuris
Description: Ships and marine technology - Technical requirements for "B" class fire-resistant compartment systems of composite mineral wool panel
-
Supplier: Accuris
Description: Ships and marine technology \x97 Technical requirements for "B" class fire-resistant compartment systems of composite mineral wool panel
-
Supplier: Accuris
Description: Ships and marine technology \x96 Technical requirements for "B" class fire-resistant compartment systems of composite mineral wool panel
-
-
Supplier: CSA Group
Description: are designed for cutting panels consisting of a) solid wood, b) material with similar physical characteristics to wood (see ISO 19085‑1:2017, 3.2), c) gypsum boards, gypsum bounded fibreboards, d) composite boards made from the materials listed above, and e) composite materials
-
Supplier: CSA Group
Description: pusher. The machines are designed for cutting panels consisting of: a) solid wood; b) material with similar physical characteristics to wood (see ISO 19085‑1:2017, 3.2); c) composite materials with core consisting, for example, of polyurethane or mineral material laminated with
-
Supplier: CSA Group
Description: (see ISO 19085-1:2017, 3.2); c) gypsum boards, gypsum bounded fibreboards; d) composite materials with core consisting of e.g. polyurethane or mineral material; e) composite boards made from the materials listed above; f) all materials listed above, also already lacquered. ISO
Find Suppliers by Category Top
Featured Products Top
-
providing strength, stiffness and continuity throughout without drastically increasing weight. Whether bonded between two composite skins to form a sandwich panel or over-molded with self-skinning flexible foam or decorative cover, core material serves as the central member or foundation of a structure (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
, and aesthetically pleasing appearance is required. The thermosetting material is widely used for large equipment body panels and housings, construction and industrial equipment, chemical processing equipment, fan shrouds, fenders, and much more. As a liquid thermoset composite, DCPD is (read more)
Browse Datasheets for Osborne Industries, Inc. -
a material, its features offer unlimited freedom of design for finished products. pDCPD is widely used in commercial and industrial applications around the world, such as for body panels for cars, trucks, buses and all types of parts of off-highway equipment and machinery. UHMW (read more)
Browse Datasheets for Osborne Industries, Inc. -
between panels or framing to avoid gaps. It is often combined with vapor barriers to further improve moisture control. For those choosing insulation for metal warehouses, mineral wool offers a durable and safe option. 5. Reflective or Radiant Barrier Insulation Reflective (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Frick / Knöll building construction lesson 1
The ceilings of mineral fibreboards of (fiber composite plates ) mineral fiber ceilings, also briefly MF ceilings, called - consist of porous mineral fibreboards as covering position and appropriate bottom constructions mostly of metal.
-
Frick / Knöll Baukonstruktionslehre1
14.5.3.1 ceilings of mineral fibreboards of (fiber composite plates ) mineral fiber ceilings, also briefly MF ceilings, called - consist of porous mineral fibreboards as covering position and appropriate bottom constructions mostly of metal.
-
Technology for Stuckateure and dry farmers
1 separating strips 6, 2 gypsum board strips 5, 3 composite plate ( mineral fiber), 4 composite plate (polyurethane), balls of mounting gypsum, sealing measures, 7 loose mineral wool 9 GKB 13, 8 joint fillers, 10 edge damming strips 12, 11 sealing strips …
-
Mineral wool waste in Europe: a review of mineral wool waste quantity, quality, and current recycling methods
Both the recovered mineral wool waste and steel waste were suc- cessfully reused in production of new steel– mineral wool composite panels , resulting in zero waste going to landfill.
-
Frick / Knöll Baukonstructionslehre 1
… lamella ceilings 600, elements 182-kassettendecken 597-paneeldecken 599, rasterdecken, 600 Metamorphic rocks 438 minimum requirements 757 mineral fibreboard ceilings 591 bound chipboards mineral fiber-plaster load-bearing earth corner Mineral to 592 mineral fibreboards (fiber composite plates ) 590 429 mineral wool …
-
Building technique For building drawers
- ecologically rested for the self-assembly has the additional sonic damming effect also as composite plate with mineral wool or PS - as pure light construction plate one bad .
-
Frick / Knöll building construction lesson 2
11 manufacturing partial floor finish of 3 × 8 mms GK plates 1b mineral fiber- composite plate with vapor barrier .
-
Textbook of the building physics
For prevention of the described deterioration, the gypsum board over mineral fibreboards, or likes must be mounted that at least on a side of the partition wall (e.g., mineral fiber- composite plates ).
Indicates content that may require registration and/or purchase.