Products/Services for Mini 45 Force Sensors
-
Force and Load Sensors - (590 companies)How to Select Force and Load Sensors Image Credit: ABB Measurement Products Force and load sensors are electrical sensing devices that are used to measure tension, compression, and shear force...Force MeasuredLoad Cell PackageShear Cell Type (if applicable) -
Six-axis Force and Torque Sensors - (18 companies)Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog... -
Force and Torque Instruments - (303 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force... -
Torque Sensors - (204 companies)...when searching for torque sensors include maximum torque, accuracy, and temperature compensation. Torque is defined as the moment of a force, a measure of its tendency to produce torsion and rotation about an axis. Temperature compensation prevents... -
Constant Force Springs - (40 companies)Constant force springs are a variety of extension spring. A strip of steel with a preset curvature is coiled tightly so that each turn of the strip rests on its inner neighbor. The spring is actuated in a pulling, liner motion with the deflection... -
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
-
Microscopes - (724 companies)...available including acoustic or ultrasonic, compound, fluorescent or ultraviolet (UV), inverted, laser or confocal, polarizing, portable field, scanning electron microscope (SEM), scanning force or atomic probe microscope (SFM/AFM), stereoscopes...
-
Temperature Forcing Systems - (12 companies)Temperature forcing systems provide heating, cooling and/or a humidity and temperature controlled atmosphere to a separate test chamber, platform, or testing unit. Temperature forcing systems provide heating, cooling, and/or a humidity...
-
Tilt Sensors - (161 companies)They are generally force balance sensors, solid-state MEMS device, or fluid-filled sensor. Each type is described below. Selection Criteria. The GlobalSpec SpecSearch database allows industrial buyers to search for tilt sensors by type of senor, type...
-
Silencers and Mufflers (Industrial) - (292 companies)...such as pressure drop, airflow and size. Hybrid designs use both absorptive and reactive design elements, combining airflow path management and acoustical materials to reduce noise. By contrast, active noise cancellation devices use sound sensors...
Product News
-
XJCSENSOR Technology Co., Ltd.
Advanced Robotics Force Sensor Engineers face challenges with measuring multi-directional forces accurately in robotics and automation. Conventional sensors often suffer from crosstalk, slow response, and temperature drift, leading to inconsistent data and inefficiencies. This 6-axis force sensor delivers high precision and stability with its resistance strain principle and self-compensated strain gauges. Its decoupled structure minimizes long-term crosstalk error ( <=3% F.S.) while ensuring quick response, broad operating... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
6-Axis Force Sensor for Robotic Force Control Accurate multi-axis force measurement is essential for modern robotics, automation, and intelligent manufacturing systems. Applications such as robotic assembly, force-controlled manipulation, and precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes resistance strain gauge technology with a compensated strain gauge design to deliver fast response, excellent... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Mark-10 Corporation
Interchangeable Remote Force and Torque sensors The Plug & Test (R) family includes a series of interchangeable indicators and remote force and torque sensors. Indicators are sensors are sold separately. Mark-10 indicators feature graphic displays, blazing fast sampling rates, and a host of other features. For special applications, customer-supplied sensors can be easily field-adapted to our indicators via the uniquely flexible PTA configurable adapter. (read more)Browse Torque Sensors Datasheets for Mark-10 Corporation -
XJCSENSOR Technology Co., Ltd.
6-Axis Force/Torque Sensor Need accurate multi-axis force measurement for robotics or automation systems?. The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its decoupled structure minimizes crosstalk while delivering fast response, high accuracy, and excellent long-term stability. Key Features: 6-axis force and torque measurement. Fast response for dynamic applications. High-precision strain gauge technology. Low long-term crosstalk... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
6-Axis Force Sensor for Robotics Robotic and automation systems often face force measurement errors, signal interference, and long-term drift. Inaccurate multi-axis sensing can reduce control precision and affect system safety. This 6-axis force sensor is designed for reliable measurement. * High precision strain-gauge technology ensures accurate sensing. * Low nonlinearity <=0.5% F.S. improves measurement quality. * Tiny crosstalk and strong stability support multi-axis control. * IP63 stainless steel construction suits... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Win Source Electronics
SF15 Force Sensor Calibration Guide SF15 Force Sensor Calibration Guide. Sensor Overview: SF15 is a strain gauge-based force sensor with a measurement range of 0 -500 N, resolution 0.01 N, accuracy +-0.5% FS, and operating temperature -20 C to 80 C, designed for precise force measurement in industrial and automation applications. Calibration Equipment: Requires a reference load cell ( >=0.1% accuracy), digital multimeter, computer, and calibration software to ensure accurate data acquisition and processing. Calibration Process... (read more)Browse Force and Load Sensors Datasheets for Win Source Electronics -
XJCSENSOR Technology Co., Ltd.
6-Axis Precision Force Sensor Achieve precise force measurement in complex robotic and automation systems can be challenging due to crosstalk, slow response, and long-term drift. Engineers often struggle with sensors that cannot maintain accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution: Quick response ensures real-time measurement. High precision using compensated strain gauge technology minimizes error. Decoupled structure reduces long-term... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen Technologies Co., Ltd.
Hypersen Force/Torque Sensors for Cobots Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz. High signal-to-noise ratio (SNR). High accuracy. Low temperature drift. Versatile communication... (read more)Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
Compact 6-Axis Force Sensors high measurement accuracy, rapid response, and excellent repeatability. Its decoupled mechanical structure minimizes long-term crosstalk errors while ensuring stable multi-axis force sensing during continuous industrial operation. Designed for robotics, automation, precision testing, and intelligent manufacturing, the sensor combines compact dimensions, IP63 protection, and high overload capability up to 300% F.S. to deliver dependable performance in demanding industrial environments. Backed... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
Multi-Axis Precision Force Sensors Engineers in robotics, automation, and precision manufacturing often face challenges in accurate multi-directional force measurement, long-term stability, and interference management. Inconsistent readings can compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: High-precision resistance strain principle for accurate force and torque detection... (read more)Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
-
Ultrasound imaging as a human-machine interface in a realistic scenario
Parts of the setup: (a) the linear ultrasound transducer GE 12L-RS; (b) the custom-made transducer cradle; (c) the transducer fixed onto a subject’s forearm, using the cradle; (d) the ATI Mini45 force sensor , taped to the table.
-
Investigations on the automatic precision polishing of curved surfaces using a five-axis machining centre
Therefore, a pressure exper- iment is curried out and the polishing forces corresponding to some given tool displacements are measured with a MINI45 force sensor produced by ATI company.
-
Haptics: Generating and Perceiving Tangible Sensations
Design uses ATI Mini45 Force sensor .
-
EndoCAS navigator platform: a common platform for computer and robotic assistance in minimally invasive surgery
a mechanism, based on a six degrees of freedom (DOF) force sensor ( Mini45 , ATI Industrial Automation Inc.) mounted on the end-effector of the robotic arm and on an admittance controller, that allows the surgeon to move the robot (in and …
-
Performance verification of a kinematic prototype 5-DOF upper-limb exoskeleton with a tilted and vertically translating shoulder joint
A six-axis force sensor ( Mini45 , ATI [21]) was installed at the mounting part of exoskeleton to measure the force applied to the shoulder joint.
-
Model predictive energy-bounding approach for the perception of multiple degree-of-freedom objects in bilateral teleoperation with online geometry and paramete...
In addition, a force sensor ( Mini45 , AT1, Co.) is installed at the end-effecter .
-
Compensation for 3D physiological motion in robotic-assisted surgery using a predictive force controller. Experimental results
An ATI Mini - 45 force sensor is attached to its end-effector to measure the applied force.
-
Interaction control for a brake actuated manipulator
Therefore, we used human inputs as a motion source and recorded the interaction with a force sensor (ATI Mini45 ) on the BAM's grip.
-
Haptics: Neuroscience, Devices, Modeling, and Applications
We used a six-axis force sensor (ATI Mini45 FT09486) and stereo labeling camera (CyVerse, SLC-C02) to measure the actual values of the force and angle of the tool (Fig. 2).
-
New Advances in Mechanisms, Transmissions and Applications
The sensor is an ATI Mini45 force /torque sensor with the technical specifications listed in table 1.
Indicates content that may require registration and/or purchase.