Products/Services for Mini PCI Express GPRS Modems
-
Network Modems - (447 companies)...connectors or work with ISA or PCI buses. Network Modem Types The GlobalSpec SpecSearch database lets industrial buyers select modems according to type, a key specification which indicates whether the device is designed for use with analog, digital...Area Network TypeForm FactorNetwork Media -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
Wireless Modems - (529 companies)...wireless modems support non-serial communications such as Ethernet, GSM, and GPRS. Ethernet, a popular protocol for local area networks (LANs), is similar to Global System for Mobile Communications (GSM) and General Packet Radio Service (GPRS... -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL) files. -
PCMCIA Cards and Accessories - (127 companies)CardBus cards handle 32 bits of data and run at 33 MHz. Miniature PCMCIA cards are about one-fourth the size of a standard PC card and have dimensions of 38 mm x 33 mm x 3.5 mm. These mini-cards use multi-level cell technology, ball grid array (BGA...
-
RF and Wireless Chips - (250 companies)RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
-
Access Points - (228 companies)...to the computer through a slot. They are implemented, among others, as PCI, ISA, or PC cards (PCMCIA) in desktop computers, in notebook or palmtop computers, or integrated within hand-held computers. External access points are modules that connect...
-
IC Modems - (44 companies)...and descrambling, and clock generation. All modem functions have been incorporated in a single IC modem that operates at 1200 bits per second (bps) or 2400 bps. IC modems have basically three modem chips: a TP560x for external modems, a 560i for internal PCI...
-
IC PCI Bridges - (53 companies)This is PCI-X version with clock rates of 266 MHz and 533 MHz, that can produce bandwidths of 2.128 GB/s and 4.264 GB/s, respectively. PCI Express (PCIe). PCI express (PCIe) fits common system architectures, provides greater speed and independence...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Analytical Industries Inc.
Trace Oxygen Analyzer - GPR-1500 The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product quality, safety, or process integrity. Commonly used in inert gas systems, specialty gas production, and industrial processing environments, this analyzer supports continuous monitoring of oxygen at trace levels. Its reliable performance and... (read more)Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
GPR-7500(A)IS Hydrogen Sulphide Analyzers Analytical Industries Inc. Hydrogen Sulphide Analyzers are engineered to deliver dependable detection and measurement of hydrogen sulphide gas in a wide range of industrial environments. With responsive and accurate sensing technology, these analyzers support real-time monitoring of H?S to help safeguard personnel, protect equipment, and ensure process integrity. Ideal for applications such as petrochemical refining, wastewater treatment, natural gas processing, and environmental monitoring, the... (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Analytical Industries Inc.
GPR-2800(A)IS Process O2 Analyzer Hazardous Areas AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency. Used across a wide range of industries, these analyzers are engineered for long-term operation in demanding environments. Their reliable performance makes them suitable for critical oxygen monitoring tasks in process and manufacturing systems. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc.
-
MC8780 and MC8781 PCI Express Mini Cards from Comstar Technology (Hk) Limited, Hong Kong
The tri-band MC8780 and MC8781 PCI Express Mini Cards, built using the MSM7200 Mobile Station Modem chipset from QUALCOMM, offer uplink data rates of up to 2.0 Mbps, and downlink data rates of up to 7.2 Mbps. … all three HSDPA/UMTS frequency bands (850, 1900, 2100 MHz) and all four EDGE/ GPRS bands (850, 900 …
-
Sell MC8775 Sierra Wireless Mini PCI Express
Mobile Station Modem ?chipset from QUALCOMM, offers peak download data rates of 3.6 Mbps. The MC8775 PCI Express Mini Card embedded module offers connectivity to all three HSDPA/UMTS frequency bands (850, 1900, 2100 MHz) and all four EDGE/ GPRS bands (850, 900, 1800, and 1900 MHz) used worldwide, allowing seamless global roaming on the best available …
-
Design of an autonomous remote cellular network service tester
Motherboard Intel D525MW Intel D525MW Fanless Dual Core Atom Mini - ITX Board Hardware host of the Linux … Sierra Airprime MC8704 - PCI Express - GpsOne from Qualcomm for positioning and time Determines the location of the device via GpsOne technology Ericsson F3507G Mobile Broadband - PCI Express - WCDMA 2100/1900/850 GPRS /EDGE 850/900/1800/1900 Executes all the test cases from … BQ656 (Casing) -Small ATX form factor chassis The casing to cover all the modems and the motherboard.
-
HSDPA inside
As their networks started the upgrading exercise that took them from GSM to GPRS , EDGE, UMTS and … The new breed of wireless embedded modems is designed to meet what is known as the PCI Express Mini card standard, which recently replaced the mini-PCI connector on computer motherboards.
-
Lenovo ThinkPad Gobi 2000 - wireless cellular modem | Softchoice
1 x PCI Express Mini Card Modem GPRS , CDMA 2000 1X EV-DO Rev. A, WCDMA, HSPA .
-
Fujitsu Expands WiMAX Terminal Ecosystem with Teltonika
… with R&D, production and support in Vilnius, Lithuania, will expand its wireless GSM, GPRS and HSDPA modules … The first of these new terminals to come to market will be a triple-band half size PCI Express mini card, triple-band USB dongle and a desktop router. … imminent launch of our triple-band half-size PCI Express mini cards, USB modems , routers, cameras and …
-
Information Computing and Applications
It has three interface modes: microprocessor interface modems interface mode and USB interface mode [5]. The band it supported including UMTS 2100/1900/900/850 and GPRS /GSM1900/1800/900/850. EM770W has abundant interface resource, it provided a common Mini PCI Express interface.
-
BWI Product Information for Multitech systems MTCBA-G-GP-F1
4 CH Mini - PCI video capture card with H/W H.264 Encoder Core 2 Quad Micro-ATX Industrial Motherboard with Q45 Express chipset GPRS CLASS 10 900/1800MHZ GPS MODEM DC PWR CBL .
-
Shopping In Wireless Networking - Big Bruin
… DO FL/RL - 3.1 Mbps/1.8 Mbps CDMA 1xRTT FL/RL - 153 kbps/153 kbps Power Class HSPA/WCDMA 800/850/900/1900/2100 Mhz - Power Class 3 GSM/GPRS 850/900 Mhz - Power Class 4 GSM/ GPRS 1800/1900 Mhz - Power Class … … 8740w Mobile Workstation HP Mini 2102 NoteBook PC HP … • Dell DW1520 BCM43224 Wireless AGN Half MINI PCI -E Broadcom BCM94322HMS 2.4G & 5G WIFI … … 4G & 5G WIFI Card 802.11a/b/g/n 300 Mbps Half Size Mini PCI Express (Mini PCI-E … … Wireless security: 64/128 bit WEP, and WPA/WPA2 Operating System Requirements: Cable or DSL Modem Subscription with an …
-
Popular Products In Networking - Big Bruin
Details: Interface Type: PCI Express Mini Card Antenna Type: Dual high efficiency 5 band antenna with diversity Frequency Bands: 850/900/1800/1900/2100 MHz … … CDMA (EVDO Release A): 3.1 Mbps (Download) and 1.8Mbps (Upload) Cellular Protocols: GSM GPRS UMTS EDGE 1xEVDO/1xRTT UMTS/WCDMA … • Modems .
Indicates content that may require registration and/or purchase.