-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Series 490-IS Mini-Anemometer incorporates Kurz sensor expertise into an inexpensive miniature Thermal Air Velocity Meter that you can take anywhere. The 490-IS is ideal for velocity measurements for EPA and OSHA emission regulations for a wide
-
Supplier: E+E Elektronik
Description: The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less
- Air Velocity Range: 0 to 393.700787401574 SFPM
- Accuracy: 2 to 4 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Measurement Type: Air Velocity
-
Supplier: E+E Elektronik
Description: EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Operating Temperature: -4 to 140 F
- Measurement Type: Air Velocity
- Output Options: Analog Voltage
-
-
Supplier: SAE International
Description: which also measures sound pressure at the same point is utilized in the experiment. Both structure-borne and air-borne sound paths are considered, and a miniature shaker and a volume velocity source are employed for the frequency response function measurement, respectively. Our
-
Supplier: Traceable® Products
Description: and environmental tests. Displays air speed in five ranges Features five measuring ranges in air velocity: 0.2 to 20.0 meters per second (resolution 0.1), 0.7 to 72.0 kilometers per hour (resolution 0.1), 40 to 3940 feet per minute (resolution 1), 0.5 to 44.7 miles per hour
- Air Velocity Range: 40 to 3,940 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: Clippard
Description: pressure to pass over the sensor element which provides an active feedback for this microcontroller to satisfy the set point in the process. If at any point the sensor detects a value higher than the set point, the exhaust valve will modulate open to vent off the excess pressure to
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Miniature Capacitive Sensors for Semiconductor Production Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
How can Eastern Instruments help me? With more than 35 years of pitot development and air flow measurement product design, Eastern Instruments offers a wide range of air flow measurement devices from insertion pitots to flow conditioners. All of Eastern Instrument's air flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
to these limitations. Fortunately, we have a number of types of miniature sensors at our disposal that can accommodate these unique considerations. Today, we’ll take a look at a few of these sensor options. Miniature Capacitive Sensors Here at Locon, we (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Miniature Capacitives · Adhesive, cylindrical, wafer styles available · Sensing distance adjustable on the amplifier · Cylindrical units from Ø2mm (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The new bubble sensor from EBE reliably detects air bubbles and discontinuities of liquids – regardless of the liquid and properties of the hose. Even with mechanical tolerances or changing hose sizes, the sensor’s detection performance remains constant, making it a robust and (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
Probabilistic velocity estimation for autonomous miniature airships using thermal air flow sensors
In this paper, we consider the problem of estimating the velocity of a miniature blimp with lightweight air flow sensors .
-
Towards Autonomous Robotic Systems
Muller, J., Paul, O., Burgard, W.: Probabilistic velocity estimation for autonomous miniature airships using thermal air flow sensors .
-
HONING AIRBORNE NAVIGATION
The LN‐100 is based on Litton's 18cm non‐dithered Zero‐lock Laser Gyro (ZLG) and A‐4 miniature accelerometer triad, and employs an advanced Kalman filter to blend air data with various sensor inputs (such as velocity derived from Doppler and/or GPS, and position from …
-
Agricultural meteorology Rhineland-Palatinate faces up to the climate change - with raging data since 1946
… of the measuring network sensing technology in future, to for new questionings, that itself through changed climatic Abb. 3 weather station small -antique village with following sensors : ventilated air temperature, 2 m and … … humidity, sheet wetness, wind speed and precipitation, floor temperature …
-
Simulation of a local four-sensor conductance probe using a rotating dual-sensor probe
In a previous paper [1] one of the authors described a miniature local four- sensor conductance probe that was used to make … … the spatial distribution of the local bubble velocity vector in steady-state, swirling, vertical, bubbly air – water flows.
-
Coordinated flight control along a complex flight-path
Though a number of issues remain to be resolved, global positioning system sensors and miniature inertial and rate sensing instruments together with conventional air -data systems will soon provide inexpensive … … of linear and angular positions and velocities as well as airspeed …
-
Manual combustion engine
In-situ exhaust gas measurement in the exhaust strand: For air ratio-determination with high addressing speed and in "lean" decrease O O bigger as one, as … … in the "kraftstoffreichen" mixture region as one used the oxygen sensors mounted in the exhaust …
-
SABCA SAIPH modular fully integrated MBT fire-control systems
… optics (option) - day vision through classical optics and eyepiece assembly is available as an option digital ballistic computer miniature high-resolution displays - a … … targets himself non-standard sensors with digital interface - these include crosswind velocity , cant, ambient air pressure, ambient air temperature …
-
SABCA SAIPH modular fully integrated MBT fire-control systems
… optics (option) - day vision through classical optics and eyepiece assembly is available as an option Digital ballistic computer Miniature high-resolution displays - a … … targets himself non-standard sensors with digital interface - these include crosswind velocity , cant, ambient air pressure, ambient air temperature …
-
Automotive electronics
… slip angle 310 thrust region 133 protection-low voltage 211 protection- low voltage region 211 body 369, value, emphasis speed 312 emphasis height 313 … … force coefficient 309 secondary air control Catalytic Reduction 178 … … reduction 178 semaphore 45 sensor 89 -, differentially measuring 107 …
Indicates content that may require registration and/or purchase.