Products/Services for Miniature Centrifugal Compressors
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...Power SourcePump Type / Application -
Gas Compressors and Gas Compressor Systems - (327 companies)...through the system by the motion of rotating lobes, screws, or vanes. Dynamic compressors, including axial and centrifugal systems, are another type of compressor. Gas compressors use a variety of technologies to compress gas. Axial: Multiple-blade... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Types of Compressors. There are a number of different types of compressors used for refrigeration and air conditioning. Like pumps, all "heat pumps" can first be categorized as either positive displacement or non-positive displacement (centrifugal... -
Air Compressors - (1122 companies)...for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents of an air cylinder and force them into a storage tank... -
Regenerative Blowers - (80 companies)Regenerative blowers are low pressure, high volume blowers that generate centrifugal airflow. They are used in compression, vacuum, and industrial blower applications. Regenerative blowers are low-pressure, high-volume blowers that generate... -
Chillers (industrial) - (545 companies)Evaporator - Typically one of two types of evaporators are used: Shell and Tube Evaporators and Brazed Plate Evaporators. Compressor - Typically one of four types of compressors are used: Reciprocating. Centrifugal. Scroll. Screw. Condenser: Condensers can...
-
Impellers - (140 companies)...different operations depending upon their intended application. Impellers in Pumps. Impellers are integral components in centrifugal pumps and vacuum pumps, among other pumping devices. Pump impellers rely on Bernoulli's principle -- which states...
-
Fans and Blowers (industrial) - (1542 companies)...to recirculate gases in process equipment when environmental consistency is required. Centrifugal fans include products with many different blade configurations, such as forward curve, backward curve, air foil, backward incline, and radial tip...
-
HVAC Fans and Blowers - (343 companies)...and blowers include: Vents or ventilation fans. Plenum fans. Duct fans. Duct blowers. Roof fans. Exhaust fans. Inline fans. Tube axial fans. Vane axial fans. Centrifugal blowers. Performance Specifications. HVAC fans and blowers differ in terms of performance...
-
Pressure Blowers and Fans - (150 companies)Specifications. Pressure blowers and fans carry three types of specifications for fan or blower type: design configuration, drive options, and fan or blower class. There are three choices for design configuration: axial, bi-lobal or tri-lobal, and centrifugal...
Product News
-
AMETEK Spectro Scientific
Compressor oil analysis Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
DFT Inc.
DFT's Webinar- Protection for Pumps & Compressor Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are your Best Choice. Available On-Demand 24/7 and free!. Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They make it possible to transport compressible gasses and fluids in a system from one location to another with high levels of efficiency. Whether it is the petrochemical, power generation, pharmaceutical... (read more)Browse Check Valves Datasheets for DFT Inc. -
Vaughan Company
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Hartzell Air Movement
Axial vs. Centrifugal Fans Axial vs. Centrifugal FansHow to Choose the Right One for Your Facility. Axial or centrifugal? The answer depends on your system's resistance. Both fan types move air, but they do it using different mechanical principles. Choosing the right one means matching the physics of the fan to the pressure demands of your environment, and getting it wrong costs you in energy, maintenance, and performance. This decision impacts your initial budget, long-term energy costs, and maintenance schedules. While... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Vaughan Company
Triton® Screw Centrifugal Pumps Versatile, Efficient, Reliable. Vaughan Company, with over 50 years of solids handling experience, introduces the Triton (R) screw centrifugal pumps, combining the benefits of Vaughan 's superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump 's open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Dickow Pump Company, Inc.
Boiler feeding Centrifugal Pumps Download PDF. HZ Multi-Stage Centrifugal Pump. HZA Multi-Stage Centrifugal Pump. Centrifugal Pumps Type HZ/HZA. HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Qualtek Electronics Corp.
AC Centrifugal Fans/Blowers Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected... (read more) -
Dickow Pump Company, Inc.
Multistage Centrifugal Pumps-HZMR Performance Range for HZMR Multistage Centrifugal Pumps. HZMR Multistage Centrifugal Pumps. DICKOW (R)-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere. There are no leakage endangered dynamical shaft sealing available. Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Paxton Products, an ITW company
World's Most Efficient Centrifugal Blowers Confident in the design and quality of our PX-Series Centrifugal Blowers, Paxton Products offers the best warranty in the industry: a full 3 years!. The ultra-high efficiency PX-Series Centrifugal Air Blowers use state-of-the-art impellers and scroll designs to achieve blower efficiencies as high as 80%, to generate 33% more air flow than a standard centrifugal blower. (read more)Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
New York Blower Company (The)
Fan Fundamentals: Centrifugal Fan Types Avoid making the wrong fan selection for your application by understanding these centrifugal fan types. In this video, we discuss different types of Centrifugal Fans, and their design and performance characteristics. There are several kinds of centrifugal fan wheels which are designed for variouscapacitiesand applications. The most common centrifugal fan types are Backward inclined, Radial, Forward curved, and radial tip. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
-
Cryocoolers 10
The miniature centrifugal compressor is driven by a high efficiency three-phase AC motor using features that are similar to those of the turboalternator.
-
NEW BOOKS
The 5th group relates to centrifugal compressors and to (band VI) small -gas turbines.
-
Proceedings of the 2011 Monitoring Research Review: Ground-Based Nuclear Explosion Monitoring Technologies
However, Creare Incorporated has been developing miniature , gas-bearing, centrifugal compressors for over three decades for long-life space cryocoolers, including one unit that operated on the Hubble Space Telescope for over 6.5 years without maintenance or performance degradation.
-
China - Circular on Organizing and Carrying out ' Energy Efficiency Star ' Assessment for Energy-Saving Products for the Year 2013
2. Industrial equipment: fan, Qingshui centrifugal pump, 容积式 air compressor , three middle small 相异步 motors, three 相配电 transformer and industrial boiler (detailed product range and taxonomic situation see accessories 1).
-
MESOSCOPIC ENERGY SYSTEMS
So, a miniature Wankel compressor could achieve the same pressure rise as a centrifugal compressor by having very nominal speeds.
-
Current and future miniature refrigeration cooling technologies for high power microelectronics
A group at the University of Central Florida is developing a minia- ture reverse Brayton refrigerator [33], based in part on their re- lated work on a small-scale centrifugal compressor [15].
-
Current and future miniature refrigeration cooling technologies for high power microelectronics
A group at the University of Central Florida is developing a miniature reverse Brayton refrigerator [32], based in part on their related work on a small-scale centrifugal compressor [141.
-
Miniature Joule-Thomson Cryocooling
Chen and Zagarola125 present a unique closed cycle mixed refrigerant JT system in which a centrifugal compressor is used as part of a space born cryocooler that distributes 10 mW of cooling at 150 K to each of multiple miniature cold heads.
-
Dubbel
Thus, it gives by machines: pumps for liquids, fans for gases and vapors by small pressure changes and compressor for gases by large pressure changes, by the power machines: hydraulic turbines for liquids and thermal turbines for vapors and gases. flow direction. … perpendicularly to the rotor axis of radial machine (image 1b), and indeed out, centrifugal and is directed …
-
Dubbel
Thus, it gives by machines: pumps for liquids, fans for gases and vapors by small pressure changes and compressor for gases by large pressure changes, by the power machines: hydraulic turbines for liquids and thermal turbines for vapors and gases. flow direction. … perpendicularly to the rotor axis of radial machine (image 1b), and indeed out, centrifugal and is directed …
Indicates content that may require registration and/or purchase.