Products/Services for Miniature Gyro Compasses

  •  
    Compasses - (74 companies)
    Compasses are navigational instruments that determine direction relative to Earth’s magnetic poles. Mechanical versions of these magnetically-sensitive devices usually contain a face with the cardinal points of north, south, east, and west...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (79 companies)
    ...sensitivity, and linearity. Angular rate range is the maximum rotary rate for which the gyro is rated. If one product or series can be configured for different rates, then the range of maxima is listed. Angular bandwidth is the frequency range over which...
  • Magnetometers-Image
    Magnetometers - (69 companies)
    ...combination compasses and magnetometers are used on satellites and aboard airplanes that map the local structure of the Earth's magnetic field. Navies use compasses and magnetometers to detect submarines under water. Surveyors can use these magnetometers...
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    ...surface can be measured. Multi-axis gyros provide measurements in two or three orthogonal directions. Image Credit: Hyperphysics.phy-astr.gsu.edu. The animation below shows a gyroscope precessing round a tower (shown in red). The gyroscope is shown...
  • Miniature Bearings and Instrument Bearings-Image
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  •  
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
  •  
    Digital Cameras - (244 companies)
    Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
  •  
    Balls and Sphere Shapes - (211 companies)
    Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
  •  
    Jewel Bearings, Jewels, and Pivots - (24 companies)
    ...bearings that are suitable for sensitive magnetic meter movements, compasses, encoders, turbine flow devices, and galvanometers. Unlike a miniature bearing that uses line contact, a V-bearing provides a low-friction coefficient because its moving...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire