-
Supplier: ACE Controls Inc.
Description: energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.
- Absorber Stroke: 0.26 inch
- Energy per Cycle: 20 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 0.24 inch
- Compressed Length: 2.17 inch
- Energy per Cycle: 16 In-lbs
- Maximum Cycles per Minute: 22
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 0.6 inch
- Compressed Length: 4.33 inch
- Energy per Cycle: 87 In-lbs
- Maximum Cycles per Minute: 60
-
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 3 inch
- Shaft Diameter: 1 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 82 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 31 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 47 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: Aggressive Hydraulics Inc.
Description: 100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 89 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation
More Information Top
-
Conan
The Conan-P's linear actuators come with compact, interchangeable local control modules, each containing a position sensor, a hydraulic servo-valve and miniature control electronics.
-
Oil hydraulic system
The electric linear direct drive remains the particular applications at great moving speed in the preferred variant of the synchronous motor (excitation through permanent magnets) therefore primarily and subject to acceleration by small to average axial masses, e.g. for the high … The hydraulic actuator principle is used, there is a spielfreier linear direct drive that doesn't need any of adjustment gear for generation the feed movement with the low-friction precision cylinder as energy transducer.
-
Oil hydraulic system
The electric linear direct drive remains the particular applications at great moving speed in the preferred variant of the synchronous motor (excitation through permanent magnets) therefore primarily and subject to acceleration by small to average axial masses, e.g. for the high … The hydraulic actuator principle is used, there is a spielfreier linear direct drive that doesn't need any of adjustment gear for generation the feed movement with the low-friction precision cylinder as energy transducer.
-
Hydraulic system
Lubrication technique 16:168-173 Gorgs KJ, small breuer W (1997) hydraulic - system -hose lines. Oil hydraulic system and pneumatics optimized 41:814-817 Käsler R electro-Hydra uli mole linear actuator on energy efficiency Mainz (2014a).
-
Mechatronics
The advantage of hydraulic actuators against electromechanical actuators is generally its higher power density and its lesser building volume, i.e. relatively small drives large forces can and generate torques. Fluidic actuators are particularly at translational functions as the linear transducer because of its simple structure and …
-
Mechatronics
The comparison of fludmechanischer and electromechanical actuators allows to recognize following differences: - is the advantage of hydraulic actuators against electromechanical actuators generally its higher power density and its lesser building volume, i.e., relatively small drives large forces can and generate torques. Fluidic actuators are particularly at translational functions as the linear transducer because of its simple structure and …
-
Summary of semi-initiative and initiative control automobile engine vibration
… S. Foumani, A. Khajepour, "Application of Shape Memory Alloys to a New Adaptive Hydraulic Mount,"SAE Paper … [25] Mikael Lind, Pasi Kallio, Heikki N, "Koivo Linear Motion Miniature Actuators ,"2nd International Conference on Machine Automation September:15-18(1998).
-
High-authority smart material integrated electric actuator
In contrast to these approaches, a high authority smart material Integrated Electric Actuator (lEA) (patent pending) is a modular, self-contained linear motion device (see Figure 1) that offers the … … while offering the same advantages in a simpler, miniature unitized module. The lEA is capable of producing dynamic output strokes similar to those of hydraulic actuators yet at …
-
Design and control of multi-degree-of-freedom shroud nozzle hydraulic manipulator in steel manufacturing
The half-sized miniature shroud-nozzle manipulator platform was manufactured, where it is operated by hydraulic -powered actuators . Three rotary and two linear hydraulic actuators compose 5-DOF manipulator and it can generate a stable …
-
Mechatronische systems
Hydraulic and pneumatic servodrives and for linear as well as the rotational positioning is increasingly provided with integrated sensing technology and control electronics. Motives are thereby the user demands for prefinished drives, lesser construction space (miniaturization), rapid interchangeability and enlarged … Some examples of mechatronischer drives and shows actuators the image 1.11.
Indicates content that may require registration and/or purchase.